- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Efficiency | Capacitor Type | Housing Color | Output Type | Polarity | Current - Supply (Disable) (Max) | Note | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Memory Size | Oscillator Type | Current - Output (Max) | Tan Delta | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Input Type | Positive Tolerance | Negative Tolerance | Cable Opening | Voltage - Output | Memory Format | Memory Interface | Write Cycle Time - Word, Page | ESR | Includes | EEPROM Size | Form | Output Connector | Built in Switch | Encoder Type | Absolute Pull Range (APR) | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Features | Memory Organization | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | SNAP-IN | - | Circular | Aluminum Alloy | - | ALUMINUM (WET) | - | 2 | - | MS27473T14F | - | - | 22D | - | EPCOS AG | TDK Epcos | B43501A0157M062 | B43501 | - | Amphenol Aerospace Operations | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.41 | Yes | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II, JT | - | e3 | Yes | - | EAR99 | Plug Housing | For Male Pins | 37 | Matte Tin (Sn) | - | - | - | - | 150 µF | Bayonet Lock | Crimp | - | CARDBOARD | - | - | N (Normal) | Unshielded | Environment Resistant | - | compliant | - | - | - | Electroless Nickel | IEC60384-4 | 14-35 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | Silver | - | POLARIZED | - | Contacts Not Included | 420 V | 0.69053 mA | 1080 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 1330 mΩ | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 22 mm | - | 40 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514L5827M080 | B43514 | - | AUTEC POWER SYSTEMS | - | 105 °C | -25 °C | Case | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | 100 ~ 240 VAC | - | - | DT120S (90W) | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | ITE (Commercial) | 90 W | - | 820 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | Level VI | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 450 V | 2.37014 mA | 3060 mA | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C6 | 20% | 20% | - | 9V | - | - | - | 290 mΩ | - | - | Desktop | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | 45 mm | - | 60 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43584E2109M003 | - | - | EDAC Inc. | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.72 | Yes | - | - | - | * | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | 10000 µF | - | - | - | Cardboard | - | - | - | - | - | 31.7 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 200 V | 4.542428 mA | 32800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 21 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 76.9 mm | - | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43457C5158M000 | B43457 | - | PEI-Genesis | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.47 | Yes | - | - | - | * | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | 1500 µF | - | - | - | BULK | - | - | - | - | - | 22.2 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 450 V | 3.61505 mA | 6200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 76 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 51.6 mm | - | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514E9477M007 | - | - | Glenair | - | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 400 V | 1.47981 mA | 2200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 280 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | NO | BINDING POST | STUD MOUNT | - | - | 32-HTSSOP | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43474A9158M000 | B43474 | - | Texas Instruments | - | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.66 | Yes | - | - | -40°C ~ 85°C (TA) | - | - | - | Yes | - | EAR99 | - | Class D | - | - | - | - | - | - | 1500 µF | - | - | - | BULK | - | 1.62V ~ 3.63V, 4.5V ~ 26.4V | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2-Channel (Stereo) | POLARIZED | - | - | 400 V | 3.329272 mA | 4700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 114 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 51.6 mm | - | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | BINDING POST | - | - | Stainless Steel | - | ALUMINUM (WET) | - | 2 | - | D38999/26KE | Gold | Copper Alloy | - | - | EPCOS AG | TDK Epcos | B43474B4478M000 | B43474 | - | Amphenol Aerospace Operations | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Metal | Active | 5.51 | Yes | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Yes | Crimp | EAR99 | Plug, Male Pins | - | 26 | - | - | Aviation, Marine, Military | - | - | 4700 µF | Threaded | - | - | BULK | - | - | N (Normal) | Shielded | Environment Resistant | - | compliant | - | - | - | Passivated | - | 17-26 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 350 V | 6.740548 mA | 8900 mA | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 45 mΩ | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Firewall Usage, Self Locking | - | 76.9 mm | - | 105.7 mm | 100.0µin (2.54µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | BINDING POST | Flange | - | Aluminum | - | ALUMINUM (WET) | - | 2 | - | - | Gold | Copper Alloy | - | - | EPCOS AG | TDK Epcos | B43474A5108M000 | B43474 | - | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Metal | Active | 5.65 | Yes | - | - | -65°C ~ 175°C | 806 | - | - | Yes | Solder | EAR99 | Plug, Male Pins | - | - | - | Silver | - | - | - | 1000 µF | Threaded | - | - | BULK | - | - | F | - | - | - | compliant | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 450 V | 2.722755 mA | 3600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 180 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 51.6 mm | - | 105.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43254E2687M000 | B43254 | - | PEI-Genesis | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Quick Connect | Active | - | Active | 5.68 | Yes | - | - | - | * | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | 680 µF | - | - | - | Bulk | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 250 V | 1.23693 mA | 2050 mA | - | - | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | 50 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | CP8175 | - | - | - | - | EPCOS AG | TDK Epcos | B43514E5567M007 | - | - | Infineon Technologies | - | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Obsolete | 5.84 | Yes | - | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 560 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 450 V | 1.81576 mA | 2400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 360 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501A0107M080 | B43501 | - | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.35 | Yes | - | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 100 µF | - | - | - | CARDBOARD | - | - | - | - | - | 10 mm | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 420 V | 0.52089 mA | 790 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 1990 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43474B4228M000 | B43474 | - | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.66 | Yes | - | - | - | * | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | 2200 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 350 V | 3.963723 mA | 5600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 87 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 64.3 mm | - | 80.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501A0127M062 | B43501 | - | EDAC Inc. | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.42 | Yes | - | - | - | * | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 120 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 420 V | 0.59125 mA | 940 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 1660 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 165-LBGA | NO | BINDING POST | CHASSIS MOUNT | - | - | 165-FBGA (15x17) | ALUMINUM (WET) | - | 2 | - | CY7C1515 | - | - | - | - | EPCOS AG | TDK Epcos | B43457D5158M000 | B43457 | Volatile | Infineon Technologies | - | 85 °C | -40 °C | Tray | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Obsolete | 5.47 | Yes | - | - | -40°C ~ 85°C (TA) | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | 1500 µF | - | - | - | BULK | SRAM - Synchronous, QDR II | 1.7V ~ 1.9V | - | - | - | 28.5 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 450 V | 3.61505 mA | 6100 mA | 72Mbit | - | - | - | - | - | - | - | - | - | 167 MHz | - | - | - | - | - | - | 20% | 20% | - | - | SRAM | Parallel | - | 76 mΩ | - | - | - | - | - | - | - | - | - | - | - | 2M x 36 | 64.3 mm | - | 80.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | BINDING POST | - | - | Aluminum | - | ALUMINUM (WET) | - | 2 | - | D38999/26ZF | Gold | Copper Alloy | - | - | EPCOS AG | TDK Epcos | B43584C4478M003 | - | - | Amphenol Aerospace Operations | - | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | Metal | Active | 5.64 | Yes | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Yes | Crimp | EAR99 | Plug, Male Pins | - | 32 | - | Black | Aviation, Marine, Military | - | - | 4700 µF | Threaded | - | - | Cardboard | - | - | A | Unshielded | Environment Resistant | 28.5 mm | compliant | - | - | - | Black Zinc Nickel | - | 19-32 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 350 V | 3.847891 mA | 19400 mA | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 38 mΩ | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | 64.3 mm | - | 143.2 mm | 100.0µin (2.54µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | NO | BINDING POST | CHASSIS MOUNT | - | - | 48-HWQFN (7x7) | ALUMINUM (WET) | - | 2 | - | - | - | - | - | A/D 10x8/10b/12b; D/A 2x8b | EPCOS AG | TDK Epcos | B43560A9129M003 | - | - | Renesas Electronics America Inc | 40 | 105 °C | -40 °C | Tray | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | -40°C ~ 105°C (TA) | RL78/G23 | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | STANDARD: IEC60384-4 | 12000 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 400 V | 14.2597 mA | 27800 mA | - | Internal | - | - | 32MHz | 24K x 8 | - | 1.8V ~ 5.5V | RL78 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 256KB (256K x 8) | - | CSI, I²C, LINbus, SPI, UART/USART | - | 20% | 20% | - | - | - | - | - | 15 mΩ | - | 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | SIT9501 | - | - | - | - | EPCOS AG | TDK Epcos | B41303B4339M000 | B41303 | - | SiTime | - | 85 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.75 | Yes | - | - | -40°C ~ 85°C | SiT9501 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | e3 | - | - | EAR99 | - | XO (Standard) | - | Matte Tin (Sn) | - | - | - | - | 33000 µF | - | - | - | BULK | - | 1.8V | - | - | - | - | compliant | 312.5 MHz | ±20ppm | LVPECL | - | - | - | - | Enable/Disable | MEMS | 35.5mA | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16 V | 3.04464 mA | 3100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 39 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | TMCS-40 | - | - | - | - | EPCOS AG | TDK Epcos | B43858A4225M008 | - | - | Trinamic Motion Control GmbH | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.73 | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 2.2 µF | - | - | - | AMMO PACK | - | 4.5V ~ 5.5V | Vertical | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | Pin Header | - | - | - | Shaft | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | TTL | POLARIZED | - | - | 350 V | 0.038 mA | - | - | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | 6000 mΩ | - | - | - | - | No | Optical | - | No | 10000 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 50.004 MHz | ±20ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | WIRE | Flange | - | Aluminum | - | ALUMINUM (WET) | - | 2 | - | - | Gold | Copper Alloy | - | - | EPCOS AG | TDK Epcos | B43888C9156M000 | - | - | Glenair | - | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Metal | Active | 5.72 | Yes | - | - | -65°C ~ 175°C | 806 | - | e3 | Yes | Solder | EAR99 | Plug, Male Pins | - | - | Matte Tin (Sn) | Olive Drab | - | - | - | 15 µF | Threaded | - | - | BULK | - | - | D | - | - | 5 mm | compliant | - | - | - | Olive Drab Cadmium | - | 38-21 | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 400 V | 0.195 mA | 550 mA | - | - | - | 0.24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | - | 25 mm | - | - | - |