- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Cable Opening | Data Rate | Current - Output High, Low | ESR | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Voltage Supply Source | Independent Circuits | Absolute Pull Range (APR) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | BINDING POST | - | Aluminum Alloy and Zinc Die Cast | - | - | ALUMINUM (WET) | Polychloroprene | 2 | - | CA06C | Silver | Copper Alloy | EPCOS AG | TDK Epcos | B43580C5478M003 | - | ITT Cannon, LLC | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | Yes | - | - | - | -55°C ~ 125°C | MIL-DTL-5015, CA-COM-B | - | - | - | Yes | - | Solder Cup | EAR99 | - | Plug, Male Pins | - | - | 14 | - | - | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | - | STANDARD: IEC60384-4 | 4700 µF | Reverse Bayonet Lock | 22A, 41A | BULK | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | compliant | - | - | - | Nickel | - | 28-20 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 450 V | 8.03627 mA | 15000 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 40 mΩ | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | SG73P2 | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | SG73P | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | 2 | - | - | ±100ppm/°C | - | - | 13 kOhms | - | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43858A2476M008 | B43858 | KEMET | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.73 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 47 µF | - | - | AMMO PACK | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 200 V | 0.297 mA | - | 0.2 | - | - | - | - | - | 20% | 20% | - | - | - | 800 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43760A9398M000 | - | Kamaya Inc. | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.8 | - | - | - | - | - | * | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 3900 µF | - | - | CARDBOARD | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 400 V | 3.310956 mA | 22200 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 36 mΩ | - | - | - | - | - | - | - | - | 76.9 mm | - | - | 118.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | SG-8101 | - | - | EPCOS AG | TDK Epcos | B43866A4685M000 | B43866 | EPSON | 125 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.73 | Yes | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e3 | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 6.8 µF | - | - | BULK | 1.8V ~ 3.3V | - | - | - | - | - | compliant | 1.828 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 1.1µA | 350 V | 0.0864 mA | 143 mA | 0.25 | - | - | - | - | - | 20% | 20% | - | - | - | 61200 mΩ | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514A4567M007 | - | KYOCERA AVX | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 560 µF | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | 1.5235 mA | 2600 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 230 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43888C1107M000 | - | PEI-Genesis | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Active | 5.33 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 100 µF | - | - | BULK | - | - | - | - | 7.5 mm | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 160 V | 0.495 mA | 1450 mA | 0.2 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | - | 25 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514C5337M000 | - | PEI-Genesis | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 330 µF | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 450 V | 1.25521 mA | 1800 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 610 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | NO | WIRE | THROUGH HOLE MOUNT | - | 14-TSSOP | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43858F2336M002 | - | Texas Instruments | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.73 | Yes | - | - | - | -40°C ~ 85°C | 74CBTLV | - | - | e3 | Yes | - | - | EAR99 | - | - | Bus Switch | - | - | Matte Tin (Sn) | - | - | - | - | - | 33 µF | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1 x 1:1 | - | POLARIZED | - | - | 250 V | 0.263 mA | - | 0.2 | - | - | - | - | - | 20% | 20% | - | - | - | 2000 mΩ | - | - | - | - | Single Supply | 4 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | NO | BINDING POST | CHASSIS MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | SIT9375 | - | - | EPCOS AG | TDK Epcos | B43564E2279M000 | - | SiTime | 85 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.66 | Yes | - | - | - | -40°C ~ 85°C | SiT9375 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 27000 µF | - | - | Cardboard | 2.5V | - | - | - | 31.7 mm | - | compliant | 333.33 MHz | ±50ppm | HCSL | - | - | - | Enable/Disable | MEMS | 38mA | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 200 V | 10.561588 mA | 57000 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 6 mΩ | - | - | - | - | - | - | - | - | 76.9 mm | - | 0.035 (0.90mm) | 220.7 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514M9827M080 | B43514 | Suntsu Electronics, Inc. | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | - | -10°C ~ 60°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | - | 820 µF | - | - | CARDBOARD | - | - | - | - | - | - | compliant | 27.12 MHz | ±25ppm | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 100 Ohms | - | - | POLARIZED | - | - | 400 V | 2.18288 mA | 2870 mA | - | 10pF | Fundamental | - | ±15ppm | - | 20% | 20% | - | - | - | 170 mΩ | - | - | - | - | - | - | - | - | 45 mm | - | 0.020 (0.50mm) | 50 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 0603 | - | ALUMINUM (WET) | - | 2 | - | RN73R1J | - | - | EPCOS AG | TDK Epcos | B43514K4827M000 | B43514 | KOA Speer Electronics, Inc. | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | - | EAR99 | ±25ppm/°C | - | - | 1.74 kOhms | - | Matte Tin (Sn) | Thin Film | - | - | 0.1W, 1/10W | - | 820 µF | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | 1.98844 mA | 3080 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 170 mΩ | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 35 mm | - | 0.022 (0.55mm) | 70 mm | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | 517 | - | - | EPCOS AG | TDK Epcos | B41868W5227M000 | - | CTS-Frequency Controls | 150 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Active | 5.84 | Yes | - | - | - | -40°C ~ 85°C | 517 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | e3 | Yes | - | - | EAR99 | - | - | TCXO | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD: IEC60384-4 | 220 µF | - | - | BULK | 3.3V | - | - | - | 5 mm | - | compliant | 16.384 MHz | ±2ppm | HCMOS | - | AEC-Q200 | - | Standby (Power Down) | Crystal | 10mA | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 10µA | 25 V | 0.055 mA | 426 mA | 0.14 | - | - | - | - | - | 20% | 20% | - | - | - | 804 mΩ | - | - | - | - | - | - | - | - | 10 mm | - | 0.031 (0.80mm) | 16 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43858F2226M001 | - | Glenair | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.73 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 250 V | 0.18 mA | - | 0.2 | - | - | - | - | - | 20% | 20% | - | - | - | 2500 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43858F2107M009 | - | Glenair | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.73 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 100 µF | - | - | AMMO PACK | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 250 V | 0.765 mA | - | 0.2 | - | - | - | - | - | 20% | 20% | - | - | - | 750 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | SNAP-IN | Flange | Aluminum Alloy | - | - | ALUMINUM (WET) | - | 2 | - | CIR03 | Gold | - | EPCOS AG | TDK Epcos | B43501E0277M082 | B43501 | ITT Cannon, LLC | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Metal | Active | 5.34 | Yes | - | - | 900VAC, 1250VDC | -55°C ~ 125°C | CIR | - | - | e3 | Yes | - | Crimp | EAR99 | - | Receptacle, Female Sockets | - | - | 4 | Matte Tin (Sn) | - | Olive Drab | - | - | - | 270 µF | Bayonet Lock | 23A | CARDBOARD | - | N (Normal) | - | Environment Proof | - | - | compliant | - | - | - | Olive Drab Cadmium | IEC60384-4 | 20-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 420 V | 1.03998 mA | 1710 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 740 mΩ | - | - | - | - | - | - | - | Cable Clamp | 35 mm | - | - | 30 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | NO | BINDING POST | STUD MOUNT | - | 28-TSSOP | - | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43584A4278M000 | - | Texas Instruments | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.66 | Yes | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Yes | - | - | EAR99 | - | - | Transceiver | - | - | - | - | - | - | - | - | 2700 µF | - | - | Cardboard | 3V ~ 5.5V | - | - | - | 28.5 mm | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | 2.403645 mA | 17500 mA | - | - | - | - | - | - | 20% | 20% | - | 250kbps | - | 59 mΩ | RS232 | 3/5 | Full | 500 mV | - | - | - | - | 64.3 mm | - | - | 80.7 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | NO | BINDING POST | STUD MOUNT | - | - | - | Polypropylene (PP), Metallized | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43584A9828M000 | - | Vishay Beyschlag/Draloric/BC Components | 85 °C | -25 °C | Tray | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.76 | Yes | 275V | 600V | - | -40°C ~ 85°C | MKP1847C | 1.260 L x 0.591 W (32.00mm x 15.00mm) | ±10% | - | Yes | - | PC Pins | EAR99 | - | - | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 3 µF | - | - | Cardboard | - | - | - | - | 31.7 mm | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 1.083 (27.50mm) | - | 400 V | 6.914711 mA | 33600 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 23 mΩ | - | - | - | - | - | - | - | - | 91 mm | - | 1.004 (25.50mm) | 144.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, No Lead | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | 435F | - | - | EPCOS AG | TDK Epcos | B43888C2226M000 | - | CTS-Frequency Controls | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Active | 5.46 | Yes | - | - | - | -20°C ~ 70°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | - | 22 µF | - | - | BULK | - | - | - | - | 5 mm | - | compliant | 18.432 MHz | ±50ppm | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 50 Ohms | - | - | POLARIZED | - | - | 250 V | 0.18 mA | 500 mA | 0.2 | 20pF | Fundamental | - | ±20ppm | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | - | 0.043 (1.10mm) | 20 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | Plastic | ALUMINUM (WET) | - | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43564A4568M003 | - | Akro-Mils | 85 °C | -25 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.76 | Yes | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | Red | - | - | - | 5600 µF | - | - | Cardboard | - | - | - | - | 31.7 mm | 10-7/8 | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | 4.465159 mA | 28000 mA | - | - | - | - | - | - | 20% | 20% | - | - | - | 33 mΩ | - | - | - | - | - | - | - | - | 76.9 mm | 5 | - | 105.7 mm | 11 | - | - | - |