- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Voltage | Lead Style | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2012X5R0J226K125AB TDK Corporation | 4000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | 5.499807mg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 22μF | 6.3V | - | 1.25mm | - | 2012 | 0805 | - | - | - | - | X5R | Yes | - | - | - | - | Low ESL | - | 1.25mm | - | - | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X6S1C226M160AC TDK Corporation | 8650000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | 16.187578mg | - | -55°C~105°C | Cut Tape (CT) | 2010 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | - | - | - | - | General Purpose | 8532.24.00.20 | 22μF | 16V | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | X6S | Yes | - | - | - | - | Low ESL | - | 1.6mm | - | 3.2mm | - | 0.071 1.80mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CD11ZU2GA332MYNKA TDK Corporation | 60000 | - | Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | - | - | - | - | 440VAC | -25°C~125°C | Bulk | 2001 | CD | 0.472Dia 12.00mm | ±20% | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Z5U | - | - | - | Ceramic | Safety | - | 3300pF | - | - | - | 400V | - | - | 10.0076mm | - | - | 0.394 10.00mm | - | - | 600 μm | - | Formed Leads - Kinked | Straight | High Voltage | 12mm | - | 0.630 16.00mm | - | - | - | 7mm | - | - | RoHS Compliant | Lead Free | X1, Y1 | ||
![]() CKG32KX7R1H105M335AH TDK Corporation | 215 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | Nonstandard SMD | J BEND | 2 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MEGACAP, CKG | 0.142Lx0.102W 3.60mmx2.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | SMPS Filtering, Bypass, Decoupling | - | 1μF | 50V | TR, 7 Inch | 2.6mm | - | 3225 | 1210 | - | - | - | - | X7R | Yes | - | - | - | - | Low ESL | - | 3.35mm | - | 3.6mm | - | 0.136 3.45mm | 3.4544mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1005X5R1A105K050BB TDK Corporation | 341105 |
| Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | 652.039032μg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 1μF | 10V | - | 500μm | - | 1005 | 0402 | - | - | - | - | X5R | Yes | - | 10V | - | - | Low ESL | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C1608X6S1A106M080AC TDK Corporation | 889035 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | 2.012816mg | - | -55°C~105°C | Tape & Reel (TR) | 2011 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | - | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 10V | - | 800μm | - | 1608 | 0603 | - | - | - | - | X6S | Yes | - | - | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C5750X7S2A106K230KB TDK Corporation | 5500 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | WRAPAROUND | - | - | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 100V | - | - | - | 5750 | 2220 | - | - | - | - | X7S | Yes | - | - | - | - | - | - | 2.3mm | - | 5.7mm | 5mm | 0.098 2.50mm | 2.4892mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005C0G1H181J050BA TDK Corporation | 8628 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 180pF | 50V | - | 500μm | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | - | Low ESL | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X5R1C336M160AB TDK Corporation | 220000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | 16.187578mg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 33μF | 16V | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | X5R | Yes | - | - | - | - | Low ESL | - | 1.6mm | - | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA4J3X7R1C475K125AB TDK Corporation | 9000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 5.499807mg | 16V | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | Automotive | - | 4.7μF | 16V | - | 1.25mm | - | 2012 | 0805 | - | - | X7R | - | - | - | - | - | - | - | - | - | 1.25mm | - | 2mm | 1.2446mm | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA4J3X7R2E103K125AE TDK Corporation | 4047 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 10000pF | 250V | TR, 7 Inch | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | Soft Termination | - | 1.25mm | - | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C3216X7R2A105M160AA TDK Corporation | 2000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Ceramic | General Purpose | - | 1μF | 100V | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | 1.2954mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005C0G1H470J050BA TDK Corporation | 950386 |
| Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 47pF | 50V | - | 500μm | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | 50V | - | - | Low ESL | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA4J2C0G1H223J125AA TDK Corporation | 4439 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 0.022μF | 50V | TR, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | 1.25mm | - | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA2B2X7R1C224K050BA TDK Corporation | 40017 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 0.22μF | 16V | TR, 7 INCH | - | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C3216X7S2A225K160AB TDK Corporation | 69500 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 2 | - | 16.187578mg | 100V | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7S | - | 125°C | -55°C | Ceramic | General Purpose | - | 2.2μF | 100V | - | 1.6mm | - | 3216 | 1206 | - | - | X7S | - | - | - | - | 100V | - | - | - | - | 1.6mm | - | 3.2mm | 1.6002mm | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3225X7R1E475K200AA TDK Corporation | 47746 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 4.7μF | 25V | - | 2.5mm | - | 3225 | 1210 | - | - | - | - | X7R | Yes | - | 25V | - | - | Low ESL | - | 2mm | - | - | - | 0.087 2.20mm | 2.2098mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H471J080AA TDK Corporation | 476937 |
| Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 470pF | 50V | - | 800μm | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | 50V | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H272J080AA TDK Corporation | 13 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 2700pF | 50V | - | 800μm | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E3X7R1E334K080AB TDK Corporation | 160000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 0.33μF | 25V | TR, 7 INCH | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |