- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Voltage | Lead Style | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGA4J3X7R1H225K125AE TDK Corporation | 14000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 5.499807mg | -55°C~125°C | Tape & Reel (TR) | 2015 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, Boardflex Sensitive | - | 2.2μF | 50V | TR, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | Soft Termination | 1.25mm | 2mm | - | 0.059 1.50mm | 1.4986mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CKG45NX5R1H106M500JH TDK Corporation | 1000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 L-Lead | J BEND | 2 | - | - | -55°C~85°C | Tape & Reel (TR) | 2011 | MEGACAP, CKG | 0.197Lx0.138W 5.00mmx3.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | SMPS Filtering, Bypass, Decoupling | - | 10μF | 50V | TR, 13 Inch | 3.5mm | 4532 | 1812 | - | - | X5R | Yes | - | J-Lead | Low ESL (Stacked) | 5mm | - | - | 0.217 5.50mm | 5.5118mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H122J080AA TDK Corporation | 27246 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 1200pF | 50V | - | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA2B2C0G1H2R2C050BA TDK Corporation | 947414 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | 8532.24.00.20 | 2.2pF | 50V | TR, 7 INCH | 500μm | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603X5R1E102K030BA TDK Corporation | 14917 | - | Datasheet | 28 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | 2 | Ceramic | 170.097139μg | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 1000pF | 25V | - | 300μm | 0603 | 0201 | - | - | X5R | Yes | - | - | Low ESL | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C5750X5R1E226M250KA TDK Corporation | 21850 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | WRAPAROUND | - | Ceramic | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 22μF | 25V | - | - | 5750 | 2220 | - | - | X5R | Yes | - | - | Low ESL | 2.5mm | 5.7mm | - | 0.110 2.80mm | 2.794mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H100C080AA TDK Corporation | 6830 | - | Datasheet | 20 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 10pF | 50V | - | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2012C0G1H122J060AA TDK Corporation | 690000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | 5.499807mg | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | 8532.24.00.20 | 1200pF | 50V | - | 1.25mm | 2012 | 0805 | - | C0G | C0G | Yes | 50V | - | Low ESL | 600μm | 2mm | - | 0.030 0.75mm | 711.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X7R2A224K115AA TDK Corporation | 7339 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 16.187578mg | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Ceramic | General Purpose | - | 0.22μF | 100V | - | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | 100V | - | - | 1.15mm | - | - | 0.051 1.30mm | 1.2954mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X7T2W104K160AE TDK Corporation | 666666 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | 16.187578mg | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7T | - | Ceramic | Boardflex Sensitive | - | 0.1μF | 450V | - | 1.6mm | 3216 | 1206 | - | - | X7T | Yes | - | - | Soft Termination | 1.6mm | 3.2mm | - | 0.063 1.60mm | 1.6002mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3225X7T2W224K200AE TDK Corporation | 8000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7T | - | Ceramic | Boardflex Sensitive | - | 0.22μF | 450V | - | 2.5mm | 3225 | 1210 | - | - | X7T | Yes | - | - | Soft Termination | 2mm | - | - | 0.098 2.50mm | 2.4892mm | - | - | ROHS3 Compliant | - | - | ||
![]() C3225X7R1C156M250AB TDK Corporation | 37060 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | 15.989131mg | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 15μF | 16V | - | 2.5mm | 3225 | 1210 | - | - | X7R | Yes | 16V | - | Low ESL | 2.5mm | - | - | 0.110 2.80mm | 2.794mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA2B3X7R1H333K050BB TDK Corporation | 70000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | 8532.24.00.20 | 0.033μF | 50V | TR, 7 INCH | 500μm | 1005 | 0402 | - | - | X7R | Yes | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1608C0G1H060C080AA TDK Corporation | 4782000 | - | Datasheet | 16 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | 8532.24.00.20 | 6pF | 50V | - | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C3216JB1E336M160AC TDK Corporation | 98060 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | -25°C~85°C | Tape & Reel (TR) | 2010 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | JB | - | - | General Purpose | 8532.24.00.20 | 33μF | 25V | - | - | 3216 | 1206 | - | - | JB | Yes | - | - | Low ESL | 1.6mm | 3.2mm | - | 0.069 1.75mm | 1.7526mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G2E101J080AA TDK Corporation | 1021 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 100pF | 250V | - | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608X7R1E334K080AC TDK Corporation | 4000 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | 8532.24.00.20 | 0.33μF | 25V | - | 800μm | 1608 | 0603 | - | - | X7R | Yes | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C4532X7R1C226M230KB TDK Corporation | 118 | - | Datasheet | 28 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | 2 | Ceramic | 26.988746mg | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 22μF | 16V | - | 3.2mm | 4532 | 1812 | - | - | X7R | Yes | - | - | - | 2.3mm | 4.5mm | - | 0.098 2.50mm | 2.4892mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3225X8R1E475K250AB TDK Corporation | 8650000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | -55°C~150°C | Tape & Reel (TR) | 2012 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8R | - | - | General Purpose | - | 4.7μF | 25V | - | - | 3225 | 1210 | - | - | X8R | Yes | - | - | High Temperature | 2.5mm | 3.2mm | - | 0.110 2.80mm | 2.794mm | - | - | ROHS3 Compliant | - | - | ||
![]() CKG57KX7T2E225M335JH TDK Corporation | 10 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Nonstandard SMD | J BEND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7T | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | SMPS Filtering, Bypass, Decoupling | 8532.24.00.20 | 2.2μF | 250V | TR, 13 Inch | 5mm | 5750 | 2220 | - | - | X7T | Yes | - | L-Lead | Low ESL | 3.35mm | 6mm | - | 0.138 3.50mm | 3.5052mm | - | No SVHC | ROHS3 Compliant | - | - |