- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C4532X7R1H685M250KB TDK Corporation | 889000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Ceramic | 26.988746mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 6.8μF | 50V | - | 3.2mm | 4532 | 1812 | - | - | X7R | Yes | - | - | - | - | - | 2.5mm | 4.5mm | - | 0.110 2.80mm | 2.794mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X7R1H225K160AB TDK Corporation | 323582 |
| Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 2.2μF | 50V | - | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | - | - | - | Low ESL | 1.6mm | - | - | 0.075 1.90mm | 1.905mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGB2A1X5R1C474K033BC TDK Corporation | 30000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2012 | CGB | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | Ceramic | General Purpose | 8532.24.00.20 | 0.47μF | 16V | TR, 7 INCH | - | 1005 | 0402 | - | - | X5R | Yes | - | - | - | - | Low Profile | 330μm | 1mm | 0.5mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA9P3X7T2E225K250KA TDK Corporation | 12800 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | - | - | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CGA | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7T | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 2.2μF | 250V | TR, 7 Inch | 5mm | 5750 | 2220 | - | - | X7T | Yes | - | - | - | - | - | 2.5mm | 5.7mm | - | 0.110 2.80mm | 2.4892mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1608X7R2A223K080AA TDK Corporation | 4000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Ceramic | General Purpose | - | 0.022μF | 100V | - | 800μm | 1608 | 0603 | - | - | X7R | Yes | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA5L3X7S2A335K160AB TDK Corporation | 8500 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 3.3μF | 100V | TR, 7 INCH | - | 3216 | 1206 | - | - | X7S | Yes | - | - | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C3216C0G1H333J085AA TDK Corporation | 247760 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 0.033μF | 50V | - | 1.6mm | 3216 | 1206 | - | C0G | C0G | Yes | - | - | 50V | - | Low ESL | 850μm | 3.2mm | - | 0.037 0.95mm | 939.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X8R1H474K160AA TDK Corporation | 88000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | 16.187578mg | - | -55°C~150°C | Tape & Reel (TR) | 2011 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8R | - | - | - | Ceramic | General Purpose | - | 0.47μF | 50V | - | 1.6mm | 3216 | 1206 | - | - | X8R | Yes | - | - | - | - | High Temperature | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | - | - | ROHS3 Compliant | - | - | ||
![]() C3225X5R1C106K200AA TDK Corporation | 88168 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | 15.989131mg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 10μF | 16V | - | 2.5mm | 3225 | 1210 | - | - | X5R | Yes | 10GOhm | - | 16V | 7.5 % | Low ESL | 2mm | - | - | 0.087 2.20mm | 2.2098mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E2X7R1H104K080AE TDK Corporation | 20000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | 50V | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | - | Automotive, Boardflex Sensitive | - | 0.1μF | 50V | - | - | 1608 | 0603 | - | X7R | - | - | - | - | - | - | Soft Termination | 800μm | 1.6002mm | 800μm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA4J3X5R1H475K125AB TDK Corporation | 1657 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 5.499807mg | 50V | -55°C~85°C | Tape & Reel (TR) | 2001 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | Ceramic | Automotive | - | 4.7μF | 50V | - | 1.25mm | 2012 | 0805 | - | X5R | - | - | - | - | 50V | - | - | 1.25mm | 2mm | 1.2446mm | 0.057 1.45mm | 1.2446mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA5L1X7R1V106M160AE TDK Corporation | 3101 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | CERAMIC | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2014 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 10μF | 35V | TR, 7 Inch | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | - | - | - | - | - | Soft Termination | 1.6mm | 3.2mm | - | 0.075 1.90mm | 1.905mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C3216X5R1C106M160AA TDK Corporation | 224664 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | 16.187578mg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 10μF | 16V | - | 1.6mm | 3216 | 1206 | - | - | X5R | Yes | - | - | 16V | - | Low ESL | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603X5R1E104K030BB TDK Corporation | 30 | - | Datasheet | 28 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | Ceramic | 170.097139μg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 0.1μF | 25V | - | 300μm | 0603 | 0201 | - | - | X5R | Yes | - | - | - | - | Low ESL | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA5L3X7S2A225K160AE TDK Corporation | 8575 | - | Datasheet | 20 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | CERAMIC | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2008 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 2.2μF | - | TR, 7 Inch | - | - | - | CERAMIC CAPACITOR | - | X7S | Yes | - | 100V | - | - | Soft Termination | 1.6mm | 3.2mm | 1.6mm | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C2012X8R1H104K125AA TDK Corporation | 46039 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | -55°C~150°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8R | - | - | - | Ceramic | General Purpose | 8532.24.00.20 | 0.1μF | 50V | - | 1.25mm | 2012 | 0805 | - | - | X8R | Yes | - | - | - | - | High Temperature | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X5R0J225M050BC TDK Corporation | 724326 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | 652.039032μg | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | Ceramic | General Purpose | - | 2.2μF | 6.3V | - | 500μm | 1005 | 0402 | - | X5R | - | - | - | - | - | - | Low ESL | 500μm | 1mm | 508μm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X7R1V225K125AE TDK Corporation | 2402 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Ceramic | Boardflex Sensitive | - | 2.2μF | 35V | - | 1.25mm | 2012 | 0805 | - | - | X7R | Yes | - | - | - | - | Soft Termination | 1.25mm | 2mm | - | 0.049 1.25mm | 1.2446mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C0G1H2R2C030BA TDK Corporation | 16418322 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | Ceramic | 170.097139μg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.024Lx0.012W 0.60mmx0.30mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 2.2pF | 50V | - | 300μm | 0603 | 0201 | - | C0G | C0G | Yes | - | - | - | - | Low ESL | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G2A221J080AA TDK Corporation | 3790 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 220pF | 100V | - | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - |