- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Lead/Base Style | Features | Diameter | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGA5L3X8R1H105K160AB TDK Corporation | 794534 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | CERAMIC | 16.187578mg | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 1μF | 50V | TR, 7 Inch | - | - | - | 3216 | 1206 | - | CERAMIC CAPACITOR | - | - | X8R | Yes | - | - | - | - | - | High Temperature | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA4J3X7S2A105M125AE TDK Corporation | 13000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 1μF | 100V | TR, 7 Inch | 1.25mm | - | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | - | X7S | Yes | - | - | - | - | - | Soft Termination | - | 1.25mm | 2mm | - | 0.049 1.25mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA6M2X7R1E475M200AD TDK Corporation | 8650000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC, Epoxy | 1210 (3225 Metric) | WRAPAROUND | - | - | CERAMIC | 15.989131mg | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Silver/Palladium/Copper (Ag/Pd/Cu) | - | - | - | Automotive | - | 4.7μF | 25V | - | - | - | - | 3225 | 1210 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | Epoxy Mountable | - | 2mm | - | - | 0.079 2.00mm | 2.0066mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1608X7R1A225K080AE TDK Corporation | 11037 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | - | Boardflex Sensitive | 8532.24.0020 | 2.2μF | - | - | - | - | - | 1608 | 0603 | - | - | - | - | X7R | Yes | 10V | - | - | - | - | Soft Termination | - | - | - | - | 0.035 0.90mm | 939.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1608NP01H101J080AA TDK Corporation | 846274 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~150°C | Tape & Reel (TR) | 2012 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 100pF | 50V | - | - | - | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | High Temperature | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA2B2C0G1H470J050BA TDK Corporation | 900100 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 47pF | 50V | TR, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C4520X7R3D471K130KA TDK Corporation | 1734 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | WRAPAROUND | - | - | - | 26.988746mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.177Lx0.079W 4.50mmx2.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Ceramic | General Purpose | 8532.24.00.20 | 470pF | 2kV | - | 2mm | - | - | 4520 | 1808 | - | - | - | - | X7R | Yes | - | - | 2kV | - | - | High Voltage | - | 1.3mm | 4.5mm | - | 0.059 1.50mm | 1.4986mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA6M1X8R1E685K200AD TDK Corporation | 19 | - | Datasheet | 20 Weeks | - | - | Surface Mount, MLCC, Epoxy | 1210 (3225 Metric) | - | - | - | CERAMIC | - | 25V | -55°C~150°C | Tape & Reel (TR) | 2014 | CGA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | X8R | - | - | - | - | Automotive | - | 6.8μF | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | Epoxy Mountable, High Temperature | - | - | - | - | 0.087 2.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA2B2X7R1H332K050BA TDK Corporation | 14265 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 3300pF | 50V | TR, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA6P1X8R1E106K250AE TDK Corporation | 479 | - | Datasheet | 20 Weeks | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | Ceramic | - | - | 25V | -55°C~150°C | Tape & Reel (TR) | 2015 | CGA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X8R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Temperature | - | 2.8mm | - | - | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA9N3X7S2A106M230KE TDK Corporation | 68000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | WRAPAROUND | - | - | CERAMIC | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 10μF | 100V | TR, 7 Inch | 5mm | - | - | 5750 | 2220 | - | CERAMIC CAPACITOR | - | - | X7S | Yes | - | - | - | - | - | Soft Termination | - | 2.3mm | 5.7mm | - | 0.091 2.30mm | 2.3114mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA2B2NP01H220J050BA TDK Corporation | 720441 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 22pF | 50V | TR, 7 Inch | - | - | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | - | - | - | - | High Temperature | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA3E2C0G1H822J080AA TDK Corporation | 4000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 8200pF | 50V | TR, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1608X8R1H223K080AA TDK Corporation | 2361 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | 2.012816mg | - | -55°C~150°C | Tape & Reel (TR) | 2011 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8R | - | - | - | Ceramic | General Purpose | - | 0.022μF | 50V | - | 800μm | - | - | 1608 | 0603 | - | - | - | - | X8R | Yes | - | - | - | - | - | High Temperature | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C3216C0G2A103J115AA TDK Corporation | 29089 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 10000pF | 100V | - | 1.6mm | - | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | 100V | - | - | - | - | 1.15mm | - | - | 0.049 1.25mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E2X7R1H333K080AA TDK Corporation | 18029 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | 50V | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | Automotive | - | 0.033μF | 50V | - | 800μm | - | - | 1608 | 0603 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | 800μm | 1.6mm | 787.4μm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1005X7R1V103K050BB TDK Corporation | 900000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | 8532.24.00.20 | 10000pF | 35V | - | 500μm | - | - | 1005 | 0402 | - | - | - | - | X7R | Yes | - | - | - | - | - | Low ESL | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CS65ZU2GA102MYNKA TDK Corporation | 8 | - | Datasheet | 6 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | 300VAC | -25°C~125°C | Bulk | 2001 | CS | 0.276Dia 7.00mm | ±20% | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Z5U | - | - | - | Ceramic | Safety | - | 1000pF | - | - | - | unknown | 400V | - | - | 7.493mm | - | - | 0.295 7.50mm | - | - | - | 600 μm | - | Formed Leads - Kinked | Straight | High Voltage | 7mm | - | - | - | - | 5.0038mm | - | - | RoHS Compliant | Lead Free | X1, Y2 | ||
![]() C1005X7S0J474K050BB TDK Corporation | 950 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | Ceramic | 652.039032μg | - | -55°C~125°C | Cut Tape (CT) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | - | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 6.3V | - | 500μm | - | - | 1005 | 0402 | - | - | - | - | X7S | Yes | - | - | - | - | - | Low ESL | - | - | 1mm | 0.5mm | 0.022 0.55mm | 500μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA6P3X7R1H475K250AB TDK Corporation | 8133 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | 15.989131mg | 50V | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | Automotive | - | 4.7μF | 50V | - | 2.5mm | - | - | 3225 | 1210 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | 2.5mm | 3.2mm | 2.5mm | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |