- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2012X5R1E225K125AC TDK Corporation | 880 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | 5.499807mg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 2.2μF | 25V | - | - | 1.25mm | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 1.25mm | - | - | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA5L1X7R1E475K160AC TDK Corporation | 849410 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | Automotive | - | 4.7μF | 25V | - | - | 1.6mm | 3216 | 1206 | - | X7R | - | - | - | - | - | - | - | - | - | 1.6mm | - | 3.2mm | 1.6002mm | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1608C0G1H820J080AA TDK Corporation | 860015 |
| Datasheet | 16 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 82pF | 50V | - | - | 800μm | 1608 | 0603 | - | C0G | - | C0G | Yes | - | - | - | - | - | Low ESL | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGB3B1X5R1A475M055AC TDK Corporation | 38 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | CERAMIC | 2.012816mg | - | -55°C~85°C | Tape & Reel (TR) | 2012 | CGB | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 10V | TR, 7 Inch | - | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | - | X5R | Yes | - | - | - | - | - | Low Profile | 550μm | - | 1.6mm | 0.8mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CKG57KX7R1E226M335JJ TDK Corporation | 346 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Nonstandard SMD | - | J BEND | - | CERAMIC | - | 25V | -55°C~125°C | Cut Tape (CT) | 2012 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, SMPS Filtering, Bypass, Decoupling | 8532.24.00.20 | 22μF | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 25V | 2220 | - | L-Lead | - | Low ESL | - | - | - | - | 0.138 3.50mm | 3.5052mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C2012X7R1E225K125AB TDK Corporation | 2000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 2.2μF | 25V | - | - | 1.25mm | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | Low ESL | 1.25mm | - | - | - | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H221J080AA TDK Corporation | 859752 |
| Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 220pF | 50V | - | - | 800μm | 1608 | 0603 | - | C0G | - | C0G | Yes | - | - | 50V | - | - | Low ESL | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGB3C1X5R0J106M065AC TDK Corporation | 4000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | CERAMIC | - | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2012 | CGB | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10μF | - | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | Low Profile | - | - | - | - | 0.026 0.65mm | 660.4μm | - | - | ROHS3 Compliant | - | - | ||
![]() CKG57NX7R2A225M500JH TDK Corporation | 37 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | J BEND | 2 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | SMPS Filtering, Bypass, Decoupling | - | 2.2μF | 100V | TR, 13 Inch | - | 5mm | 6050 | 2420 | - | - | - | X7R | Yes | - | - | 100V | J-Lead | L-Lead | Low ESL (Stacked) | 5mm | - | 6mm | - | 0.217 5.50mm | 5.5118mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1608C0G1H681J080AA TDK Corporation | 699907 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 680pF | 50V | - | - | 800μm | 1608 | 0603 | - | C0G | - | C0G | Yes | - | - | - | - | - | Low ESL | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA2B2C0G1H471J050BA TDK Corporation | 30000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 470pF | 50V | TR, 7 INCH | - | 500μm | 1005 | 0402 | - | C0G | - | C0G | Yes | - | - | - | - | - | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C3216X7R1H475K160AC TDK Corporation | 422345 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Ceramic | 16.187578mg | 50V | -55°C~125°C | Cut Tape (CT) | 2010 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | General Purpose | - | 4.7μF | 50V | - | - | 1.6mm | 3216 | 1206 | - | X7R | - | - | - | - | - | - | - | - | Low ESL | - | - | 3.2mm | 1.6002mm | 0.071 1.80mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C0G1H330J030BA TDK Corporation | 3890 | - | Datasheet | 20 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | 2 | Ceramic | 170.097139μg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 33pF | 50V | - | - | 300μm | 0603 | 0201 | - | C0G | - | C0G | Yes | - | - | 50V | - | - | Low ESL | 300μm | - | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C5750C0G2J104J280KC TDK Corporation | 98070 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | - | - | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 0.1μF | 630V | - | - | - | 5750 | 2220 | - | C0G | - | C0G | Yes | - | - | - | - | - | - | 2.8mm | - | 5.7mm | 5mm | 0.122 3.10mm | 3.0988mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C3225X7R1E685K250AB TDK Corporation | 15000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 6.8μF | 25V | - | - | 2.5mm | 3225 | 1210 | - | - | - | X7R | Yes | - | - | 25V | - | - | Low ESL | 2.5mm | - | - | - | 0.110 2.80mm | 2.794mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C1608X5R1V475M080AC TDK Corporation | 72116 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | 2.012816mg | - | -55°C~85°C | Tape & Reel (TR) | 2011 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 35V | - | - | 800μm | 1608 | 0603 | - | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 800μm | - | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CKG57NX7T2W225M500JH TDK Corporation | 15300 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | J BEND | - | - | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7T | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | SMPS Filtering, Bypass, Decoupling | 8532.24.00.20 | 2.2μF | 450V | TR, 13 Inch | - | 5mm | 5750 | 2220 | - | - | - | X7T | Yes | - | - | - | J-Lead | L-Lead | Low ESL (Stacked) | 5mm | - | 6mm | - | 0.217 5.50mm | 5.5118mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CKG57NX7R1C336M500JH TDK Corporation | 22000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | J BEND | 2 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | SMPS Filtering, Bypass, Decoupling | - | 33μF | 16V | TR, 13 Inch | - | 5mm | 5750 | 2220 | - | - | - | X7R | Yes | - | - | 16V | J-Lead | L-Lead | Low ESL (Stacked) | 5mm | - | 6mm | - | 0.217 5.50mm | 5.5118mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FK28C0G1H150JN006 TDK Corporation | 6000 | - | Datasheet | - | - | - | Through Hole | Radial | NO | WIRE | - | CERAMIC | - | 50V | -55°C~125°C | Tape & Box (TB) | - | FK | 0.157Lx0.098W 4.00mmx2.50mm | ±5% | e2 | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin/Copper (Sn/Cu) | - | - | - | General Purpose | 8532.23.00.60 | 15pF | - | AMMO PACK | 5mm | - | - | - | CERAMIC CAPACITOR | - | 0.197 5.00mm | C0G | No | 50V | 1610 | - | Formed Leads - Kinked | - | - | - | 0.217 5.50mm | 4mm | 2.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C5750C0G2J683K230KC TDK Corporation | 463 | - | Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 0.068μF | 630V | - | - | - | 5750 | 2220 | - | C0G | - | C0G | Yes | - | - | - | - | - | - | 2.3mm | - | 5.7mm | 5mm | 0.098 2.50mm | 2.4892mm | - | - | ROHS3 Compliant | Lead Free | - |