- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Memory Types | Number of I/Os | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Frequency | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Interface | Memory Size | Oscillator Type | Peripherals | Core Architecture | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGJ2B2C0G1H560J050BA TDK Corporation | 704365 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGJ | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 56pF | 50V | TR, 7 Inch | - | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.020 0.50mm | 508μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGJ3E2X7R1C683K080AA TDK Corporation | 11266 | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGJ | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 0.068μF | 16V | TR, 7 Inch | 800μm | - | 1608 | 0603 | - | - | X7R | Yes | - | - | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1608X8R1H333M080AA TDK Corporation | 5058 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2012 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | X8R | - | - | - | - | General Purpose | - | 0.033μF | - | - | - | - | 1608 | 0603 | - | - | X8R | Yes | 50V | - | - | - | - | - | High Temperature | 0.8mm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() C1608X6S1V474M080AB TDK Corporation | 4192 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | 2.012816mg | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | - | - | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 35V | - | 800μm | - | 1608 | 0603 | - | - | X6S | Yes | - | - | - | - | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGB3B3X6S0J225M055AB TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2012 | CGB | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X6S | - | - | - | - | General Purpose | 8532.24.00.20 | 2.2μF | - | TR, 7 Inch | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X6S | Yes | 6.3V | - | - | - | - | - | Low Profile | 0.55mm | 1.6mm | 0.8mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | - | ||
![]() CGJ2B2X7R1C333K050BA TDK Corporation | 23840 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGJ | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 0.033μF | 16V | TR, 7 Inch | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | - | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGJ2B2X7R1E223K050BA TDK Corporation | 185 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGJ | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 0.022μF | 25V | TR, 7 Inch | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | - | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGJ3E2X7R1E683K080AA TDK Corporation | 1144 | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | 2.012816mg | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGJ | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 0.068μF | 25V | TR, 7 Inch | 800μm | - | 1608 | 0603 | - | - | X7R | Yes | - | - | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGJ5H4C0G2H182J115AA TDK Corporation | 500000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | 16.187578mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGJ | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 1800pF | 500V | - | - | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | 1.15mm | - | - | 0.051 1.30mm | 1.2954mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA2B2X8R1H102K050BE TDK Corporation | 27 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2015 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X8R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 1000pF | - | TR, 7 INCH | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X8R | Yes | 50V | - | - | - | - | - | Soft Termination | 0.5mm | 1mm | 0.5mm | 0.024 0.60mm | 609.6μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1608X7R1V684M080AC TDK Corporation | 1782 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | 8532.24.00.20 | 0.68μF | 35V | - | - | - | 1608 | 0603 | - | - | X7R | Yes | - | - | - | - | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C2012JB1A156M125AB TDK Corporation | 21850 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | JB | - | - | - | - | General Purpose | 8532.24.00.20 | 15μF | 10V | - | - | - | 2012 | 0805 | - | - | JB | Yes | - | - | - | - | - | - | Low ESL | 1.25mm | 2mm | 1.25mm | 0.057 1.45mm | 1.4478mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CEU4J2X7R2A222K125AE TDK Corporation | 1121 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | 112 | - | 5.499807mg | FLASH | 90 | 100V | -55°C~125°C | Tape & Reel (TR) | 2012 | CEU | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 85°C | -55°C | - | Automotive, Boardflex Sensitive | - | 2200pF | 100V | - | - | 48MHz | 2012 | 0805 | - | X7R | - | - | - | EBI/EMI, I2C, IrDA, SPI, UART, USART | 1MB | Internal | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | ARM | Soft Termination | - | 2mm | 1.2mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGJ4F3C0G2D152J085AA TDK Corporation | 1772 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGJ | 0.080Lx0.050W 2.03mmx1.27mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 1500pF | 630V | - | - | - | 2012 | 0805 | - | C0G | C0G | Yes | 200V | - | - | - | - | - | - | 850μm | - | - | 0.037 0.95mm | 939.8μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C2012NP01H562J060AA TDK Corporation | 797 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 5600pF | 50V | - | - | - | 2012 | 0805 | - | C0G | C0G | Yes | - | - | - | - | - | - | High Temperature | 600μm | 2mm | 1.25mm | 0.030 0.75mm | 762μm | - | ROHS3 Compliant | - | - | ||
![]() CGJ2B2X7R1E682K050BA TDK Corporation | 26 | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGJ | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 6800pF | 25V | TR, 7 Inch | - | - | 1005 | 0402 | - | - | X7R | Yes | - | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGJ2B2C0G1H100D050BA TDK Corporation | 9406 | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGJ | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 10pF | 50V | TR, 7 Inch | - | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.020 0.50mm | 508μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C3216C0G2J101K060AA TDK Corporation | 4319 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | 16.187578mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 100pF | 630V | - | - | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | 600μm | 3.2mm | 1.6mm | 0.030 0.75mm | 762μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C3216C0G2A103K115AA TDK Corporation | 4253 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 10000pF | - | - | - | - | 3216 | 1206 | - | - | C0G | Yes | 100V | - | - | - | - | - | - | 1.15mm | 3.2mm | 1.6mm | 0.051 1.30mm | 1.2954mm | - | ROHS3 Compliant | - | - | ||
![]() C2012C0G1H392K060AA TDK Corporation | 2257 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | 5.499807mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 3900pF | 50V | - | - | - | 2012 | 0805 | - | C0G | C0G | Yes | - | - | - | - | - | - | Low ESL | 600μm | 2mm | 1.25mm | 0.030 0.75mm | 762μm | - | ROHS3 Compliant | Lead Free | - |