- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Lead/Base Style | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKG57NX7R2J474M500JH TDK Corporation | 88168 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | J BEND | 2 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | SMPS Filtering, Bypass, Decoupling | - | 0.47μF | 630V | TR, 13 Inch | 5mm | 5750 | 2220 | - | - | X7R | Yes | - | - | 630V | J-Lead | L-Lead | Low ESL (Stacked) | 5mm | 6mm | - | 0.217 5.50mm | 5.5118mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGJ6M3X7T2D334K200AA TDK Corporation | 200000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGJ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7T | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 0.33μF | 200V | - | 2.5mm | 3225 | 1210 | - | - | X7T | Yes | - | - | - | - | - | - | 2mm | - | - | 0.079 2.00mm | 2.0066mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CKG32KX7S1H685K335AH TDK Corporation | 2110 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount, MLCC | Nonstandard SMD | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | MEGACAP, CKG | 0.142Lx0.102W 3.60mmx2.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | SMPS Filtering, Bypass, Decoupling | - | 6.8μF | 50V | TR, 7 Inch | - | - | - | CERAMIC CAPACITOR | X7R | X7S | Yes | - | 1410 | - | - | - | Low ESL | 3.35mm | 3.6mm | 2.6mm | 0.136 3.45mm | 3.4544mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CKG57KX7R1E106M335JH TDK Corporation | 46 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Nonstandard SMD | J BEND | 2 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | SMPS Filtering, Bypass, Decoupling | - | 10μF | 25V | TR, 13 Inch | 5mm | 5750 | 2220 | - | - | X7R | Yes | - | - | - | L-Lead | - | Low ESL | 3.35mm | 6mm | - | 0.138 3.50mm | 3.5052mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1608X5R0J225K080AB TDK Corporation | 859660 |
| Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | Ceramic | 2.012816mg | - | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | Ceramic | General Purpose | - | 2.2μF | 6.3V | - | 800μm | 1608 | 0603 | - | X5R | - | - | - | - | 6.3V | - | - | Low ESL | 800μm | 1.6mm | 500μm | 0.035 0.90mm | 939.8μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CKG57KX7S2A106M335JJ TDK Corporation | 1610 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Nonstandard SMD | J BEND | - | CERAMIC | - | - | 100V | -55°C~125°C | Cut Tape (CT) | 2012 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, SMPS Filtering, Bypass, Decoupling | 8532.24.00.20 | 10μF | - | - | - | - | - | CERAMIC CAPACITOR | - | X7S | Yes | 100V | 2220 | - | L-Lead | - | Low ESL | - | - | - | 0.138 3.50mm | 3.5052mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1608C0G1H472K080AA TDK Corporation | 20000 | - | Datasheet | 20 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 4700pF | 50V | - | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X5R1H105M125AB TDK Corporation | 8013 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | 5.499807mg | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 1μF | 50V | - | 1.25mm | 2012 | 0805 | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 1.25mm | - | - | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X6S1H104M050BB TDK Corporation | 4782000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X6S | - | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 50V | - | 500μm | 1005 | 0402 | - | - | X6S | Yes | - | - | - | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA6N3X7S1H475M230AE TDK Corporation | 29 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | CERAMIC | 15.989131mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 4.7μF | 50V | TR, 7 Inch | 2.5mm | 3225 | 1210 | CERAMIC CAPACITOR | - | X7S | Yes | - | - | - | - | - | Soft Termination | 2.3mm | 3.2mm | - | 0.091 2.30mm | 2.3114mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA6N3X7R2A225M230AE TDK Corporation | 28000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | CERAMIC | 15.989131mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 2.2μF | 100V | TR, 7 Inch | 2.5mm | 3225 | 1210 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | Soft Termination | 2.3mm | 3.2mm | - | 0.091 2.30mm | 2.3114mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA8R4C0G2W683J320KA TDK Corporation | 696 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 0.068μF | 450V | TR, 7 Inch | - | 4532 | 1812 | - | C0G | C0G | Yes | - | - | - | - | - | - | 3.2mm | 4.5mm | - | 0.138 3.50mm | 3.5052mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA8L4X7T2W334K160KA TDK Corporation | 46 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7T | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 0.33μF | 450V | TR, 7 Inch | 3.2mm | 4532 | 1812 | - | - | X7T | Yes | - | - | - | - | - | - | 1.6mm | 4.5mm | - | 0.063 1.60mm | 1.6002mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA1A2X7R1H221K030BA TDK Corporation | 60000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | CERAMIC | 170.097139μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | CGA | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 220pF | 50V | TR, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 304.8μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA4J1X7S1C106M125AC TDK Corporation | 9009 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 5.499807mg | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7S | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 10μF | 16V | TR, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7S | Yes | - | - | - | - | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1005X6S0J225K050BC TDK Corporation | 20862 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | 33.991078mg | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | - | - | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 6.3V | - | - | 1005 | 0402 | - | - | X6S | Yes | - | - | - | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3216X7R1E105K085AA TDK Corporation | 889000 | - | Datasheet | 20 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | 16.187578mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 1μF | 25V | - | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | - | - | - | - | Low ESL | 1.6mm | - | - | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C4532X7R3A103K200KA TDK Corporation | 786000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 26.988746mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Ceramic | General Purpose | - | 10000pF | 1kV | - | 3.2mm | 4532 | 1812 | - | - | X7R | Yes | 1000V | - | - | - | - | High Voltage | - | 4.5mm | - | 0.087 2.20mm | 2.2098mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C4520C0G3F680K200KA TDK Corporation | 22 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | WRAPAROUND | - | - | 26.988746mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.177Lx0.079W 4.50mmx2.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 68pF | 3kV | - | 2mm | 4520 | 1808 | - | C0G | C0G | Yes | 3000V | - | - | - | - | High Voltage | 2mm | 4.5mm | - | 0.087 2.20mm | 2.2098mm | - | No SVHC | ROHS3 Compliant | - | - |