- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2012C0G1H222J085AA TDK Corporation | 3574 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | 8532.24.00.20 | 2200pF | 50V | - | 1.25mm | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | Low ESL | 850μm | - | 2mm | - | 0.030 0.75mm | 711.2μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H821J080AA TDK Corporation | 593020 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 820pF | 50V | - | 800μm | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | Low ESL | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X7R1E224K050BE TDK Corporation | 123800 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | Boardflex Sensitive | 8532.24.0020 | 0.22μF | - | - | - | 1005 | 0402 | - | - | - | - | X7R | Yes | 25V | - | - | - | - | Soft Termination | - | - | - | - | 0.024 0.60mm | 609.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() CGA5L2X7R1E225K160AA TDK Corporation | 386978 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | - | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | 8532.24.00.20 | 2.2μF | 25V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 1.6mm | - | 3.2mm | - | 0.071 1.80mm | 1.8034mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CD70ZU2GA102MYGKA TDK Corporation | 100 | - | Datasheet | 5 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | - | - | - | CERAMIC | - | 440VAC | -55°C~125°C | Bulk | 2001 | CD | 0.276Dia 7.00mm | ±20% | - | - | Obsolete | Not Applicable | 2 | - | EAR99 | Z5U | - | - | Safety | - | 1000pF | - | - | - | - | - | 10.0076mm | CERAMIC CAPACITOR | - | 0.394 10.00mm | - | - | - | - | - | Formed Leads - Kinked | Straight | High Voltage | - | 0.433 11.00mm | - | - | - | - | - | - | RoHS Compliant | - | X1, Y1 | ||
![]() C2012X7S2A474K125AE TDK Corporation | 3244 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | Ceramic | Boardflex Sensitive | - | 0.47μF | 100V | - | 1.25mm | 2012 | 0805 | - | - | - | - | X7S | Yes | - | - | - | - | - | Soft Termination | 1.25mm | - | 2mm | - | 0.049 1.25mm | 1.2446mm | - | - | ROHS3 Compliant | - | - | ||
![]() CGA4J3C0G2E682J125AA TDK Corporation | 13 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | - | 6800pF | 250V | TR, 7 Inch | - | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | 1.25mm | - | 2mm | - | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1608X5R1E224K080AA TDK Corporation | 1573 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 0.22μF | 25V | - | 800μm | 1608 | 0603 | - | - | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E2C0G2A182J080AA TDK Corporation | 7008 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | - | 1800pF | 100V | TR, 7 INCH | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | 1000V | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGJ3E2X7R1A105K080AA TDK Corporation | 13079 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGJ | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | - | 1μF | 10V | TR, 7 Inch | 800μm | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C2012X7R2A223K125AA TDK Corporation | 522 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Ceramic | General Purpose | - | 0.022μF | 100V | - | 1.25mm | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | 100V | - | - | - | 1.25mm | - | - | - | 0.053 1.35mm | 1.3462mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CKG57NX7S1C107M500JH TDK Corporation | 188900 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | J BEND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7S | Tin (Sn) - with Nickel (Ni) barrier | Ceramic | SMPS Filtering, Bypass, Decoupling | 8532.24.00.20 | 100μF | 16V | TR, 13 Inch | 5mm | 5750 | 2220 | - | - | - | - | X7S | Yes | - | - | - | J-Lead | L-Lead | Low ESL (Stacked) | 5mm | - | 6mm | - | 0.217 5.50mm | 5.5118mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CKG57KX7R1H475K335JJ TDK Corporation | 17 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Nonstandard SMD | J BEND | - | - | CERAMIC | - | 50V | -55°C~125°C | Cut Tape (CT) | 2012 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, SMPS Filtering, Bypass, Decoupling | 8532.24.00.20 | 4.7μF | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 50V | 2220 | - | L-Lead | - | Low ESL | - | - | - | - | 0.138 3.50mm | 3.5052mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1608X5R1H223K080AA TDK Corporation | 12000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | 2.012816mg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 0.022μF | 50V | - | - | 1608 | 0603 | - | - | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E2X8R2A103K080AE TDK Corporation | 3053 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2015 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X8R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, Boardflex Sensitive | - | 10000pF | - | TR, 7 INCH | - | 1608 | 0603 | - | - | - | - | X8R | Yes | 100V | - | - | - | - | Soft Termination | 950μm | - | 1.6mm | 0.8mm | 0.037 0.95mm | 939.8μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C2012X5R1H224K125AA TDK Corporation | 1205 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 0.22μF | 50V | - | - | 2012 | 0805 | - | - | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 1.25mm | - | 2mm | - | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA6L2X7R1H105K160AA TDK Corporation | 16000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | - | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CGA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | 8532.24.00.20 | 1μF | 50V | TR, 7 INCH | 2.5mm | 3225 | 1210 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 1.6mm | - | 3.2mm | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C2012X7R1E684K125AB TDK Corporation | 2290 | - | Datasheet | 20 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 0.68μF | 25V | - | 1.25mm | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | - | - | - | Low ESL | 1.25mm | - | - | - | 0.057 1.45mm | 1.4478mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X8R1C475K160AB TDK Corporation | 999999000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | 16V | -55°C~150°C | Tape & Reel (TR) | 2012 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X8R | - | - | General Purpose | - | 4.7μF | - | - | - | 3216 | 1206 | - | - | - | - | X8R | Yes | 16V | - | - | - | - | High Temperature | 1.6mm | - | 3.2mm | 1.6mm | 0.071 1.80mm | 1.8034mm | - | - | ROHS3 Compliant | - | - | ||
![]() CGA5L3X7S2A225M160AE TDK Corporation | 9006 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | CERAMIC | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, Boardflex Sensitive | - | 2.2μF | 100V | TR, 7 Inch | 1.6mm | 3216 | 1206 | - | CERAMIC CAPACITOR | - | - | X7S | Yes | - | - | - | - | - | Soft Termination | 1.6mm | - | 3.2mm | - | 0.071 1.80mm | 1.6002mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |