- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Lead Style | Lead/Base Style | Features | Height | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5750C0G3A333J280KC TDK Corporation | 199 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2014 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | - | General Purpose | - | 0.033μF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.122 3.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() CEU4J2X7R1H104K125AE TDK Corporation | 3000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CEU | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive, Boardflex Sensitive | - | 0.1μF | 50V | - | 1.25mm | 2012 | 0805 | - | - | X7R | Yes | - | - | - | - | Soft Termination | - | - | - | 0.057 1.45mm | 1.4478mm | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA2B3X7R1H103K050BD TDK Corporation | 19 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC, Epoxy | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | 50V | -55°C~125°C | Cut Tape (CT) | 2012 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Silver/Palladium/Copper (Ag/Pd/Cu) | - | - | - | Automotive | - | 10000pF | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | - | Epoxy Mountable | - | - | - | 0.024 0.60mm | 508μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603X7S1A473K030BC TDK Corporation | 90000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | Ceramic | 170.097139μg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | - | - | - | General Purpose | - | 0.047μF | 10V | - | - | 0603 | 0201 | - | - | X7S | Yes | - | - | - | - | Low ESL | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA2B3X5R1V473K050BB TDK Corporation | 40 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | 652.039032μg | - | -55°C~85°C | Tape & Reel (TR) | 2014 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 0.047μF | 35V | TR, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA2B2X7R1H102M050BA TDK Corporation | 545 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2014 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 1000pF | - | TR, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA5L3X7R2E104K160AA TDK Corporation | 50000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | 250V | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | Automotive | - | 0.1μF | 250V | - | 1.6mm | 3216 | 1206 | - | X7R | - | - | - | - | - | - | - | 1.6mm | 3.2mm | 1.6002mm | 0.071 1.80mm | 1.8034mm | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C3216X5R1E475K085AB TDK Corporation | 778571 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 25V | - | - | 3216 | 1206 | - | - | X5R | Yes | - | - | - | - | Low ESL | 850μm | 3.2mm | 1.6mm | 0.039 1.00mm | 990.6μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C3216C0G1H822J060AA TDK Corporation | 40000 | - | Datasheet | 20 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 8200pF | 50V | - | 1.6mm | 3216 | 1206 | - | C0G | C0G | Yes | - | 50V | - | - | Low ESL | 600μm | - | - | 0.028 0.70mm | 711.2μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CKG57NX7S1H226M500JJ TDK Corporation | 10000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | - | - | - | - | 50V | -55°C~125°C | Cut Tape (CT) | 2012 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Metal | - | X7S | - | 125°C | -55°C | Ceramic | Automotive, SMPS Filtering, Bypass, Decoupling | - | 22μF | 50V | - | - | 5750 | 2220 | - | X7S | - | - | - | - | J-Lead | J-Lead | Low ESL (Stacked) | 5mm | 5.9944mm | 5.0038mm | 0.217 5.50mm | 5.5118mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA2B1X5R1C224K050BC TDK Corporation | 160000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Ceramic | - | 652.039032μg | 16V | -55°C~85°C | Tape & Reel (TR) | 2012 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | Ceramic | Automotive | - | 0.22μF | 16V | - | 500μm | 1005 | 0402 | - | X5R | - | - | - | - | - | - | - | 550μm | 1mm | 500μm | 0.022 0.55mm | 508μm | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C3216JB1C106K085AB TDK Corporation | 874523 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | JB | - | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 16V | - | - | 3216 | 1206 | - | - | JB | Yes | - | - | - | - | Low ESL | 0.85mm | 3.2mm | 1.6mm | 0.039 1.00mm | 990.6μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G2A080D080AA TDK Corporation | 29 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 8pF | 100V | - | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CGA2B2C0G2A221J050BA TDK Corporation | 19503 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 220pF | 100V | TR, 7 Inch | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C2012X5R1E155K125AA TDK Corporation | 1545 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 1.5μF | 25V | - | 1.25mm | 2012 | 0805 | - | - | X5R | Yes | - | - | - | - | Low ESL | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E2NP02A271J080AA TDK Corporation | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | - | 270pF | 100V | TR, 7 Inch | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | - | High Temperature | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGA3E2X8R1H222M080AA TDK Corporation | 46 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | 2.012816mg | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X8R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 2200pF | 50V | TR, 7 Inch | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X8R | Yes | - | - | - | - | High Temperature | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C0G1E4R7C030BA TDK Corporation | 4678 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | Ceramic | 170.097139μg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.024Lx0.012W 0.60mmx0.30mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 4.7pF | 25V | - | 300μm | 0603 | 0201 | - | C0G | C0G | Yes | - | - | - | - | Low ESL | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X5R1V226M125AC TDK Corporation | 9685 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 22μF | 35V | - | - | 2012 | 0805 | - | - | X5R | Yes | - | - | - | - | Low ESL | 1.45mm | 2mm | 1.25mm | 0.057 1.45mm | 1.4478mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3225CH2A333J200AA TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | - | - | 100V | -25°C~85°C | Tape & Reel (TR) | 2012 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | CH | - | - | - | - | General Purpose | 8532.24.00.20 | 0.033μF | - | - | - | 3225 | 1210 | - | - | CH | Yes | 100V | - | - | - | - | 2mm | 3.2mm | 2.5mm | 0.087 2.20mm | 2.2098mm | - | ROHS3 Compliant | - | - |