- Capacitance
- RoHS Status
- Packaging
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Height
- Lead Free
- Mount
- Package / Case
- Published
- Temperature Coefficient
Attribute column
Manufacturer
TDK Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5750X7S2A106K230KE TDK Corporation | 65500 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | WRAPAROUND | - | - | - | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | - | - | Ceramic | Boardflex Sensitive | - | 10μF | 100V | - | 5mm | - | - | 5750 | 2220 | - | - | - | X7S | Yes | - | - | - | - | - | - | Soft Termination | - | 2.3mm | - | 5.7mm | - | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1608C0G1H271J080AA TDK Corporation | 868265 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 270pF | 50V | - | 800μm | - | - | 1608 | 0603 | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X5R1C226M125AC TDK Corporation | 8650000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 22μF | 16V | - | 1.25mm | - | - | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | - | - | Low ESL | - | 1.25mm | - | - | - | 0.057 1.45mm | 1.4478mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X7R1H472K050BA TDK Corporation | 16211 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2009 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 4700pF | 50V | - | 500μm | - | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | - | - | - | Low ESL | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3225X7R1E106K250AC TDK Corporation | 42940 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | Ceramic | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 10μF | 25V | - | 2.5mm | - | - | 3225 | 1210 | - | - | - | X7R | Yes | - | - | 25V | - | - | - | Low ESL | - | 2.5mm | - | - | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CKG57NX7S1H226M500JH TDK Corporation | 18542 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | J BEND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MEGACAP, CKG | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Metal | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | SMPS Filtering, Bypass, Decoupling | 8532.24.00.20 | 22μF | 50V | TR, 13 Inch | 5mm | - | - | 5750 | 2220 | - | - | - | X7S | Yes | - | - | - | J-Lead | - | L-Lead | Low ESL (Stacked) | - | 5mm | - | 6mm | - | 0.217 5.50mm | 5.5118mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3225X5R1A476M250AC TDK Corporation | 24000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | Ceramic | 15.989131mg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 47μF | 10V | - | 2.5mm | - | - | 3225 | 1210 | - | - | - | X5R | Yes | - | - | 10V | - | - | - | Low ESL | - | 2mm | - | - | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E1X7R1V105K080AC TDK Corporation | 2000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | 35V | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | - | Automotive | - | 1μF | 35V | - | - | - | - | 1608 | 0603 | - | X7R | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | 1.6002mm | 787.4μm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1608X5R0J106K080AB TDK Corporation | 596731 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | 2.012816mg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 6.3V | - | 800μm | - | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | 6.3V | - | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA2B2X7R1C473K050BA TDK Corporation | 5171 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 0.047μF | 16V | TR, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C3216X7R1E106K160AB TDK Corporation | 367324 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 2 | - | Ceramic | 16.187578mg | 25V | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | General Purpose | - | 10μF | 25V | - | 1.6mm | - | - | 3216 | 1206 | - | X7R | - | - | - | - | - | - | - | - | - | Low ESL | - | 1.6mm | - | 3.2mm | 1.6002mm | 0.075 1.90mm | 1.905mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X7R1C475K125AB TDK Corporation | 1147 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 4.7μF | 16V | - | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | - | Low ESL | - | 1.25mm | - | - | - | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608X5R0G226M080AA TDK Corporation | 150000000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | 2.012816mg | - | -55°C~85°C | Cut Tape (CT) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 22μF | 4V | - | 800μm | - | - | 1608 | 0603 | - | - | - | X5R | Yes | 4V | - | - | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.039 1.00mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X5R1A226M085AC TDK Corporation | 3500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 22μF | 10V | - | 1.25mm | - | - | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | - | - | Low ESL | - | 850μm | - | 2mm | - | 0.037 0.95mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CD70-B2GA101KYNKA TDK Corporation | 100 | - | Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | 440VAC | -25°C~105°C | Bulk | 2001 | CD | 0.276Dia 7.00mm | ±10% | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | B | - | - | - | Ceramic | Safety | - | 100pF | - | - | - | unknown | 400V | - | - | 10.0076mm | - | 0.394 10.00mm | - | - | - | 600 μm | - | Formed Leads - Kinked | - | Straight | High Voltage | 7mm | - | 0.433 11.00mm | - | - | - | 7mm | - | - | RoHS Compliant | Lead Free | X1, Y1 | ||
![]() C1005X5R1E474K050BB TDK Corporation | 10000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | Ceramic | 652.039032μg | - | -55°C~85°C | Cut Tape (CT) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 25V | - | 500μm | - | - | 1005 | 0402 | - | - | - | X5R | Yes | - | - | 25V | - | 10 % | - | Low ESL | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 500μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X5R0J476M125AC TDK Corporation | 1279 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Ceramic | 5.499807mg | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | Ceramic | General Purpose | - | 47μF | 6.3V | - | 1.25mm | - | - | 2012 | 0805 | - | X5R | - | - | - | - | - | - | - | - | - | Low ESL | - | 1.25mm | - | 2mm | 1.2446mm | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E2X8R1E104K080AA TDK Corporation | 10000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~150°C | Tape & Reel (TR) | 2001 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 0.1μF | 25V | TR, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | X8R | Yes | - | - | - | - | - | - | High Temperature | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA3E3X7S2A104K080AB TDK Corporation | 120000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | 2.012816mg | 100V | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7S | - | 125°C | -55°C | Ceramic | Automotive | - | 0.1μF | 100V | - | 800μm | - | - | 1608 | 0603 | - | X7S | - | - | - | - | - | - | - | - | - | - | - | 900μm | - | 1.6mm | 787.4μm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C5750X7R2A475K230KA TDK Corporation | 2000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | 2 | - | - | 480.014126mg | 100V | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | General Purpose | - | 4.7μF | 100V | - | 5mm | - | - | 5750 | 2220 | - | X7R | - | - | - | - | - | 100V | - | - | - | - | - | 2.3mm | - | 5.7mm | 5.0038mm | 0.098 2.50mm | 2.4892mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |