- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Contact Sizes | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Systems | Package | Primary Material | Product Status | RoHS | Safety Rating | Suppression Class | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Lead Diameter | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Core Processor | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Utilized IC / Part | Product Type | ESR | Includes | RMS Current (Irms) | Contents | Board Type | Absolute Pull Range (APR) | Platform | Product | Features | Interconnect System | Suggested Programming Environment | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32559C3104K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | PRODUCTION (Last Updated: 2 years ago) | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | 5 mm | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 3178 |
| - | - | Socket | - | - | 2 Pin | - | - | - | - | - | - | 5% | - | - | - | - | + 125 C | Infineon Technologies | - 55 C | - | Box | - | Obsolete | - | - | - | 63 VDC | - | - | - | - | 5 % | - | - | - | - | MCU 32-Bit | - | - | - | - | - | - | 1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 5 mm | - | - | 0.5 mm | - | - | - | Straight | ARM® Cortex®-M3 | - | - | - | MB9B506 | Film Capacitors | - | - | - | Board(s), Cable(s), LCD, Programmer | Evaluation Platform | - | - | General Film Capacitors | - | - | IAR EW, Keil MDK | 7.3 mm | 7.3 x 4.5 x 9.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() B32924D3475K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | X2 | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32671Z6333J TDK | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 31.33 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() B32643B6474J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32026A3105M TDK | 27 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | RN73R2A | 20% | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Y2 | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 33.2 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | 1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | AEC-Q200 | ||
![]() B32926C3106M TDK | 27 |
| - | - | Panel Mount | - | Flange | 2 Pin | - | Composite | - | Thermoplastic | - | CTVP00RQF | 20% | Gold | Copper Alloy | - | - | + 110 C | Amphenol Aerospace Operations | - 40 C | - | Bulk | Composite | Active | - | X2 | X2 | 630 VDC | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 20 % | - | Crimp | - | Receptacle, Female Sockets | EMI Suppression Capacitors (MKP) | - | 30 (23 + 4 Coax + 3 Quadrax) | - | Silver | Aviation, Marine, Military | - | 10 uF | Threaded | Capacitors | - | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 25-20 | Radial | - | - | - | - | Polypropylene (PP) | - | - | 37.5 mm | - | - | 1 mm | - | - | - | Straight | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | - | 42.5 mm | - | 41.5 mm | 28 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() B32521C1684J TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 5% | - | - | - | - | + 125 C | Kamaya Inc. | - 55 C | - | Tape & Reel (TR) | - | Active | - | - | - | 100 VDC | - | - | * | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 0.68 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 10 mm | - | - | 0.6 mm | - | - | - | Straight | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | 13 mm | 13 x 5 x 11 mm | - | 11 mm | - | 13 mm | 5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | 2 Pin | Circular | Aluminum | - | - | - | D38999/26ZJ | 5% | - | - | 20 (2), 10 Power (9) | - | + 110 C | Amphenol Aerospace Operations | - 55 C | - | Bulk | - | Active | - | - | - | 630 VDC | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 5 % | - | - | - | Plug Housing | For Female Sockets | - | 11 (2 + 9 Power) | - | - | - | - | 1.5 uF | Threaded | Capacitors | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | Zinc Nickel | 25-11 | Wire | - | - | - | Black | Polypropylene (PP) | - | - | 27.5 mm | - | Contacts Not Included | 0.8 mm | - | - | J | Straight | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | General Film Capacitors | Coupling Nut, Self Locking | - | - | 31.5 mm | 31.5 x 18 x 27.5 mm | - | 27.5 mm | - | 31.5 mm | 18 mm | - | - | - | - | ||
![]() B32926C3475M TDK | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | 2 Pin | - | Aluminum | - | - | - | - | 20% | Gold | Copper Alloy | - | - | + 110 C | Glenair | - 40 C | - | Retail Package | Metal | Active | - | X2 | X2 | 630 VDC | - | -65°C ~ 175°C | 806 | - | 20 % | - | Solder | - | Plug, Male Pins | EMI Suppression Capacitors (MKP) | - | - | - | Black | - | - | 4.7 uF | Threaded | Capacitors | - | - | - | D | - | - | - | - | - | Black Zinc Nickel | 14-44 | Radial | - | - | - | - | Polypropylene (PP) | - | - | 37.5 mm | - | - | 1 mm | - | - | - | Straight | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | Safety Film Capacitors | Ground | - | - | - | - | - | 32.5 mm | - | 41.5 mm | 18 mm | - | - | - | - | ||
![]() B32521C335K TDK | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | - | - | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | 13 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 120 Ohms | - | 10 mm | - | - | - | 17pF | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 x 5 x 10.5 mm | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() B32678G1206K TDK | 38 |
| - | - | Panel Mount | - | Flange | - | - | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | 2M803-004 | 10% | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | Metal | Active | - | - | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 8 | - | Olive Drab | - | - | 20 uF | Bayonet Lock | - | - | 7.5A | - | N (Normal) | Shielded | - | - | - | - | Olive Drab Cadmium | 8-28 | - | - | - | - | - | - | - | - | 52.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mOhm | - | 28 A | - | - | - | - | - | - | - | - | 57.5 mm | 57.5 x 35 x 50 mm | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() B32522C3105J TDK | 38 |
| - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 5% | - | - | - | - | + 125 C | PEI-Genesis | - 55 C | - | Bulk | - | Active | - | - | - | 250 VDC | - | - | * | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 15 mm | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | 18 mm | 18 x 8.5 x 14.5 mm | - | 14.5 mm | - | 18 mm | 8.5 mm | - | - | - | - | ||
![]() B32922C3473M TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 20% | - | - | - | - | + 110 C | KYOCERA AVX | - 40 C | - | Bulk | - | Active | - | X2 | X2 | 630 VDC | - | - | * | - | 20 % | - | - | - | - | EMI Suppression Capacitors (MKP) | - | - | - | - | - | - | 0.047 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | - | 15 mm | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | - | 10.5 mm | - | 18 mm | 5 mm | - | - | - | - | ||
![]() B32529C1683J TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 5% | - | - | - | - | + 125 C | Glenair | - 55 C | - | Retail Package | - | Active | - | - | - | 100 VDC | - | - | * | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 0.068 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 5 mm | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | 7.3 mm | 7.2 x 2.5 x 6.5 mm | - | 6.5 mm | - | 7.3 mm | 2.5 mm | - | - | - | - | ||
![]() B32521C3224J TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 5% | - | - | - | - | + 125 C | KEMET | - 55 C | - | Tape & Box (TB) | - | Active | - | - | - | 250 VDC | - | - | * | - | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | - | 0.22 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 10 mm | - | - | 0.6 mm | - | - | - | Straight | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | 13 mm | 13 x 5 x 11 mm | - | 11 mm | - | 13 mm | 5 mm | - | - | - | - | ||
![]() B32524Q1686K TDK | 38 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 2 Pin | - | - | - | - | - | SIT9375 | 10% | - | - | - | - | + 125 C | SiTime | - 55 C | - | Tape & Reel (TR) | - | Active | - | - | - | 100 VDC | - | -40°C ~ 105°C | SiT9375 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 % | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 68 uF | - | Capacitors | - | - | 2.5V | - | - | - | 322.265625 MHz | ±50ppm | LVPECL | - | - | Wire | Enable/Disable | MEMS | 42.5mA | - | Polyethylene Terephthalate (PET) | - | - | 27.5 mm | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | 31.5 mm | 31.5 x 22 x 36.5 mm | - | 36.5 mm | 0.031 (0.80mm) | 31.5 mm | 22 mm | - | - | - | - | ||
![]() B32672L1103J TDK | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | 18 x 6 x 11 mm | - | - | - | - | - | - | - | - | - |