- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Fastening Type | Subcategory | Power Rating | Max Power Dissipation | Military Standard | Termination Style | Lead Length | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | Product | Features | Diameter | Height | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 1 % | - | - | - | - | - | 42.2 Ω | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32778H7106K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32559C8332K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32524Q1685J TDK | In Stock | - | - | - | - | - | DL64R24 | - | TE Connectivity Deutsch Connectors | - | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1 % | - | - | 50 ppm/°C | - | - | 511 Ω | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 6.5 mm | - | No | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 1 % | 2 | - | 30 ppm/°C | - | - | 121 Ω | - | - | - | Wirewound | - | - | - | 5 W | 5 W | - | - | 38.1 mm | - | 0.01 % | - | - | - | - | - | - | Military, Moisture Resistant | - | - | 22.225 mm | 7.92 mm | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel | - | 1 % | - | - | 50 ppm/°C | - | - | 140 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 4.57 mm | - | 17.45 mm | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | + 105 C | - | - 40 C | - | - | Non-Compliant | 1.1 kVDC | - | B32774X | 10 % | - | - | - | - | Metallized polypropylene film capacitor | - | - | - | - | - | 5 uF | - | Capacitors | - | - | - | Radial | - | Polypropylene (PP) | - | 27.5 mm | 0.8 mm | Straight | Film Capacitors | 10.1 mOhms | General Film Capacitors | - | - | 36.5 mm | 31.5 mm | 22 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Flanges, Panel, Through Hole | 23 | - | + 105 C | - | - 40 C | - | - | Non-Compliant | 1 kVDC | Bulk | B32778Z | 10 % | - | Solder | - | Receptacle | Metallized polypropylene film capacitor | - | 32 | 175 °C | -65 °C | - | 35 uF | Threaded | Capacitors | - | - | - | Radial | - | Polypropylene (PP) | - | 52.5 mm | 1.2 mm | Straight | Film Capacitors | 7.2 mOhms | General Film Capacitors | Shielded | - | 50 mm | 57.5 mm | 35 mm | - | - | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | + 85 C | - | - 40 C | - | - | Non-Compliant | 900 VDC | - | - | 10 % | - | - | - | - | Power Electronic Capacitor | - | - | - | - | - | 550 uF | - | Capacitors | - | - | - | Stud Threaded | - | - | - | 32 mm | - | - | Film Capacitors | 2.3 mOhms | General Film Capacitors | - | 85 mm | - | 141 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3 Pin | - | + 55 C | - | - 25 C | - | - | Non-Compliant | - | - | - | - 5 %, + 10 % | - | - | - | - | PhiCap 3-Phase Film Capacitors | - | - | - | - | - | 31 uF | - | Capacitors | - | - | - | Stud Threaded | - | Polypropylene (PP) | - | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | - | 63.5 mm | - | 154 mm | - | - | - | - |