- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Number of Pins | Dielectric Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pitch Spacing | Product Status | RoHS | Safety Rating | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | Product | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 4 Pin | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 640 VDC | - | - | - | 10 % | Metallized polypropylene Film Capacitor | - | - | 50 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 52.5 mm | 1.2 mm | Straight | Film Capacitors | 5 mOhms | General Film Capacitors | - | 45 mm | 57.5 mm | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - 5 %, + 10 % | PhiCap Capacitors | - | - | 150 uF | Capacitors | - | Stud Threaded | - | Polypropylene (PP) | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | 63.5 mm | 142 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 2 weeks ago) | - | - | Polypropylene | - | - | - | - | - | - | Compliant | - | 400 V | - | 400 V | Bulk | - | 5 % | - | 100 °C | -55 °C | 220 nF | - | 7 mm | - | 22.5 mm | PP | - | 800 µm | - | - | - | - | - | - | 26.5 mm | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | 85 mm x 200 mm | - | - | + 60 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 5 % | 3-Phase | - | - | 27.9 uF | Capacitors | - | Screw | - | Polypropylene (PP) | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | 85 mm | 200 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Film Capacitors | - | DC Link Film Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32911A5332K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Safety Capacitors | - | Safety Film Capacitors | - | - | - | - | - | ||
![]() B32922C3473K TDK | In Stock | - | - | - | - | 2 Pin | - | + 110 C | - | - 40 C | - | - | - | - | X2 | - | 630 VDC | - | - | - | 10 % | EMI Suppression Capacitors (MKP) | - | - | 0.047 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Safety Capacitors | - | Safety Film Capacitors | - | 10.5 mm | 18 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | 0.22 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | + 110 C | - | - 55 C | - | - | - | - | - | - | 1 kVDC | - | - | - | 10 % | High Pulse Film Capacitors | - | - | 0.01 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 10.5 mm | 26.5 mm | 20.5 mm | - | ||
![]() B32683A0333K TDK | In Stock | - | - | - | - | 2 Pin | - | + 100 C | - | - 55 C | - | - | - | - | - | - | 1 kVDC | - | - | - | 10 % | Metallized Polypropylene | - | - | 0.033 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 8.5 mm | 26.5 mm | 16.5 mm | - | ||
![]() B32776T0505K TDK | In Stock | - | - | - | - | 2 Pin | - | + 105 C | - | - 40 C | - | - | - | - | - | - | 1.1 kVDC | - | - | - | 10 % | - | - | - | 5 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 37.5 mm | - | Straight | Film Capacitors | 23.6 mOhms | DC Link Film Capacitors | - | 19 mm | 41.5 mm | 24 mm | - | ||
![]() B32682A0103K TDK | In Stock | - | - | - | - | 2 Pin | - | + 100 C | - | - 55 C | - | - | - | - | - | - | 1 kVDC | - | - | - | 10 % | Metallized Polypropylene | - | - | 0.01 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 7 mm | 18 mm | 12.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32641B0223K TDK | In Stock | - | - | - | 13 mm x 7 mm x 16 mm | 2 Pin | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 1 kVDC | - | - | - | 10 % | Double Metallized Polypropylene Film | - | - | 0.022 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | Film Capacitors | 37 mOhms | General Film Capacitors | - | 16 mm | 13 mm | 7 mm | - |