- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance Tolerance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pitch Spacing | Product Status | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | Product | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32521V9684J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32620A5104J TDK | In Stock | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | 7.5 mm | - | - | - | - | - | 10 mm | 10 x 5 x 10.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 Pin | - | + 85 C | - | - 40 C | - | - | - | - | - | - 5 %, + 10 % | - | 115.5 uF | Capacitors | Terminal Block | Polypropylene (PP) | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | - | - | 85 mm | - | 348 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32529V9474J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 Pin | - | + 110 C | - | - 55 C | - | - | - | 1 kVDC | B32641B | 5 % | - | 4700 pF | Capacitors | Radial | Polypropylene (PP) | 10 mm | - | Straight | Film Capacitors | - | General Film Capacitors | - | - | - | 4 mm | 13 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 4 Pin | - | + 85 C | - | - 40 C | - | - | - | 400 VDC | B32354S | 10 % | Metallized Polypropylene Film Capacitor | 10 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | 1 mm | Straight | Film Capacitors | 16.5 mOhms | General Film Capacitors | - | - | - | 32 mm | 57.5 mm | 25.5 mm | ||
![]() B32022H3473M TDK | 1289 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | ||
![]() B32021H3102K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Pin | - | + 105 C | - | - 40 C | - | 20.3 mm | - | 500 VDC | B32776Z | 10 % | Metallized polypropylene film capacitor | 50 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | 1.2 mm | Straight | Film Capacitors | 4.3 mOhms | General Film Capacitors | - | - | - | 42.5 mm | 42 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | B33331* | - | Motor Run Capacitor | 20 uF | Capacitors | Quick Connect | Polypropylene (PP) | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | - | 35 mm | 75 mm | 88 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | B33331* | - | Motor Run Capacitor | 15 uF | Capacitors | Quick Connect | Polypropylene (PP) | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | - | 30 mm | 85 mm | 103 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | B33331* | - | Motor Run Capacitor | 10 uF | Capacitors | Quick Connect | Polypropylene (PP) | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | - | 30 mm | 65 mm | 83 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | B33331* | - | Motor Run Capacitor | 7 uF | Capacitors | Quick Connect | Polypropylene (PP) | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | - | 30 mm | 55 mm | 73 mm | - |