- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pitch Spacing | Product Status | Safety Rating | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2 Pin | + 110 C | - | - 55 C | - | - | - | - | 1 kVDC | - | 10 % | High Pulse Film Capacitors | 0.01 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | - | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 10.5 mm | 26.5 mm | 20.5 mm | ||
![]() B32683A0333K TDK | In Stock | - | - | - | 2 Pin | + 100 C | - | - 55 C | - | - | - | - | 1 kVDC | - | 10 % | Metallized Polypropylene | 0.033 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 8.5 mm | 26.5 mm | 16.5 mm | ||
![]() B32776T0505K TDK | In Stock | - | - | - | 2 Pin | + 105 C | - | - 40 C | - | - | - | - | 1.1 kVDC | - | 10 % | - | 5 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | - | Straight | Film Capacitors | 23.6 mOhms | DC Link Film Capacitors | - | 19 mm | 41.5 mm | 24 mm | ||
![]() B32682A0103K TDK | In Stock | - | - | - | 2 Pin | + 100 C | - | - 55 C | - | - | - | - | 1 kVDC | - | 10 % | Metallized Polypropylene | 0.01 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 7 mm | 18 mm | 12.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32641B0223K TDK | In Stock | - | - | 13 mm x 7 mm x 16 mm | 2 Pin | + 125 C | - | - 55 C | - | - | - | - | 1 kVDC | - | 10 % | Double Metallized Polypropylene Film | 0.022 uF | Capacitors | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | Film Capacitors | 37 mOhms | General Film Capacitors | - | 16 mm | 13 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | + 100 C | - | - 55 C | - | - | - | - | 2 kVDC | - | 5 % | - | 0.022 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | - | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 19.5 mm | 31.5 mm | 13 mm | ||
![]() B32526T0826K TDK | In Stock | - | - | - | 2 Pin | + 125 C | - | - 55 C | - | - | - | - | 63 VDC | - | 10 % | - | 82 uF | Capacitors | Wire | Polyethylene Terephthalate (PET) | 37.5 mm | 1 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 19 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | - | 3 Pin | - | - | - | - | - | - | - | - | - | 5 % | - | - | Capacitors | Terminal Block | - | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | - | 128.5 mm | 145 mm | 60 mm | ||
![]() B32923C3105K TDK | 6850 | - | - | - | 2 Pin | + 110 C | - | - 40 C | - | - | - | X2 | 630 VDC | - | 10 % | EMI Suppression Capacitors (MKP) | 1 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Capacitors | - | Safety Film Capacitors | - | 20.5 mm | 26.5 mm | 11 mm | ||
![]() B32922C3224M TDK | 3692 |
| - | - | 2 Pin | + 110 C | - | - 40 C | - | - | - | - | 630 VDC | - | 20 % | EMI Suppression Capacitors (MKP) | 0.22 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Safety Capacitors | - | Safety Film Capacitors | - | 12.5 mm | 18 mm | 7 mm | ||
![]() B32774D1505K TDK | In Stock | - | - | - | 2 Pin | + 105 C | - | - 40 C | - | - | - | - | 1.3 kVDC | - | 10 % | - | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | - | Straight | Film Capacitors | 6 mOhms | DC Link Film Capacitors | - | 36.5 mm | 31.5 mm | 22 mm | ||
![]() B32520C1474J TDK | 1173 |
| - | - | 2 Pin | + 125 C | - | - 55 C | - | - | - | - | 100 VDC | - | 5 % | - | 0.47 uF | Capacitors | Wire | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 10.5 mm | 10 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32683A0223K TDK | In Stock | - | - | - | 2 Pin | + 100 C | - | - 55 C | - | - | - | - | 1 kVDC | - | 10 % | Metallized Polypropylene | 0.022 uF | Capacitors | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 7 mm | 26.5 mm | 16 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | + 100 C | - | - 55 C | - | - | - | - | 1.6 kVDC | - | 10 % | Metallized Polypropylene | 3300 pF | Capacitors | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 7 mm | 18 mm | 12.5 mm | ||
![]() B32686A0683K TDK | In Stock | - | - | - | 2 Pin | + 100 C | - | - 55 C | - | - | - | - | 1 kVDC | - | 10 % | Metallized Polypropylene | 0.068 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 12 mm | 42 mm | 22 mm |