- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance Tolerance | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | RMS Current (Irms) | Product | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | - | - | - | B32672L | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | - | + 85 C | - 40 C | - | 400 VDC | B32354S | 10 % | Metallized Polypropylene Film Capacitor | 20 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | 1 mm | Straight | Film Capacitors | 8.5 mOhms | - | General Film Capacitors | - | - | - | 38 mm | 57.5 mm | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | 5 Pin | - | + 105 C | - 40 C | - | 450 VDC | B32320I | 10 % | Metallized Polypropylene Film Capacitor | 88 uF | Capacitors | Wire | Polypropylene (PP) | - | 1.2 mm, 2 mm | Straight | Film Capacitors | 2.4 mOhms | - | DC Link Film Capacitors | - | - | 50 mm | - | 57 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 Pin | - | + 105 C | - 40 C | - | 800 VDC | B32320I | 10 % | Metallized Polypropylene Film Capacitor | 50 uF | Capacitors | Wire | Polypropylene (PP) | - | 1.2 mm, 2 mm | Straight | Film Capacitors | 3.2 mOhms | - | DC Link Film Capacitors | - | - | 50 mm | - | 57 mm | - | ||
![]() B32778G9506K TDK | In Stock | - | - | - | - | 10% | - | - | - | - | - | - | - | 50 uF | - | - | - | 52.5 mm | - | - | - | 5.6 mOhm | 22.5 A | - | 57.5 mm | 57.5(Max) x 35(Max) x 50(Max) mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | B72510E | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | - | + 105 C | - 40 C | - | 1.1 kVDC | B32778H | 10 % | - | 27 uF | Capacitors | SMD/SMT | Polypropylene (PP) | 52.5 mm | 1.2 mm | Straight | Film Capacitors | - | - | General Film Capacitors | - | - | - | 35 mm | 57.5 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | + 105 C | - 40 C | - | 1.2 kVDC | B32774X | 10 % | Metallized polypropylene film capacitor | 4 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Film Capacitors | 11.5 mOhms | - | General Film Capacitors | - | - | - | 36.5 mm | 31.5 mm | 22 mm | ||
![]() B32521V5105J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | + 75 C | - 40 C | - | 2.8 kVDC | MKP DC | 10 % | Power Electronic Capacitor | 360 uF | Capacitors | Stud Threaded | - | 50 mm | 14 mm | Straight | Film Capacitors | 1.3 mOhms | - | General Film Capacitors | - | - | - | 345 mm | 351 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | + 85 C | - 40 C | - | 1 kVDC | MKP DC | 10 % | Power Electronic Capacitor | 280 uF | Capacitors | Stud Threaded | - | 32 mm | 12 mm | Straight | Film Capacitors | 2 mOhms | - | General Film Capacitors | - | - | - | 155 mm | 161 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | + 85 C | - 40 C | - | 900 VDC | MKP DC | 10 % | Power Electronic Capacitor | 380 uF | Capacitors | Stud Threaded | - | 32 mm | 12 mm | Straight | Film Capacitors | 1.7 mOhms | - | General Film Capacitors | - | - | - | 95 mm | 101 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | + 85 C | - 40 C | - | 1.1 kVDC | MKP DC | 10 % | Power Electronic Capacitor | 420 uF | Capacitors | Stud Threaded | - | 50 mm | - | - | Film Capacitors | 1.3 mOhms | - | General Film Capacitors | - | - | 88 mm | - | 104 mm | - | ||
Tiny WHSL | 59 |
| - | 57.5 mm x 38 mm | 4 Pin | - | + 105 C | - 55 C | 20.3 mm | 880 VDC | B32714H | 10 % | Metallized polypropylene Film Capacitor | 40 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | 1.2 mm | Straight | Film Capacitors | 4.2 mOhms | - | General Film Capacitors | - | - | - | 57.5 mm | 57.5 mm | 38 mm | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 21 mm | 2 Pin | - | + 105 C | - 55 C | - | 880 VDC | B32714H | 10 % | Metallized polypropylene Film Capacitor | 5 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Film Capacitors | 6.1 mOhms | - | General Film Capacitors | - | - | - | 31 mm | 31.5 mm | 21 mm | ||
Tiny WHSL | In Stock | - | - | 57.5 mm x 45 mm | 4 Pin | - | + 105 C | - 55 C | - | 640 VDC | B32714H | 10 % | Metallized polypropylene Film Capacitor | 110 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | 1.2 mm | Straight | Film Capacitors | 2.8 mOhms | - | General Film Capacitors | - | - | - | 65 mm | 57.5 mm | 45 mm |