- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Weight | Insert Material | Body Material | Contact Material - Plating | Material - Frame | Clamp Material - Plating | Material - Blade | Screw Material - Plating | Approvals | Cable Types | Capacitance Tolerance | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Current-IEC | Current-UL | Data Converters | ElectricalLife | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of SCRs/Diodes | Package | Product Status | RoHS | Torque-Screw | Voltage Rated | Voltage Rating DC | Voltage, Rating | Voltage-Off State | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Composition | Color | Gender | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Actuator Type | Housing Color | Output Type | Dielectric | Circuit | Lead Spacing | Wire Gauge | Note | Lead Diameter | Voltage | Contact Tail Length | Interface | Oscillator Type | Impedance | Number of Levels | Speed | Current | Diode Type | RAM Size | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Supply (Vcc/Vdd) | Accessory Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Power - Max | Mechanical Life | Contact Mating Finish | Wire Gauge or Range - AWG | Operating Temperature - Junction | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Plug Wire Entry | Header Orientation | Drain to Source Voltage (Vdss) | Tool Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Mating Orientation | Wire Termination | ESR | RPM | Screw Thread | Includes | Specifications | 1st Connector | Bearing Type | 2nd Connector | Fan Type | EEPROM Size | Voltage - Load | Capacitance @ Vr, F | Air Flow | Screw Size | RMS Current (Irms) | Noise | Display Type | Voltage Range | Static Pressure | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Load Current | Washable | Actuator Level | Structure | FET Feature | Viewing Area | Display Mode | Backlight | Touchscreen | Dot Pixels | Background Color | Diagonal Screen Size | Graphics Color | Dot Size | Dot Pitch | Reverse Recovery Time (trr) | Product | Connection Type | Features | Product Length | Product Width | Diameter | Height | Length | Width | Height Above Board | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32529C1334K TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | - 55 C | - | Tape & Box (TB) | Active | - | - | - | 100 VDC | - | - | - | - | - | * | - | 10 % | - | - | - | - | Metallized Film Capacitors | - | - | - | - | - | 0.33 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | Polyethylene Terephthalate (PET) | - | 5 mm | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | 7.3 mm | 7.2 x 3.5 x 8 mm | - | 8 mm | 7.3 mm | 3.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altech | 6200320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | 0.78 | - | - | - | ||
![]() B32676T4405K TDK | In Stock | - | - | DIN Rail | Module | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | GNR | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 600V | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32529E6473K TDK | In Stock | - | - | Surface Mount | 17-SMD, Flat Leads | - | - | - | - | ISOPLUS-DIL™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GWM160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 6 N-Channel (3-Phase Bridge) | 3.3 mOhm @ 100A, 10V | 4.5V @ 1mA | - | -- | 105nC @ 10V | - | - | - | - | 55V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32524Q3475M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.8 lbs (816.5g) | - | - | - | Aluminum | - | Steel | - | CE, cURus, TUV | - | - | - | - | - | - | - | - | - | - | -- | 50000 Hrs @ 25°C | - | - | - | - | - | - | - | - | - | - | 115VAC | - | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | -- | 2 Terminals | - | - | - | - | - | - | 25.00W | - | - | - | - | - | - | - | -- | - | - | 0.210A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | - | - | - | - | Ball | - | Tubeaxial | - | - | - | 240.0 CFM (6.72m³/min) | - | - | 59.0 dB(A) | - | -- | 0.571 in H2O (142.2 Pa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 38.50mm | - | - | ||
![]() B32673Z6684K TDK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 1 SCR, 1 Diode | - | - | - | - | - | - | - | 1.6kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32774P8105K TDK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 2 SCRs | - | - | - | - | - | - | - | 600V | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Active | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.2 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 A | - | - | - | - | 3V | 2250A @ 60Hz | 150mA | - | - | - | Series Connection - All SCRs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5 mm | 11 mm | - | - | - | - | - | - | ||
![]() B32674D3505K TDK | In Stock | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Male Pins | 55 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Proof | - | - | - | - | Anodized | 32-A55 | - | - | - | Black | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | Flame Retardant | ||
![]() B32526R6226J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RG-6 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | F | - | - | Active | - | - | - | - | - | - | Black | Male to Male | - | - | - | - | - | - | - | - | - | - | F-Type to F-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F-Type Male Plug | - | F-Type Male Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 300.0 (7.6m) 25.0 | - | - | - | ||
![]() B32684A1104K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Field Testing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Data Logger Recorder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32678G6206J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluke Thermal Imagers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ti | - | - | Active | - | - | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Charger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32672P5154K TDK | In Stock | - | - | - | 257-LFBGA | - | - | - | - | 257-MAPBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 16x12b SAR, 4x12 Sigma, D/A 1x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | S32R | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 180MHz, 240MHz | - | - | 1.5M x 8 | - | - | - | - | 1.19 V ~ 5.5 V | - | e200z4, e200z7 (2) | POR, PWM, WDT | FLASH | 32-Bit Tri-Core | 2MB (2M x 8) | CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, ZipWire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32526R686K TDK | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | - | - | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FS1G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Standard | - | 5µA @ 400V | - | 1.3V @ 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C | - | - | - | - | - | - | 400V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150ns | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EA DOGM | - | - | Active | -- | - | - | - | - | - | - | - | - | 8 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STN - Super-Twisted Nematic | - | - | - | - | - | - | - | - | - | - | 51.00mm W x 15.00mm H | Transmissive | Without Backlight | -- | 132 x 32 | Blue | -- | White | 0.35mm W x 0.40mm H | 0.37mm W x 0.42mm H | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32774D1305J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel, 24-Bit (RGB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT - Color | - | - | - | - | - | - | - | - | - | - | 157.00mm W x 89.50mm H | Transmissive | LED - White | -- | 800 x 480 (WVGA) | -- | 7 (177.80mm) | Red, Green, Blue (RGB) | -- | 0.06mm W x 0.18mm H | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32776T9505K TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper Alloy - Tin Plated | - | Copper Alloy - Nickel Plated | - | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 Nm (4.4 Lb-In) | - | - | - | - | - | -40°C ~ 110°C | Tray | ESLM | - | - | Active | - | - | - | - | - | - | Black | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-30 AWG | - | - | 300V | - | - | - | - | 1 | - | 13.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | - | ||
![]() B32520C3224J TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | Non-Compliant | - | - | 250 VDC | - | - | - | - | - | * | - | 5 % | Active | - | - | - | - | - | - | - | - | - | 2.2 mF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | Polyethylene Terephthalate (PET) | - | 7.5 mm | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | 12 mm | 10.3 mm | 6 mm | - | - | ||
![]() B32682A6473J TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | 2 Pin | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | -- | 12A | - | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | 0.25 Nm (2.2 Lb-In) | - | 630 VDC | - | - | 300V | 105°C | Tray | ELVF | - | 5 % | Active | - | - | - | Plug, Female Sockets | 10 | - | Black | - | - | 0.047 uF | - | Capacitors | - | 0.150 (3.81mm) | - | - | -- | 0.850 (21.59mm) | - | - | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | Polypropylene (PP) | - | 15 mm | - | - | 0.8 mm | - | -- | - | - | - | 1 | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Tin | 16-28 AWG | - | - | - | - | 10 | - | - | - | - | 180° | -- | - | - | -- | Film Capacitors | 9.52mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | -- | - | - | - | 9 mm | 18 mm | 17.5 mm | - | UL94 V-0 | ||
![]() B32524Q8225K TDK | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 10% | Copper Alloy | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C ~ 85°C | Tube | EDS | - | - | Active | - | - | - | - | 4 | - | - | - | - | 2.2 uF | - | - | - | 0.100 (2.54mm), Full | - | - | - | - | - | 25mA | - | - | - | Gold | Gull Wing | Slide (Standard) | - | - | - | SPST | 27.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 31.5 mm | 31.5 x 21 x 31 mm | - | - | 0.396 (10.06mm) | - | 0.134 (3.40mm) | - | ||
![]() B32776G5456K TDK | In Stock | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 10% | Copper Alloy | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C ~ 85°C | Tube | EDSP | - | - | Active | - | - | - | - | 10 | - | - | - | - | 45 uF | - | - | - | 0.100 (2.54mm), Full | - | - | - | - | - | 25mA | - | - | - | Gold | Gull Wing | Piano | - | - | - | SPST | 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 A | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 42 mm | 30 mm | - | - | 0.996 (25.30mm) | - | 0.197 (5.00mm) | - |