- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Insert Material | Shape | Package Cooled | Material Finish | Number of Terminals | Backshell Material, Plating | Base Product Number | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Contact Sizes | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Additional Feature | HTS Code | Capacitance | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Capacitor Type | Housing Color | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Note | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Number of Bits | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Mechanical Life | Cable Opening | Utilized IC / Part | Supplied Contents | Data Interface | Includes | Sampling Rate (Per Second) | Rated (AC) Voltage (URac) | Number of A/D Converters | Absolute Pull Range (APR) | Input Range | Thermal Resistance @ Natural | Power (Typ) @ Conditions | Power Dissipation @ Temperature Rise | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 1 % | - | - | - | - | 25 ppm/°C | - | - | 68 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 40 uF | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() B32652A7473J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | 18 x 11 x 18.5 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | - | PLASTIC | - | - | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B25838L8475K004 | PEI-Genesis | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Obsolete | - | Active | 5.92 | No | - | - | - | - | * | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | STANDARDS: IEC1071-1/2; EN61071-1/2 | 8532.25.00.80 | 4.7 µF | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | - | PLASTIC | - | - | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B25838L8126K004 | PEI-Genesis | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Obsolete | - | Active | 5.92 | No | - | - | - | - | * | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | STANDARDS: IEC1071-1/2; EN61071-1/2 | 8532.25.00.80 | 12 µF | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | - | - | - | - | - | CTV07RW | - | - | - | 16 | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 11 | - | - | - | - | - | - | - | - | Threaded | - | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | - | - | Cadmium | 19-11 | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | - | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 19.2 MHz | ±200ppb | HCMOS | - | - | - | - | Crystal | 9.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Aluminum Alloy | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | 2M804-003 | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | - | - | Metal | Active | - | - | - | - | -65°C ~ 150°C | - | 2M | - | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 2 | - | - | - | Olive Drab | Aviation, Military | - | - | - | Push-Pull | - | - | 23A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Olive Drab Cadmium | 10-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.563 (14.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32559C9682K TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | KPSE | - | Gold | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | - | - | Metal | Active | - | - | - | 1000VAC, 1400VDC | -55°C ~ 125°C | - | KPSE | - | - | - | - | Crimp | - | - | Plug, Male Pins | - | - | 11 | - | - | - | Olive Drab | - | - | - | - | Bayonet Lock | - | - | 13A | - | N (Normal) | - | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | 18-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 20.14 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -30°C ~ 85°C | Bulk | 800 | - | - | - | Obsolete | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 6A (AC) | - | - | - | - | - | Solder Lug | - | - | - | Square, Button | - | - | SPDT | On-Mom | - | Rectangular - 15.24mm x 12.83mm | - | - | Black | -- | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | LUG | STUD MOUNT | - | - | Aluminum | PLASTIC | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B25835M1105K007 | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Obsolete | - | - | 5.89 | No | - | - | - | - | pushPIN™ | - | - | No | Active | - | EAR99 | - | - | Top Mount | - | - | - | - | - | - | - | STANDARD: IEC1071-1/2 | 8532.25.00.80 | 1 µF | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.31°C/W @ 100 LFM | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 2100 V | - | - | - | -- | - | -- | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 2.18°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | - | - | PLASTIC | - | - | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B25832C4406K009 | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Obsolete | - | - | 5.91 | No | - | - | - | - | -- | - | - | No | Obsolete | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8532.25.00.80 | 40 µF | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | 10% | 10% | - | - | ADC1213D080 | Board(s) | SPI | - | 80M | 640 V | 2 | - | 2 Vpp | - | 995mW @ 80MSPS | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 12.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 4.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - |