- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pitch Spacing | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Power (Watts) | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Max Power Dissipation | Contact Finish | Termination Style | Actuator Type | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Illumination Voltage (Nominal) | Lead Style | Number of Poles | Illumination | Breaker Type | Product Type | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness | Height Above Board | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | Non-Compliant | - | - | 500 VDC | - | - | - | B32778Z | - | 10 % | - | - | - | Metallized polypropylene film capacitor | - | - | - | - | - | - | - | - | 75 uF | Capacitors | - | - | - | - | - | Radial | - | Polypropylene (PP) | - | 52.5 mm | 1.2 mm | - | Straight | - | - | - | Film Capacitors | 5.6 mOhms | General Film Capacitors | - | 45 mm | - | 57.5 mm | 30 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | 1.1 kVDC | - | - | - | - | - | 10 % | - | - | - | Metallized polypropylene film capacitor | - | - | - | - | - | - | - | - | 25 uF | Capacitors | - | - | - | - | - | Radial | - | Polypropylene (PP) | - | 52.5 mm | 1.2 mm | - | Straight | - | - | - | Film Capacitors | 8.7 mOhms | General Film Capacitors | - | 45 mm | - | 57.5 mm | 30 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | 900 VDC | - | - | - | B32778Z | - | 10 % | - | - | - | Metallized polypropylene film capacitor | - | - | - | - | - | - | - | - | 35 uF | Capacitors | - | - | - | - | - | Radial | - | Polypropylene (PP) | - | 52.5 mm | 1.2 mm | - | Straight | - | - | - | Film Capacitors | 7.7 mOhms | General Film Capacitors | - | 45 mm | - | 57.5 mm | 30 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 600 VDC | - | - | - | - | - | 10 % | - | - | - | Power Electronic Capacitor | - | - | - | - | - | - | - | - | 200 uF | Capacitors | - | - | - | - | - | Stud Threaded | - | - | - | - | - | - | - | - | - | - | Film Capacitors | 900 uOhms | General Film Capacitors | - | 50 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | 50 ppm/°C | - | - | 69.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 1 % | 2 | 100 ppm/°C | - | - | 576 kΩ | - | - | - | Metal Film | - | - | - | - | - | 125 mW | - | - | 125 mW | - | - | - | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | 6.35 mm | 2.39 mm | - | - | - | Contains Lead | - | ||
![]() B32023A3394M TDK | In Stock | - | - | Surface Mount | - | - | - | 145602 | 1.5mm | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | 5602, Kyocera | - | - | - | - | Plug, Outer Shroud Contacts | - | - | 54 | - | - | - | - | 2 | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | ||
![]() B32682A6153K TDK | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | CDR32 | - | - | Vishay Vitramon | - | Bulk | - | Active | - | 50V | - | - | - | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | BX | - | - | - | - | - | - | - | High Reliability | - | - | 0.033 µF | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Sensata-Airpax | - | Bulk | - | Obsolete | - | - | 277 V | 65 V | - | - | - | APL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | Lever | - | - | - | - | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | Axial | RLR32 | - | - | Vishay Dale | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 2 | ±100ppm/°C | - | - | 15 kOhms | - | - | - | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 Pin | - | - | - | + 105 C | Laird Technologies EMI | - 40 C | Bulk | 20.3 mm | Obsolete | - | - | - | 1.2 kVDC | - | - | - | * | - | 10 % | - | - | - | Metallized polypropylene film capacitor | - | - | - | - | - | - | - | - | 16 uF | Capacitors | - | - | - | - | - | Radial | - | Polypropylene (PP) | - | 37.5 mm | 1.2 mm | - | Straight | - | - | - | Film Capacitors | 6 mOhms | General Film Capacitors | - | 48 mm | - | 42.0 mm | 33 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 Pin | - | - | - | + 105 C | TE Connectivity Potter & Brumfield Relays | - 40 C | Bulk | - | Obsolete | - | - | - | 500 VDC | - | - | - | - | - | 10 % | - | - | - | Metallized polypropylene film capacitor | - | - | - | - | - | - | - | - | 80 uF | Capacitors | - | - | - | - | - | Radial | - | Polypropylene (PP) | - | 52.5 mm | 1.2 mm | - | Straight | - | - | - | Film Capacitors | 5.3 mOhms | General Film Capacitors | - | 45 mm | - | 57.5 mm | 30 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | 2 Pin | Axial | RNR65 | - | + 75 C | Vishay Dale | - 40 C | Bulk | - | Active | - | - | - | 1.2 kVDC | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/05, RNR65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | 2 | ±25ppm/°C | - | Power Electronic Capacitor | 196 Ohms | - | - | - | Metal Film | - | - | 0.5W, 1/2W | 2400 uF | Capacitors | - | - | - | - | - | Stud Threaded | - | - | P (0.1%) | 50 mm | 14 mm | - | Straight | - | - | - | Film Capacitors | 1 mOhms | General Film Capacitors | Military, Moisture Resistant | 370 mm | - | - | - | - | - | - | - | - |