- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Weight | Insert Material | Actuator Material | Resistive Material | Material - Frame | Material - Blade | ActuatorColor | Approvals | Capacitance Tolerance | Class | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Number of SCRs/Diodes | Safety Rating | Suppression Class | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Voltage-Off State | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | Output Type | Dielectric | Circuit | Lead Spacing | Note | Lead Diameter | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Power - Max | Response Time | Mating Cycles | Operating Temperature - Junction | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Fuse Type | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Breaking Capacity @ Rated Voltage | Adjustment Type | Product Type | Number of Turns | ESR | RPM | Includes | Bearing Type | Fan Type | Voltage - Load | Capacitance @ Vr, F | Air Flow | RMS Current (Irms) | Noise | Voltage Range | Static Pressure | Flat Flex Type | Connector/Contact Type | Cable End Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Locking Feature | Load Current | Structure | FET Feature | Reverse Recovery Time (trr) | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32683A6154K TDK | In Stock | - | - | DIN Rail | Module | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | - | - | Bulk | GNR | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32676T4405K TDK | In Stock | - | - | DIN Rail | Module | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | - | - | Bulk | GNR | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32529E6473K TDK | In Stock | - | - | Surface Mount | 17-SMD, Flat Leads | - | - | - | - | ISOPLUS-DIL™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GWM160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 6 N-Channel (3-Phase Bridge) | 3.3 mOhm @ 100A, 10V | 4.5V @ 1mA | - | -- | 105nC @ 10V | - | - | 55V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | DO-204AL (DO-41) | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | Automotive, AEC-Q101 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 50 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 2000V | - | 3V @ 1A | - | - | - | - | -65°C ~ 175°C | - | - | - | - | - | - | 2000V | 250mA | - | - | - | - | - | - | - | - | - | - | - | 3pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2µs | - | - | 107.5 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() B32914A5474M TDK | In Stock | - | - | Through Hole | - | - | 2 Pin | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | 20% | - | - | - | - | -- | - | + 110 C | - 40 C | - | X1 | X1 | - | - | 1 kVDC | - | - | - | - | Bulk | FT-63 | Rectangular - 0.323 x 0.276 Face x 0.276 L (8.20mm x 7.00mm x 7.00mm) | ±10% | Active | -- | - | ±100ppm/°C | - | EMI Suppression Capacitors (MKP) | 500 kOhms | - | - | 0.5W, 1/2W | 0.47 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Polypropylene (PP) | - | 27.5 mm | - | 0.8 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | Safety Capacitors | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | 21.5 mm | - | 31.5 mm | 12.5 mm | - | - | - | - | - | ||
![]() B32676E6335J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.8 lbs (816.5g) | - | - | - | Aluminum | Steel | - | CE, cURus, TUV | - | - | - | - | - | -- | 100000 Hrs @ 25°C | - | - | - | - | - | 115VAC | - | - | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | -- | 2 Terminals | - | - | - | - | - | - | 25.00W | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | 0.210A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | - | - | 240.0 CFM (6.72m³/min) | - | 61.0 dB(A) | -- | 0.531 in H2O (132.3 Pa) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 55.00mm | - | - | - | - | - | ||
![]() B32526R3685K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6.7 lbs (3kg) | - | - | - | Aluminum | Steel | - | CE, cURus, TUV | - | - | - | - | - | -- | 50000 Hrs @ 25°C | - | - | - | - | - | 115VAC | - | - | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-28080 | Square - 320mm L x 320mm H | - | Active | -- | Terminal Block | - | - | - | - | - | - | 136W | - | - | - | - | - | - | - | -- | 1.20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2900 RPM | - | Ball | Tubeaxial | - | - | 1150.0 CFM (32.20m³/min) | - | 73.0 dB(A) | -- | 0.807 in H2O (201.0 Pa) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 80.00mm | - | - | - | - | - | ||
![]() B32524Q3475M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.8 lbs (816.5g) | - | - | - | Aluminum | Steel | - | CE, cURus, TUV | - | - | - | - | - | -- | 50000 Hrs @ 25°C | - | - | - | - | - | 115VAC | - | - | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | -- | 2 Terminals | - | - | - | - | - | - | 25.00W | - | - | - | - | - | - | - | -- | 0.210A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | - | - | 240.0 CFM (6.72m³/min) | - | 59.0 dB(A) | -- | 0.571 in H2O (142.2 Pa) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 38.50mm | - | - | - | - | - | ||
![]() B32026A3684K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.8 lbs (816.5g) | - | - | - | Aluminum | Steel | - | CE, cURus, TUV | - | - | - | - | - | -- | 100000 Hrs @ 25°C | - | - | - | - | - | 230VAC | - | - | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | -- | 2 Wire Leads | - | - | - | - | - | - | 27.00W | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | 0.120A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | - | - | 240.0 CFM (6.72m³/min) | - | 59.0 dB(A) | -- | 0.571 in H2O (142.2 Pa) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 38.50mm | - | - | - | - | - | ||
![]() B32521N8223M TDK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 1 SCR, 1 Diode | - | - | - | - | - | - | 1.6kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32673Z6684K TDK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 1 SCR, 1 Diode | - | - | - | - | - | - | 1.6kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32774P8105K TDK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | -- | - | - | - | 2 SCRs | - | - | - | - | - | - | 600V | - | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Active | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.2 mOhm | - | - | - | - | - | - | - | 3.3 A | - | - | - | - | - | - | 3V | 2250A @ 60Hz | 150mA | - | - | Series Connection - All SCRs | - | - | - | - | 31.5 mm | 11 mm | - | - | - | - | - | - | - | - | - | ||
![]() B32564J3335K TDK | In Stock | - | - | Board Edge, Cutout | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | White | - | - | - | Copper Alloy | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 50V | -40°C ~ 85°C | Tray | FA5 | - | - | Active | -- | Solder | - | - | - | - | 36 | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | 0.8A per Contact | - | - | - | Gold | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Contacts, Bottom | Tapered | - | - | - | Flip Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | -- | -- | 0.30mm | UL94 V-0 | - | ||
![]() B32684A6224K TDK | In Stock | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | 16 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | - | Plug Housing | For Female Sockets | - | 48 | - | - | - | Bayonet Lock | - | Crimp | - | W | Unshielded | -- | - | - | Anodized | 36-10 | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B32523Q3335M TDK | In Stock | - | - | Holder | Cartridge, Non-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, UR | - | -- | - | - | - | -- | - | - | - | - | - | - | - | 1kV | 800V | - | - | - | -- | Bulk | FWJ | 0.571 Dia x 2.626 L (14.50mm x 66.70mm) | - | Active | -- | - | - | - | - | - | - | Electrical, Industrial | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Cartridge | - | - | - | - | - | 25KA AC, 20kA DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | 12 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | - | Plug Housing | For Female Sockets | - | 31 | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Proof | - | - | Anodized | 40-A31 | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | - | - | - | - | - | Flame Retardant | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 305V | 630V | - | - | - | -40°C ~ 105°C | * | F339X2 | 1.024 L x 0.394 W (26.00mm x 10.00mm) | ±20% | Active | - | PC Pins | - | - | - | - | - | Automotive; EMI, RFI Suppression | - | 0.47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.768 (19.50mm) | - | - | - | - | - | - | AEC-Q200, X2 | ||
![]() B32776G106K TDK | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 480V | 1000V (1kV) | - | - | - | -55°C ~ 110°C | Tray | F339X1 | 1.220 L x 0.827 W (31.00mm x 21.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 1.220 (31.00mm) | - | - | - | - | - | - | X1 | ||
![]() B32923H3105K TDK | In Stock | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | - | - | Rubber | - | - | - | - | - | - | 10% | - | - | 12 | - | -- | - | - | - | - | - | X2 | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | - | Receptacle Housing | For Male Pins | - | 31 | - | - | 1 uF | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Proof | - | - | Anodized | 40-A31 | - | - | Black | - | - | - | 22.5 mm | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B32672Z6474K TDK | In Stock | - | - | Through Hole | Radial | - | 2 Pin | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 310V | 630V | - | - | - | -40°C ~ 110°C | Bulk | F1772 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 0.56µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.827 (21.00mm) | - | - | - | - | - | - | X2 |