- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Voltage - Rated AC | Capacitor Type | Lead Spacing | Rated (DC) Voltage (URdc) | Rated (AC) Voltage (URac) | Custom Capabilities | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32232A1685K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -40°C~100°C | Bulk | 2009 | B32232 | 0.551Diax1.260L 14.00mmx32.00mm | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):63 | 8532.25.00.60 | 6.8μF | 100V | - | - | - | 63V | FILM CAPACITOR | - | 100V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32926E3475M TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP) | -40°C~110°C | Bulk | - | B32926 | 1.654Lx0.551W 42.00mmx14.00mm | ±20% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | - | 8532.25.00.70 | 4.7μF | 630V | - | 37.5mm | IEC60384-14 | 305V | FILM CAPACITOR | 1.476 37.50mm | 500V | 305V | Other Lead Lengths Available On Request | 0.984 25.00mm | 42mm | 14mm | ROHS3 Compliant | X2 | ||
![]() B25834D4226K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -25°C~85°C | Bulk | - | B25834 | 2.528Dia 64.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Commutating; Damping | - | - | 22μF | - | - | - | - | 600V | - | 1.378 35.00mm | - | - | - | 4.094 104.00mm | - | - | ROHS3 Compliant | - | ||
![]() B25835M7474K7 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | - | B25835 | 1.378Dia 35.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | Damping; Snubber | - | - | 0.47μF | - | - | - | - | 1700V 1.7kV | - | - | - | - | - | 2.756 70.00mm | - | - | ROHS3 Compliant | - | ||
![]() B25835M2224K7 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | - | B25835 | 1.378Dia 35.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | Damping; Snubber | - | - | 0.22μF | - | - | - | - | 3400V 3.4kV | - | - | - | - | - | 5.157 131.00mm | - | - | ROHS3 Compliant | - | ||
![]() B25856K156K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | 3.661Dia 93.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 15μF | 1700V 1.7kV | - | - | - | 1400V 1.4kV | - | - | - | - | - | 6.614 168.00mm | - | - | ROHS3 Compliant | - | ||
![]() B25856K755K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | 3.661Dia 93.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 7.5μF | 1700V 1.7kV | - | - | - | 1400V 1.4kV | - | - | - | - | - | 3.937 100.00mm | - | - | ROHS3 Compliant | - | ||
![]() B25856J8105K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | - | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B3474K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.370Diax0.827L 9.40mmx21.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 90 | 8532.25.00.60 | 0.47μF | 250V | - | - | - | 90V | FILM CAPACITOR | - | 250V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B3105K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | 2012 | B32537 | 0.461Diax0.827L 11.70mmx21.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 1μF | 250V | AMMO PACK | - | - | 90V | FILM CAPACITOR | - | 250V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B5474K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.291Diax0.728L 7.40mmx18.50mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 20 | 8532.25.00.60 | 0.47μF | 50V | - | - | - | 20V | FILM CAPACITOR | - | 50V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B8224K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | 2012 | B32537 | 0.461Diax0.827L 11.70mmx21.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 200 | 8532.25.00.60 | 0.22μF | 630V | - | - | - | 200V | FILM CAPACITOR | - | 630V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B8105K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.618Diax1.339L 15.70mmx34.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 200 | 8532.25.00.60 | 1μF | 630V | - | - | - | 200V | FILM CAPACITOR | - | 630V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B8474K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | 2012 | B32537 | 0.539Diax0.827L 13.70mmx21.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.47μF | 630V | AMMO PACK | - | - | 200V | FILM CAPACITOR | - | 630V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B8473K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.291Diax0.728L 7.40mmx18.50mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.047μF | 630V | AMMO PACK | - | - | 200V | FILM CAPACITOR | - | 630V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B3475K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | 2012 | B32537 | 0.618Diax1.339L 15.70mmx34.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 4.7μF | 250V | AMMO PACK | - | - | 90V | FILM CAPACITOR | - | 250V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32537B3225K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.539Diax0.827L 13.70mmx21.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 90 | 8532.25.00.60 | 2.2μF | 250V | - | - | - | 90V | FILM CAPACITOR | - | 250V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32024B3684M000 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | 2014 | B32024 | 1.240Lx0.709W 31.50mmx18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | - | 8532.25.00.70 | 0.68μF | 1500V 1.5kV | - | 27.5mm | - | 300V | FILM CAPACITOR | 1.083 27.50mm | 1500V | 300V | - | 1.299 33.00mm | 31.5mm | 18mm | ROHS3 Compliant | Y2 | ||
![]() B32562J1106J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | - | SilverCap™ B32562 | - | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.25.00.60 | 10μF | 100V | - | - | - | 63V | FILM CAPACITOR | 0.591 15.00mm | 100V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32916A3475K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | - | B32916 | 1.634Lx0.787W 41.50mmx20.00mm | ±10% | - | - | Obsolete | Not Applicable | - | PC Pins | - | - | EMI, RFI Suppression | - | - | 4.7μF | 760V | - | - | - | 330V | - | 1.476 37.50mm | - | - | - | 1.555 39.50mm | - | - | ROHS3 Compliant | X1 |