- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Voltage - Rated AC | Capacitor Type | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Rated (AC) Voltage (URac) | Custom Capabilities | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32561J6154K289 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Box (TB) | - | SilverCap™ B32561 | 0.453Lx0.205W 11.50mmx5.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.25.00.60 | 0.15μF | 400V | AMMO PACK | 10mm | IEC60384-2 | 200V | FILM CAPACITOR | 0.394 10.00mm | 400V | - | 200V | - | - | 0.303 7.70mm | 11.5mm | 5.2mm | ROHS3 Compliant | - | ||
![]() B32537B8684K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.500Diax1.339L 12.70mmx34.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 0.68μF | 630V | AMMO PACK | - | - | 200V | FILM CAPACITOR | - | 630V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32561J3154J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | 2009 | SilverCap™ B32561 | 0.453Lx0.130W 11.50mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.25.00.60 | 0.15μF | 250V | - | 10mm | IEC60384-2 | 160V | FILM CAPACITOR | 0.394 10.00mm | 250V | - | 160V | - | - | 0.236 6.00mm | 11.5mm | 3.3mm | ROHS3 Compliant | - | ||
![]() B32561J1824J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | 2009 | SilverCap™ B32561 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | General Purpose | - | - | 0.82μF | 100V | - | - | - | 63V | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32561J6333J000 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | 2009 | SilverCap™ B32561 | 0.453Lx0.098W 11.50mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.25.00.60 | 0.033μF | 400V | - | 10mm | IEC60384-2 | 200V | FILM CAPACITOR | 0.394 10.00mm | 400V | - | 200V | - | - | 0.201 5.10mm | 11.5mm | 2.5mm | ROHS3 Compliant | - | ||
![]() B32560J1683J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | 2009 | SilverCap™ B32560 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | General Purpose | - | - | 0.068μF | 100V | - | - | - | 63V | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32632B7332J189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Tape & Reel (TR) | - | B32632 | 0.728Lx0.256W 18.50mmx6.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT | RATED AC VOLTAGE(V) : 450 | 8532.25.00.70 | 3300pF | 1250V 1.25kV | TR | 15mm | - | 450V | FILM CAPACITOR | 0.591 15.00mm | 1250V | 7326 | 450V | - | - | 0.472 12.00mm | 18.5mm | 6.5mm | ROHS3 Compliant | - | ||
![]() B32563J6224K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | 2009 | SilverCap™ B32563 | - | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | RATED AC VOLTAGE(V): 200 | 8532.25.00.70 | 0.22μF | 400V | - | - | - | 200V | FILM CAPACITOR | 0.886 22.50mm | 400V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32632A1332K189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Tape & Reel (TR) | - | B32632 | - | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 3300pF | 1600V 1.6kV | TR | - | - | 450V | FILM CAPACITOR | 0.591 15.00mm | 1600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32562J8224K289 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Box (TB) | - | SilverCap™ B32562 | - | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | General Purpose | - | - | 0.22μF | 630V | - | - | - | 350V | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32620J681K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized - Stacked | -55°C~105°C | Bulk | - | B32620 | 0.394Lx0.197W 10.00mmx5.00mm | ±10% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | High Pulse, DV/DT | - | 8532.25.00.80 | 680pF | 1000V 1kV | AMMO PACK | - | - | 600V | FILM CAPACITOR | 0.295 7.50mm | 1000V | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() B32562J8154J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | 2009 | SilverCap™ B32562 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | General Purpose | - | - | 0.15μF | 630V | - | - | - | 350V | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32632B2471K289 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Tape & Box (TB) | - | B32632 | 0.728Lx0.256W 18.50mmx6.50mm | ±10% | - | - | Obsolete | Not Applicable | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | - | 470pF | 2000V 2kV | - | - | - | 500V | - | 0.591 15.00mm | - | - | - | - | - | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() B32632A7103K189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Tape & Reel (TR) | - | B32632 | - | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 10000pF | 1250V 1.25kV | TR | - | - | 450V | FILM CAPACITOR | 0.591 15.00mm | 1250V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32620J681J189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized - Stacked | -55°C~105°C | Tape & Reel (TR) | - | B32620 | 0.394Lx0.197W 10.00mmx5.00mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | High Pulse, DV/DT | - | 8532.25.00.80 | 680pF | 1000V 1kV | TR | - | - | 600V | FILM CAPACITOR | 0.295 7.50mm | 1000V | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() B32632A2102K289 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Tape & Box (TB) | - | B32632 | - | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 1000pF | 2000V 2kV | AMMO PACK | - | - | 500V | FILM CAPACITOR | 0.591 15.00mm | 2000V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32632A7153J189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Tape & Reel (TR) | - | B32632 | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 0.015μF | 1250V 1.25kV | TR | - | - | 450V | FILM CAPACITOR | 0.591 15.00mm | 1250V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32561J6333K289 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Box (TB) | 2009 | SilverCap™ B32561 | 0.453Lx0.098W 11.50mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | - | MATTE TIN | General Purpose | - | - | 0.033μF | 400V | AMMO PACK | - | - | 200V | FILM CAPACITOR | 0.394 10.00mm | 400V | - | - | - | - | 0.201 5.10mm | - | - | ROHS3 Compliant | - | ||
![]() B32621A4223K189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized - Stacked | -55°C~105°C | Tape & Reel (TR) | - | B32621 | 0.512Lx0.197W 13.00mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | High Pulse, DV/DT | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.022μF | 400V | TR | 10mm | - | 200V | FILM CAPACITOR | 0.394 10.00mm | 400V | 5120 | 200V | - | - | 0.433 11.00mm | 13mm | 5mm | ROHS3 Compliant | - | ||
![]() B32924E3225M189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~110°C | Tape & Reel (TR) | - | B32924 | - | ±20% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | - | 8532.25.00.70 | 2.2μF | 630V | TR | 27.5mm | IEC60384-14 | 305V | FILM CAPACITOR | 1.083 27.50mm | 500V | - | 305V | Other Lead Lengths Available On Request | 21mm | - | 31.5mm | 11mm | ROHS3 Compliant | X2 |