- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Rated (AC) Voltage (URac) | Custom Capabilities | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32332I6306J080 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -25°C~85°C | Bulk | - | B32332 | 1.378Dia 35.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | Motor Run | - | 30μF | - | - | - | - | - | 450V | - | - | - | - | - | - | 3.780 96.00mm | - | - | ROHS3 Compliant | - | ||
![]() B32928C3206K000 TDK Electronics Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Radial | - | - | Polypropylene (PP) | -40°C~110°C | Bulk | - | B32928 | 2.264Lx1.181W 57.50mmx30.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | EMI, RFI Suppression | - | 20μF | 630V | - | - | unknown | - | 305V | FILM CAPACITOR | - | 2.067 52.50mm | - | - | - | 1.772 45.00mm | - | - | ROHS3 Compliant | X2 | ||
![]() B32778P8276K000 TDK Electronics Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~125°C | Bulk | - | B32778P | 2.264Lx1.378W 57.50mmx35.00mm | ±10% | - | - | Active | Not Applicable | - | PC Pins | - | - | Automotive | - | 27μF | 840V | - | - | - | - | - | - | 3.9mOhms | 2.067 52.50mm | - | - | - | 1.969 50.00mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B32032A4223M000 TDK Electronics Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | - | B32032 | 0.709Lx0.276W 18.00mmx7.00mm | ±20% | - | - | Active | Not Applicable | - | PC Pins | - | - | Automotive; EMI, RFI Suppression | - | 0.022μF | 1000V 1kV | - | - | - | - | 350V | - | - | 0.591 15.00mm | - | - | - | 0.492 12.50mm | - | - | ROHS3 Compliant | AEC-Q200, Y2 | ||
![]() B32913B5224K TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | - | B32913 | 1.043Lx0.413W 26.50mmx10.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | EMI, RFI Suppression | - | 0.22μF | 1000V 1kV | - | - | - | - | 530V | - | - | 0.886 22.50mm | - | - | - | 0.728 18.50mm | - | - | ROHS3 Compliant | X1 | ||
![]() B32560J6473J189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | - | SilverCap™ B32560 | 0.354Lx0.126W 9.00mmx3.20mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | 8532.25.00.60 | 0.047μF | 400V | TR | 7.5mm | - | IEC60384-2 | 200V | FILM CAPACITOR | - | 0.295 7.50mm | 400V | 200V | - | 0.256 6.50mm | 9mm | 3.2mm | ROHS3 Compliant | - | ||
![]() B32560J6473M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | - | SilverCap™ B32560 | 0.354Lx0.126W 9.00mmx3.20mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | 8532.25.00.60 | 0.047μF | 400V | - | 7.5mm | - | IEC60384-2 | 200V | FILM CAPACITOR | - | 0.295 7.50mm | 400V | 200V | - | 0.256 6.50mm | 9mm | 3.2mm | ROHS3 Compliant | - | ||
![]() B32521C3683M189 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | - | B32521 | 0.512Lx0.157W 13.00mmx4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | 8532.25.00.70 | 0.068μF | 250V | TR | 10mm | - | AEC-Q200 | 160V | FILM CAPACITOR | - | 0.394 10.00mm | 250V | 160V | Special Lead Length Available On Request | 0.276 7.00mm | 13mm | 4mm | ROHS3 Compliant | - | ||
![]() B32521C1154M289 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Box (TB) | - | B32521 | 0.512Lx0.157W 13.00mmx4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | 8532.25.00.70 | 0.15μF | 100V | AMMO PACK | 10mm | - | AEC-Q200 | 63V | FILM CAPACITOR | - | 0.394 10.00mm | 100V | 63V | Special Lead Length Available On Request | 0.276 7.00mm | 13mm | 4mm | ROHS3 Compliant | - | ||
![]() B33331V7256J080 TDK Electronics Inc. | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B33331V | 1.594Dia 40.50mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | 25μF | - | - | - | - | - | 460V | - | 12mOhms | - | - | - | - | 3.425 87.00mm | - | - | ROHS3 Compliant | - | ||
![]() B32529C1683M289 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Box (TB) | - | B32529 | 0.287Lx0.098W 7.30mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | 8532.25.00.70 | 0.068μF | 100V | AMMO PACK | 5mm | - | AEC-Q200 | 63V | FILM CAPACITOR | - | 0.197 5.00mm | 100V | 63V | Special Lead Length Available On Request | 0.256 6.50mm | 7.3mm | 2.5mm | ROHS3 Compliant | - | ||
![]() B32023A3683K189 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~110°C | Tape & Reel (TR) | 2009 | B32023 | 1.043Lx0.276W 26.50mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | 8532.25.00.70 | 0.068μF | - | TR | 22.5mm | - | - | 300V | FILM CAPACITOR | - | 0.886 22.50mm | 1500V | 300V | - | 0.630 16.00mm | 26.5mm | 7mm | ROHS3 Compliant | Y2 | ||
![]() B32673P5155K000 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~110°C | Bulk | - | B32673P | 1.043Lx0.413W 26.50mmx10.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Power Factor Correction (PFC) | - | 1.5μF | 520V | - | - | unknown | - | 200V | FILM CAPACITOR | - | 0.886 22.50mm | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() B32673P6105K289 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~110°C | Tape & Box (TB) | - | B32673P | 1.043Lx0.335W 26.50mmx8.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Power Factor Correction (PFC) | - | 1μF | 630V | - | - | unknown | - | 200V | FILM CAPACITOR | - | 0.886 22.50mm | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | - | ||
![]() B32522C1335M000 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | - | B32522 | 0.709Lx0.335W 18.00mmx8.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | 8532.25.00.70 | 3.3μF | 100V | - | 15mm | - | AEC-Q200 | 63V | FILM CAPACITOR | - | 0.591 15.00mm | 100V | 63V | Special Lead Length Available On Request | 0.571 14.50mm | 18mm | 8.5mm | ROHS3 Compliant | - | ||
![]() B32560J1335M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | - | SilverCap™ B32560 | 0.354Lx0.374W 9.00mmx9.50mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | 8532.25.00.60 | 3.3μF | 100V | - | 7.5mm | - | IEC60384-2 | 63V | FILM CAPACITOR | - | 0.295 7.50mm | 100V | 63V | - | 0.433 11.00mm | 9mm | 9.5mm | ROHS3 Compliant | - | ||
![]() B32913A5154K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | - | B32913 | 1.043Lx0.335W 26.50mmx8.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | EMI, RFI Suppression | - | 0.15μF | - | - | - | - | - | 530V | - | - | 0.886 22.50mm | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | X1 | ||
![]() B32572A3105K289 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Box (TB) | - | SilverCap™ B32572 | 0.650Lx0.358W 16.50mmx9.10mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | PC Pins | - | - | High Pulse, DV/DT | - | 1μF | 250V | - | - | - | - | 160V | - | - | 0.591 15.00mm | - | - | - | 0.461 11.70mm | - | - | ROHS3 Compliant | - | ||
![]() B32684A0683K000 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | - | B32684 | 1.240Lx0.433W 31.50mmx11.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | 8532.25.00.70 | 0.068μF | 1000V 1kV | - | - | unknown | - | 400V | FILM CAPACITOR | - | 1.083 27.50mm | 1000V | - | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B32523R0685M000 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | - | B32523 | 1.043Lx0.236W 26.50mmx6.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Automotive; EMI, RFI Suppression | 8532.25.00.70 | 6.8μF | 63V | - | 22.5mm | - | AEC-Q200 | 40V | FILM CAPACITOR | - | 0.886 22.50mm | 63V | 40V | Special Lead Length Available On Request | 0.591 15.00mm | 26.5mm | 6mm | ROHS3 Compliant | - |