- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Pitch | Depth | Voltage - Rated AC | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32560J6152K TDK Corporation | 27 |
| Datasheet | - | Through Hole | - | DIP | 2 | Polyester | 400V | - | - | - | 10% | - | - | PC Pins | - | 125°C | -55°C | - | 1.5nF | 400V | 7.5mm | 2.5mm | 200V | 7.5mm | - | PET | - | - | 500 μm | - | - | 5.5mm | 5.5118mm | 9mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() B32560J6153K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | DIP | 2 | Polyester | 400V | - | - | - | 10% | - | - | Radial | - | 125°C | -55°C | - | 15nF | 400V | - | 2.5mm | 200V | 7.5mm | - | PET | - | - | 500 μm | - | - | 5.5mm | 5.5118mm | 8.9916mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() B32676E4206K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | PP | - | - | Bulk | - | 10% | - | - | Radial | - | 105°C | -40°C | - | 20μF | 450V | - | - | 275V | 37.5mm | - | PP | 3.3mOhm | - | - | - | - | 45mm | 45.0088mm | 42.0116mm | 29.9974mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() B32620J222J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | Polypropylene | 1kV | - | Bulk | - | 5% | - | - | PC Pins | - | 105°C | -55°C | - | 2.2nF | 1kV | - | 5mm | 600V | 7.5mm | 6mm | PP | - | - | 500 μm | - | - | - | 10.4902mm | 10.0076mm | 5.0038mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B32520C1154J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | 2 | PET | - | - | Bulk | - | 5% | - | - | PC Pins | - | 125°C | -55°C | - | 150nF | 100V | - | 3mm | 63V | 7.5mm | 6mm | PET | - | - | 500 μm | - | - | - | 8.001mm | 10.0076mm | 2.9972mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() B32520C3683J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | Polyester | - | - | Bulk | - | 5% | - | - | Radial | - | 125°C | -55°C | - | 68nF | 250V | - | 3mm | 160V | 7.5mm | 6mm | PET | - | - | 500 μm | General Purpose | - | - | 8.001mm | 10.0076mm | 2.9972mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() B32522C1334J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | PET | 100V | - | Bulk | - | 5% | - | - | Radial | General Purpose | 125°C | -55°C | - | 330nF | 100V | - | - | 63V | 15.0114mm | 6mm | PET | - | - | - | - | - | 10.5mm | 10.4902mm | 18.0086mm | 5.0038mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() B32562J1155K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | DIP | 2 | PET | - | - | Bulk | - | 10% | - | - | Radial | - | 100°C | -55°C | - | 1.5μF | 100V | - | 4mm | 63V | 15mm | - | PET | - | - | 600 μm | - | - | - | - | 16.5mm | - | No | - | RoHS Compliant | - | - | ||
![]() B32521C3333J TDK Corporation | 32 |
| Datasheet | - | Through Hole | - | Radial | - | PET | - | - | Bulk | - | 5% | - | - | Radial | - | 125°C | -55°C | - | 33nF | 250V | - | 4mm | 160V | 10mm | 6mm | PET | - | - | 500 μm | - | - | - | 7.0104mm | 13.0048mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() B32520C684J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | PET | - | - | Bulk | - | 5% | - | - | PC Pins | - | 125°C | -55°C | - | 680nF | 63V | - | 4mm | 40V | 7.5mm | 6mm | PET | - | - | 500 μm | - | - | - | 8.509mm | 10.0076mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() B32620A6332K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | PP | - | - | Bulk | - | 10% | - | - | PC Pins | - | 105°C | -55°C | - | 3.3nF | 630V | - | 4mm | 400V | 7.5mm | - | PP | - | - | 500 μm | - | - | - | 8.509mm | 10.0076mm | 3.9878mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() B32529C3152J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | PET | - | - | Bulk | - | 5% | - | - | Radial | - | 125°C | -55°C | - | 1.5nF | 250V | - | 2.5mm | 160V | 5mm | 6mm | PET | - | - | 500 μm | - | - | - | 6.5024mm | 7.2898mm | 2.4892mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() B32520C155J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | Polyester | - | - | Bulk | - | 5% | - | - | PC Pins | - | 125°C | -55°C | - | 1.5μF | 63V | - | 5mm | 40V | 7.5mm | 6mm | PET | - | - | 500 μm | - | - | - | 10.4902mm | 10.0076mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() B32560J3683K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | - | DIP | 2 | Polyester | 250V | - | Bulk | - | 10% | - | - | PC Pins | - | 125°C | -55°C | - | 68nF | 250V | - | 2.6mm | 160V | 7.5mm | - | PET | - | - | 500 μm | - | - | 8.1mm | 5.6896mm | 9mm | 2.5908mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() B32522C3154J TDK Corporation | In Stock | - | Datasheet | Tin | Through Hole | - | Radial | - | Polyester | - | - | Bulk | - | 5% | - | - | Radial | - | 125°C | -55°C | - | 150nF | 250V | - | 5mm | 160V | 15mm | 6mm | PET | - | - | 800 μm | General Purpose | - | - | 10.4902mm | 18.0086mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() B25667C4547A375 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 136mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() B32911A4472M000 TDK Electronics Inc. | In Stock | - | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | B32911 | ±20% | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | EMI, RFI Suppression | 4700pF | - | - | - | 440V | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | X1 | ||
![]() B32911A4103M000 TDK Electronics Inc. | In Stock | - | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | B32911 | ±20% | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | EMI, RFI Suppression | 10000pF | - | - | - | 440V | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | X1 | ||
![]() B32912A4103M000 TDK Electronics Inc. | In Stock | - | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | B32912 | ±20% | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | EMI, RFI Suppression | 10000pF | - | - | - | 440V | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | X1 | ||
![]() B32911A4332M000 TDK Electronics Inc. | In Stock | - | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | B32911 | ±20% | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | EMI, RFI Suppression | 3300pF | - | - | - | 440V | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | X1 |