- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Voltage - Rated AC | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32022B3223K TDK Corporation | 37 |
| Datasheet | Through Hole | Radial | - | PP | - | Bulk | 10% | PC Pins | 110°C | -40°C | 22nF | 1.5kV | 7mm | 300V | 15mm | PP | - | 800 μm | - | 12.4968mm | 18.0086mm | 7.0104mm | No | RoHS Compliant | - | ||
![]() B32778G406J TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 5% | PC Pins | 105°C | -40°C | 40μF | 1.1kV | - | - | 52.5018mm | - | 3.5mOhm | - | - | 50.0126mm | 57.5056mm | 35.0012mm | - | RoHS Compliant | - | ||
![]() B32563-J3225-K TDK Corporation | In Stock | - | Datasheet | Through Hole | DIP | - | Polyester | - | Bulk | 10% | PC Pins | 125°C | -55°C | 2.2μF | 250V | 8.3mm | 160V | 22.5mm | PET | - | 800 μm | - | 11.2014mm | 24.003mm | 8.3058mm | - | RoHS Compliant | - | ||
![]() B32529C1684J TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | PET | - | Bulk | 5% | Radial | 125°C | -55°C | 680nF | 100V | 6mm | 63V | 5mm | PET | - | 500 μm | - | 10.4902mm | 7.493mm | 5.9944mm | - | RoHS Compliant | - | ||
![]() B32023B3104M TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | PP | - | Bulk | 20% | PC Pins | 110°C | -40°C | 100nF | 1.5kV | 10.5mm | 300V | 22.5mm | PP | - | 800 μm | - | 16.51mm | 26.4922mm | 10.4902mm | No | RoHS Compliant | - | ||
![]() B32560J9102K TDK Corporation | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | Bulk | 10% | PC Pins | 125°C | -55°C | 1nF | 1kV | - | 500V | 7.5mm | PET | - | 500 μm | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32676G8335K TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | 4 | PP | - | Bulk | 10% | Radial | 105°C | -40°C | 3.3μF | 875V | - | 400V | 37.4904mm | PP | 12mOhm | - | 39.5mm | 39.497mm | 42.0116mm | 19.9898mm | No | RoHS Compliant | Lead Free | ||
![]() B32652A1113J TDK Corporation | In Stock | - | - | - | Radial | - | - | - | Bulk | 5% | - | 100°C | -55°C | 11nF | 1.6kV | - | 500V | 15mm | PP | - | 800 μm | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32672L8183K TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | Bulk | 10% | PC Pins | 110°C | -55°C | 18nF | 2kV | - | 700V | 15.0114mm | PP | - | 800 μm | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32529D3224K TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | PET | - | Bulk | 10% | Radial | 125°C | -55°C | 220nF | 250V | 7.8mm | 160V | 5mm | PET | - | 500 μm | - | 13.0048mm | 7.7978mm | 7.7978mm | - | RoHS Compliant | - | ||
![]() B32561J6223K TDK Corporation | In Stock | - | Datasheet | Through Hole | DIP | 2 | PET | - | Bulk | 10% | Radial | 100°C | -55°C | 22nF | 400V | 2.5mm | 200V | 10mm | PET | - | 500 μm | - | - | 11.5mm | - | No | RoHS Compliant | - | ||
![]() B32676G8475K TDK Corporation | In Stock | - | Datasheet | PCB, Through Hole | Radial | 4 | PP | - | Bulk | 10% | Radial | 105°C | -40°C | 4.7μF | 875V | - | 400V | 37.4904mm | PP | 3.3mOhm | - | 37mm | 37.0078mm | 42.0116mm | 27.9908mm | - | RoHS Compliant | Lead Free | ||
![]() B32676E8225J TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 5% | PC Pins | 105°C | -40°C | 2.2μF | 875V | - | - | 37.4904mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32561J6154K TDK Corporation | In Stock | - | Datasheet | Through Hole | DIP | - | PET | - | Bulk | 10% | PC Pins | 125°C | -55°C | 150nF | 400V | 5.2mm | 200V | 10mm | PET | - | 500 μm | - | 7.6962mm | 11.5062mm | 5.207mm | - | RoHS Compliant | - | ||
![]() B32560J3684K TDK Corporation | In Stock | - | Datasheet | Through Hole | DIP | - | PET | - | - | 10% | PC Pins | 125°C | -55°C | 680nF | 250V | 9.5mm | 160V | 7.5mm | PET | - | 500 μm | - | 10.9982mm | 8.9916mm | 9.4996mm | - | RoHS Compliant | - | ||
![]() B32521C684K189 TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | PET | - | Tape and Reel | 10% | Radial | 125°C | -55°C | 680nF | 63V | 4mm | 40V | 10mm | PET | - | 500 μm | - | 7.0104mm | 13.0048mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() B32652A473J289 TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | Polypropylene | - | - | 5% | Radial | 100°C | -55°C | 47nF | 1kV | 7mm | 250V | 15mm | PP | - | 800 μm | - | 12.4968mm | 18.0086mm | 7.0104mm | - | RoHS Compliant | - | ||
![]() B32522Q8154K TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | PET | - | Bulk | 10% | Radial | 125°C | -55°C | 150nF | 630V | 8.5mm | 200V | 15mm | PET | - | 800 μm | - | - | 18mm | - | No | RoHS Compliant | - | ||
![]() B32652A6683K TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | PP | 630V | Bulk | 10% | Radial | 100°C | -55°C | 68nF | 630V | 6mm | 250V | 15mm | PP | - | 800 μm | - | 10.9982mm | 18.0086mm | 5.9944mm | No | RoHS Compliant | - | ||
![]() B32524Q8684J TDK Corporation | In Stock | - | Datasheet | Through Hole | Radial | - | PET | - | Bulk | 5% | Radial | 125°C | -55°C | 680nF | 630V | - | 220V | 27.5082mm | PET | - | - | - | 21.0058mm | 31.496mm | 10.9982mm | No | RoHS Compliant | - |