- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Pitch | Depth | Voltage - Rated AC | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Diameter | Lead/Base Style | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32522C3224K TDK Corporation | 45 |
| Datasheet | - | Through Hole | Radial | - | PET | - | Bulk | 10% | Radial | - | 125°C | -55°C | 220nF | 250V | 15mm | - | 160V | 15.0114mm | PET | - | - | - | - | 10.5mm | 10.4902mm | 18.0086mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() B32561J6474K TDK Corporation | In Stock | - | Datasheet | Tin | Through Hole | DIP | - | PET | - | Bulk | 10% | PC Pins | - | 125°C | -55°C | 470nF | 400V | - | 9.8mm | 200V | 10mm | PET | - | 500 μm | - | - | - | 10.9982mm | 11.5062mm | 9.8044mm | - | RoHS Compliant | - | ||
![]() B32522N6474K TDK Corporation | 10 |
| Datasheet | - | Through Hole | Radial | 2 | PET | - | Bulk | 10% | Radial | - | 125°C | -55°C | 470nF | 450V | 15mm | 8.5mm | 200V | 15mm | PET | - | 800 μm | Straight | - | 14.5mm | 14.5034mm | 18mm | 8.5mm | No | RoHS Compliant | - | ||
![]() B32562J1474J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | PET | - | Bulk | 5% | PC Pins | - | 125°C | -55°C | 470nF | 100V | - | - | 63V | 15mm | PET | - | 600 μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32560J3183J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | - | - | Bulk | 5% | PC Pins | - | 125°C | -55°C | 18nF | 250V | - | - | 160V | 7.5mm | PET | - | 500 μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32656S155K563 TDK Corporation | In Stock | - | Datasheet | - | Chassis Mount, Screw | - | - | Polypropylene | - | Bulk | 10% | Lug | - | 110°C | -55°C | 1.5μF | 1kV | - | - | 480V | 37.4904mm | PP | 5mOhm | - | Straight | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32024C3474M TDK Corporation | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | PP | - | Bulk | 20% | PC Pins | - | 110°C | -40°C | 470nF | 1.5kV | - | - | 300V | 27.5082mm | PP | - | - | - | - | - | 32.004mm | 31.496mm | 16.002mm | - | RoHS Compliant | - | ||
![]() B32561J3104J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | PET | - | - | 5% | PC Pins | - | 125°C | -55°C | 100nF | 250V | - | 2.8mm | 160V | 10mm | PET | - | 500 μm | - | - | - | 5.3086mm | 11.5062mm | 2.794mm | - | RoHS Compliant | - | ||
![]() B32024C3684M TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | PP | - | Bulk | 20% | PC Pins | - | 110°C | -40°C | 680nF | 1.5kV | - | - | 300V | 27.5082mm | PP | - | - | - | - | - | 30.988mm | 31.496mm | 21.0058mm | No | RoHS Compliant | - | ||
![]() B32561J6333K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | PET | - | Bulk | 10% | PC Pins | - | 125°C | -55°C | 33nF | 400V | - | 2.5mm | 200V | 10mm | PET | - | 500 μm | - | - | - | 5.1054mm | 11.5062mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() B32653A8103J TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | PP | - | Bulk | 5% | Radial | - | 100°C | -55°C | 10nF | 2kV | - | 10.5mm | 1kV | 22.5mm | PP | - | 800 μm | - | - | - | 20.4978mm | 26.4922mm | 10.4902mm | - | RoHS Compliant | Lead Free | ||
![]() B32560J1105J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | PET | - | Bulk | 5% | PC Pins | - | 125°C | -55°C | 1μF | 100V | - | 5.5mm | 63V | 7.5mm | PET | - | 500 μm | - | - | - | 7.0104mm | 8.9916mm | 5.5118mm | - | RoHS Compliant | - | ||
![]() B32361A2506J50 TDK Corporation | In Stock | - | Datasheet | - | Chassis Mount, Stud | Radial | - | - | - | - | 5% | Screw | - | 85°C | -40°C | 50μF | - | - | - | 250V | 35.0012mm | PP | - | - | - | 63.5mm | - | 70.0024mm | - | - | - | RoHS Compliant | - | ||
![]() B32024B3224M TDK Corporation | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | PP | - | Bulk | 20% | PC Pins | - | 110°C | -40°C | 220nF | 1.5kV | - | - | 300V | 27.5082mm | PP | - | - | - | - | - | 21.0058mm | 31.496mm | 10.9982mm | No | RoHS Compliant | - | ||
![]() B32524Q8225J TDK Corporation | 32 |
| Datasheet | - | Through Hole | Radial | - | Polyester | - | Bulk | 5% | PC Pins | - | 125°C | -55°C | 2.2μF | 630V | - | - | 220V | 27.5082mm | PET | - | - | - | - | - | 30.988mm | 31.496mm | 21.0058mm | No | RoHS Compliant | - | ||
![]() B32653A7683K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | PP | - | Bulk | 10% | Radial | - | 100°C | -55°C | 68nF | 1.25kV | - | 10.5mm | 500V | 22.5mm | PP | - | 800 μm | - | - | - | 16.51mm | 26.4922mm | 10.4902mm | - | RoHS Compliant | - | ||
![]() B32524Q8105J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | PET | 630V | Bulk | 5% | Radial | General Purpose | 125°C | -55°C | 1μF | 630V | - | 14mm | 220V | 27.5mm | PET | - | 800 μm | - | - | - | 24.511mm | 31.496mm | 13.9954mm | No | RoHS Compliant | - | ||
![]() B32671L682J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | PP | 250V | Bulk | 5% | Radial | - | 125°C | -55°C | 6.8nF | 1kV | - | 5mm | 500V | 10mm | PP | - | 600 μm | - | - | 9mm | 10.9982mm | 13mm | 4mm | - | RoHS Compliant | - | ||
![]() B32671L332J189 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | Tape & Reel (TR) | 5% | PC Pins | - | 110°C | -55°C | 3.3nF | 1kV | - | 4mm | 500V | 10mm | PP | - | 600 μm | - | - | - | 8.9916mm | 13.0048mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() B32560J6153J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | PET | - | Bulk | 5% | PC Pins | - | 125°C | -55°C | 15nF | 400V | - | 2.5mm | 200V | 7.5mm | PET | - | 500 μm | - | - | - | 5.5118mm | 8.9916mm | 2.4892mm | No | RoHS Compliant | - |