- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Pitch | Depth | Voltage - Rated AC | Lead Pitch | Dielectric | Lead Diameter | Voltage | Lead/Base Style | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32563J6155M TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | 2009 | 20% | Radial | 125°C | -55°C | 1.5μF | - | - | - | - | 22.5mm | PET | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() B32656A7334J TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | PP | 1.25kV | Bulk | - | 5% | Radial | 100°C | -55°C | 330nF | 1.25kV | - | - | 500V | 37.5mm | PP | 1 mm | - | Straight | - | 28.4988mm | 42.0116mm | 16.002mm | - | RoHS Compliant | - | ||
![]() B32522N6684K TDK Corporation | 32 |
| Datasheet | - | Through Hole | Radial | - | - | - | Bulk | - | 10% | Radial | 125°C | -55°C | 680nF | 450V | - | 9mm | 200V | 15mm | PET | 800 μm | - | - | - | - | 18mm | - | No | RoHS Compliant | - | ||
![]() B32521C225K289 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | Polyester | - | - | - | 10% | Radial | 125°C | -55°C | 2.2μF | 63V | - | 5mm | 40V | 10mm | PET | 600 μm | - | - | - | 10.9982mm | 13.0048mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() B32529C123J289 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | 5% | - | 125°C | -55°C | 12nF | 100V | - | - | 63V | 5mm | PET | 500 μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32529C272J289 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | 5% | - | 125°C | -55°C | 2.7nF | - | - | - | - | 5mm | PET | 500 μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32522-C1474-K TDK Corporation | In Stock | - | Datasheet | Tin | Through Hole | Radial | 2 | PET | - | Bulk | - | 10% | PC Pins | 125°C | -55°C | 470nF | 100V | 15mm | 5mm | 63V | 15mm | PET | 800 μm | - | Straight | 10.5mm | 10.4902mm | 18mm | 5mm | - | RoHS Compliant | - | ||
![]() B32933A3334K TDK Corporation | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | Polyester | - | Bulk | - | 10% | PC Pins | 105°C | -40°C | 330nF | - | - | 7mm | 305V | 22.5mm | PET | 800 μm | - | - | - | 16.002mm | 26.4922mm | 7.0104mm | - | RoHS Compliant | Lead Free | ||
![]() B32520C474K289 TDK Corporation | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 10% | Radial | 125°C | -55°C | 470nF | - | - | 3mm | - | 7.5mm | PET | 500 μm | - | - | - | - | 10mm | - | - | RoHS Compliant | - | ||
![]() B32562H8224K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | Polyester | - | - | - | 10% | PC Pins | 125°C | -55°C | 220nF | 630V | - | 9.2mm | 350V | 15mm | PET | 800 μm | - | - | - | 12.192mm | 16.51mm | 9.1948mm | - | RoHS Compliant | - | ||
![]() B32652A3154K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | PP | - | Bulk | - | 10% | Radial | 100°C | -55°C | 150nF | 250V | - | 5mm | 160V | 15mm | PP | 800 μm | 250V | - | 10.5mm | 10.4902mm | 18mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() B32529C6392J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | Bulk | - | 5% | - | 125°C | -55°C | 3.9nF | 400V | - | - | 200V | 5mm | PET | 500 μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32913A4104M TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | Polypropylene | - | Bulk | - | 20% | PC Pins | 110°C | -40°C | 100nF | - | - | - | 440V | 22.5044mm | PP | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32522C225K289 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | Polyester | - | - | - | 10% | Radial | 125°C | -55°C | 2.2μF | 63V | - | 5mm | 40V | 15mm | PET | 800 μm | - | - | - | 10.4902mm | 18.0086mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() B32653A2102K TDK Corporation | In Stock | - | - | Tin | Through Hole | Radial | - | PP | - | Bulk | - | 10% | Radial | 100°C | -55°C | 1nF | 2kV | - | 6mm | 700V | 22.5mm | PP | 800 μm | - | - | - | - | 26.5mm | - | - | RoHS Compliant | - | ||
![]() B32653A1662J TDK Corporation | In Stock | - | Datasheet | - | - | Radial | - | - | - | Bulk | - | 5% | - | 100°C | -55°C | 6.6nF | 1.6kV | - | - | 500V | 22.5mm | PP | 800 μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32529C1332K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | PET | - | Bulk | - | 10% | Radial | 125°C | -55°C | 3.3nF | 100V | - | 2.5mm | 63V | 5mm | PET | 500 μm | - | - | - | 6.5024mm | 7.1882mm | 2.4892mm | No | RoHS Compliant | - | ||
![]() B32653A1912J TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | - | - | Bulk | - | 5% | PC Pins | 100°C | -55°C | 9.1nF | 1.6kV | - | - | 500V | 22.5mm | PP | 800 μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32673Z4474K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | PP | - | Bulk | - | 10% | Radial | 110°C | -55°C | 470nF | 450V | - | 6mm | 220V | 22.5mm | PP | 800 μm | - | - | - | 15.0114mm | 26.4922mm | 5.9944mm | - | RoHS Compliant | - | ||
![]() B32562J1225J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | Polyester | - | Bulk | - | 5% | PC Pins | 125°C | -55°C | 2.2μF | 100V | - | 4.9mm | 63V | 15mm | PET | 600 μm | - | - | - | - | 16.5mm | - | No | RoHS Compliant | - |