- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Voltage Rated | Packaging | Published | Tolerance | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Pitch | Depth | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Diameter | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32560J1155K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | - | - | PET | - | - | Bulk | - | 10% | - | PC Pins | - | - | 125°C | -55°C | - | - | 1.5μF | 100V | - | 6.7mm | - | 63V | 7.5mm | - | - | PET | - | 500 μm | - | - | 8.2042mm | 8.9916mm | 6.7056mm | - | RoHS Compliant | - | ||
![]() B32921C3683K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | Polypropylene | - | - | Bulk | - | 10% | - | Radial | - | - | 110°C | -40°C | - | - | 68nF | 630V | - | 6mm | - | 305V | 10mm | - | - | PP | - | 600 μm | - | - | 11.9888mm | 13.0048mm | 5.9944mm | - | RoHS Compliant | Lead Free | ||
![]() B32652A3824J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | PP | - | - | Bulk | - | 5% | - | Radial | - | - | 100°C | -55°C | - | - | 820nF | 250V | - | 11mm | - | 160V | 15mm | - | - | PP | - | 800 μm | - | - | 18.4912mm | 18.0086mm | 10.9982mm | - | RoHS Compliant | - | ||
![]() B32560J6683K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | - | - | PET | - | - | Bulk | - | 10% | - | PC Pins | - | - | 125°C | -55°C | - | - | 68nF | 400V | - | 3.8mm | - | 200V | 7.5mm | - | - | PET | - | 500 μm | - | - | 7.2898mm | 8.9916mm | 3.81mm | - | RoHS Compliant | - | ||
![]() B32521C335K189 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | Polyester | - | - | Tape and Reel | - | 10% | - | PC Pins | - | - | 125°C | -55°C | - | - | 3.3μF | 63V | - | 6mm | - | 40V | 10.0076mm | - | - | PET | - | 600 μm | - | - | 11.9888mm | 13.0048mm | 5.9944mm | - | RoHS Compliant | - | ||
![]() B32933B3474K TDK Corporation | In Stock | - | Datasheet | 15 Weeks | Through Hole | Radial | - | - | - | Polyester | - | - | Bulk | - | 10% | - | PC Pins | - | - | 105°C | -40°C | - | - | 470nF | - | - | - | - | 305V | 22.5044mm | - | - | - | - | - | - | - | 16.51mm | 26.4922mm | 10.4902mm | - | RoHS Compliant | Lead Free | ||
![]() B32529C122J289 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | - | - | - | 5% | - | - | - | General Purpose | 125°C | -55°C | - | - | 1.2nF | 100V | - | - | - | 63V | 5mm | - | - | PET | - | 500 μm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32562H6105K TDK Corporation | 10 |
| Datasheet | 66 Weeks | Through Hole | DIP | - | - | - | Polyester | - | - | Bulk | 2009 | 10% | - | PC Pins | - | - | 125°C | -55°C | - | - | 1μF | 400V | 15mm | 10.9mm | - | 200V | 15mm | - | - | PET | - | 800 μm | - | 12.5mm | 12.4968mm | 16.5mm | 10.8966mm | No | RoHS Compliant | - | ||
![]() B32561J6104J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | - | - | PET | - | - | Bulk | - | 5% | - | PC Pins | - | - | 125°C | -55°C | - | - | 100nF | 400V | - | 4mm | - | 200V | 10mm | - | - | PET | - | 500 μm | - | - | 6.9088mm | 11.5062mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() B32653A1952J TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 5% | - | - | - | - | 100°C | -55°C | - | - | 9.5nF | 1.6kV | - | - | - | 500V | 22.5mm | - | - | PP | - | 800 μm | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() B32562J3224K TDK Corporation | In Stock | - | - | - | Through Hole | DIP | - | - | - | PET | - | - | Bulk | - | 10% | - | PC Pins | - | - | 100°C | -55°C | - | - | 220nF | 250V | - | 3.2mm | - | 160V | 15mm | - | - | PET | - | 600 μm | - | - | - | 16.5mm | - | No | RoHS Compliant | - | ||
![]() B32674D8105J TDK Corporation | In Stock | - | - | - | Through Hole | Radial | - | - | - | PP | - | - | Bulk | - | 5% | - | Radial | - | - | 105°C | -40°C | - | - | 1μF | 875V | - | - | - | 400V | 27.5mm | - | - | PP | 22.2mOhm | - | - | - | 23.0124mm | 31.496mm | 13.5128mm | - | RoHS Compliant | - | ||
![]() B32529C684K289 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | PET | - | - | Cut Tape (CT) | - | 10% | - | Radial | - | - | 125°C | -55°C | - | - | 680nF | 63V | - | 4.5mm | - | 40V | 5mm | - | - | PET | - | 500 μm | - | - | 9.4996mm | 7.2898mm | 4.4958mm | No | RoHS Compliant | - | ||
![]() B32562J3185K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | - | - | - | Polyester | - | - | Bulk | - | 10% | - | PC Pins | - | - | 125°C | -55°C | - | - | 1.8μF | 250V | - | - | - | 160V | 15mm | - | - | PET | - | 600 μm | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() B32522C105K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | PET | - | - | Bulk | - | 10% | - | Radial | - | - | 125°C | -55°C | - | - | 1μF | 63V | - | 5mm | - | 40V | 15mm | - | - | PET | - | 800 μm | - | - | 10.4902mm | 18.0086mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() B32651A7472J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | PP | - | 1.25kV | Bulk | - | 5% | - | Radial | - | - | 110°C | -55°C | - | - | 4.7nF | 1.25kV | - | 5mm | - | 450V | 10mm | - | - | PP | - | 600 μm | - | - | 10.9982mm | 13.0048mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() B32653A3564J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 5% | - | PC Pins | - | - | 100°C | -55°C | - | - | 560nF | 250V | - | - | - | 160V | 22.5mm | - | - | PP | - | 800 μm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B25673A4072A540 TDK Corporation | In Stock | - | Datasheet | - | - | - | NO | BINDING POST | STUD MOUNT | - | 1.000171kg | - | Bulk | - | 10% | 2 | Quick Connect | EAR99 | - | 105°C | -55°C | RATED AC VOLTAGE: 440V | 8532.25.00.80 | 41.1μF | - | - | - | IEC60831-1/2 | 440V | - | FILM CAPACITOR | - | PP | - | - | 85mm | - | - | 162mm | - | - | RoHS Compliant | - | ||
![]() B32522C106J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | PET | - | - | - | - | 5% | - | PC Pins | - | - | 125°C | -55°C | - | - | 10μF | 63V | - | - | - | 40V | 15.0114mm | - | - | PET | - | - | - | - | 17.5006mm | 18.0086mm | 8.9916mm | - | RoHS Compliant | - | ||
![]() B32652A3154J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | PP | - | - | Bulk | - | 5% | - | Radial | - | - | 100°C | -55°C | - | - | 150nF | 250V | - | 5mm | - | 160V | 15mm | - | 6mm | PP | - | 800 μm | - | - | 10.4902mm | 18.0086mm | 5.0038mm | - | RoHS Compliant | Lead Free |