- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Dielectric Material | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Pitch | Depth | Voltage - Rated AC | Lead Pitch | Lead Length | Dielectric | Lead Diameter | Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32621A6333J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | PP | - | Bulk | 5% | PC Pins | 105°C | -55°C | 33nF | 630V | - | 6mm | 400V | 10mm | - | PP | 600 μm | - | - | 11.9888mm | 13.0048mm | 5.9944mm | - | RoHS Compliant | - | ||
![]() B32529C564K289 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | 10% | - | 125°C | -55°C | 560nF | 63V | - | - | 40V | 5mm | - | PET | 500 μm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32916A3475M TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | PP | - | Bulk | 20% | Radial | 110°C | -40°C | 4.7μF | 760V | - | 20mm | 330V | 37.5mm | 6mm | PP | 1 mm | 330V | 39.5mm | 39.497mm | 41.5036mm | 19.9898mm | No | RoHS Compliant | Lead Free | ||
![]() B32591C3473J8 TDK Corporation | In Stock | - | Datasheet | - | - | Radial | Polyester | 250V | Bulk | 5% | Radial | 105°C | -55°C | 47nF | 250V | - | - | 160V | 10mm | - | - | - | - | 9mm | - | 13mm | 5mm | - | RoHS Compliant | Lead Free | ||
![]() B32560J8332J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | PET | - | Bulk | 5% | PC Pins | 125°C | -55°C | 3.3nF | 630V | - | 2.5mm | 400V | 7.5mm | - | PET | 500 μm | - | - | 5.5118mm | 8.9916mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() B32560J8472K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | PET | - | Bulk | 10% | PC Pins | 125°C | -55°C | 4.7nF | 630V | - | 2.5mm | 400V | 7.5mm | - | PET | 500 μm | - | - | 5.5118mm | 8.9916mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() B32560J8223K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | PET | - | - | 10% | PC Pins | 125°C | -55°C | 22nF | 630V | - | 5.7mm | 400V | 7.5mm | - | PET | 500 μm | - | - | 8.6106mm | 8.9916mm | 5.6896mm | - | RoHS Compliant | - | ||
![]() B32022A3333K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | PP | - | Bulk | 10% | PC Pins | 110°C | -40°C | 33nF | 1.5kV | - | 8mm | 300V | 15mm | - | PP | 800 μm | - | - | 13.9954mm | 18.0086mm | 8.001mm | No | RoHS Compliant | - | ||
![]() B32560J8682K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | PET | - | Bulk | 10% | PC Pins | 125°C | -55°C | 6.8nF | 630V | - | 3.2mm | 400V | 7.5mm | - | PET | 500 μm | - | - | 6.5024mm | 8.9916mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() B32562H3155K TDK Corporation | 37 |
| Datasheet | Tin | Through Hole | Radial | - | - | Bulk | 10% | Radial | 125°C | -55°C | 1.5μF | - | 15mm | 8.7mm | - | 15mm | - | PET | 800 μm | - | 11mm | - | 16.5mm | 8.7mm | - | RoHS Compliant | - | ||
![]() B32653A104K189 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | PP | - | - | 10% | Radial | 100°C | -55°C | 100nF | 1kV | - | 8.5mm | 250V | 22.5mm | - | PP | 800 μm | 1kV | 16.5mm | 16.51mm | 26.5mm | 8.509mm | No | RoHS Compliant | - | ||
![]() B32022A3563K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | PP | - | Bulk | 10% | PC Pins | 110°C | -40°C | 56nF | 1.5kV | - | 9mm | 300V | 15mm | - | PP | 800 μm | - | - | 17.5006mm | 18.0086mm | 8.9916mm | No | RoHS Compliant | - | ||
![]() B32652A4224K TDK Corporation | 37 |
| Datasheet | - | Through Hole | Radial | PP | - | Bulk | 10% | Radial | 100°C | -55°C | 220nF | 400V | - | 7mm | 200V | 15mm | - | PP | 800 μm | 400V | - | 12.4968mm | 18.0086mm | 7.0104mm | No | RoHS Compliant | - | ||
![]() B32560J335K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | Polyester | - | Bulk | 10% | PC Pins | 100°C | -55°C | 3.3μF | 63V | - | 8.5mm | 40V | 7.5mm | - | PET | 500 μm | - | - | - | 9mm | - | - | RoHS Compliant | - | ||
![]() B32529C392J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Bulk | 5% | Radial | 125°C | -55°C | 3.9nF | - | - | - | - | 5mm | - | PET | 500 μm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32021A3102K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | PP | - | Bulk | 10% | PC Pins | 110°C | -40°C | 1nF | 1.5kV | - | 4mm | 300V | 10mm | - | PP | 600 μm | - | - | 8.9916mm | 13.0048mm | 3.9878mm | No | RoHS Compliant | - | ||
![]() B32652A153K TDK Corporation | In Stock | - | - | - | Through Hole | Radial | PP | - | Bulk | 10% | Radial | 100°C | -55°C | 15nF | 1kV | - | 5mm | 250V | 15mm | - | PP | 800 μm | - | - | - | 18mm | - | No | RoHS Compliant | - | ||
![]() B32560J6473J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | DIP | PET | - | Bulk | 5% | PC Pins | 125°C | -55°C | 47nF | 400V | - | 3.2mm | 200V | 7.5mm | - | PET | 500 μm | - | - | 6.5024mm | 8.9916mm | 3.2004mm | No | RoHS Compliant | - | ||
![]() B32523Q6684K TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | Polyester | - | Bulk | 10% | Radial | 125°C | -55°C | 680nF | 400V | - | 8.5mm | 200V | 22.5mm | - | PET | 800 μm | - | - | 16.51mm | 26.4922mm | 8.509mm | No | RoHS Compliant | - | ||
![]() B32653A8332J TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | PP | - | Bulk | 5% | Radial | 100°C | -55°C | 3.3nF | 2kV | - | 6mm | 1kV | 22.5mm | - | PP | 800 μm | - | - | 15.0114mm | 26.4922mm | 5.9944mm | No | RoHS Compliant | Lead Free |