- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Voltage - Rated AC | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Diameter | Voltage | Life (Hours) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32676G1685K TDK Corporation | In Stock | - | - | Through Hole | Radial | 4 | PP | - | Bulk | 10% | Radial | 105°C | -40°C | 6.8μF | 750V | - | 375V | 37.4904mm | - | PP | 3.2mOhm | - | - | - | - | 37mm | 37.0078mm | 42.0116mm | 28mm | - | - | RoHS Compliant | Lead Free | ||
![]() B32672L8392K TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 10% | PC Pins | 110°C | -55°C | 3.9nF | 2kV | 5mm | 700V | 15mm | - | PP | - | 800 μm | - | - | - | - | 10.4902mm | 18.0086mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() B32652J1472K TDK Corporation | In Stock | - | - | Through Hole | Radial | - | - | 700V | Bulk | 10% | Radial | 100°C | -55°C | 4.7nF | 1.6kV | 7mm | 500V | 15mm | - | PP | - | 800 μm | - | - | - | - | - | 18mm | - | - | - | RoHS Compliant | - | ||
![]() B32653A1472J TDK Corporation | In Stock | - | - | - | Radial | - | - | - | Bulk | 5% | Radial | 100°C | -55°C | 47nF | 1.6kV | - | 500V | 22.5mm | - | PP | - | 800 μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32652A3434J TDK Corporation | In Stock | - | - | Through Hole | Radial | - | - | - | Bulk | 5% | PC Pins | 100°C | -55°C | 430nF | 250V | - | 160V | 15mm | - | PP | - | 800 μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32521C225J TDK Corporation | In Stock | - | - | Through Hole | Radial | - | Polyester | 63V | Bulk | 5% | Radial | 125°C | -55°C | 2.2μF | 63V | 5mm | 40V | 10mm | 6mm | PET | - | 600 μm | - | 200000 hours | - | 11mm | 10.9982mm | 13mm | 5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() B32676E3475K TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 10% | Radial | 105°C | -40°C | 4.7μF | 300V | - | 160V | 37.5mm | - | PP | 12.2mOhm | - | - | - | - | 22mm | 21.9964mm | 42.0116mm | 11.9888mm | - | - | RoHS Compliant | Lead Free | ||
![]() B32653A3125J TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 5% | Radial | 100°C | -55°C | 1.2μF | 250V | 10.5mm | 160V | 22.5mm | - | PP | - | 800 μm | - | - | - | - | 18.4912mm | 26.5mm | 10.4902mm | - | - | RoHS Compliant | - | ||
![]() B32672L8562K TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 10% | PC Pins | 110°C | -55°C | 5.6nF | 2kV | 6mm | 700V | 15mm | - | PP | - | 800 μm | - | - | - | - | 10.9982mm | 18.0086mm | 5.9944mm | No | - | RoHS Compliant | - | ||
![]() B32654A224K TDK Corporation | 60 | - | - | Through Hole | Radial | - | PP | - | Bulk | 10% | Radial | 100°C | -55°C | 220nF | 1kV | 11mm | 250V | 27.5mm | - | PP | - | 800 μm | 1kV | - | - | 21mm | 21.0058mm | 31.5mm | 10.9982mm | No | - | RoHS Compliant | - | ||
![]() B32653A4824J TDK Corporation | In Stock | - | - | Through Hole | Radial | - | - | - | Bulk | 5% | PC Pins | 100°C | -55°C | 820nF | 400V | - | 200V | 22.5mm | - | PP | - | 800 μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32562J6684J TDK Corporation | In Stock | - | - | Through Hole | DIP | - | PET | - | Bulk | 5% | PC Pins | 100°C | -55°C | 680nF | 400V | 8.9mm | 200V | 15mm | - | PET | - | 600 μm | - | - | - | - | - | 16.5mm | - | - | - | RoHS Compliant | - | ||
![]() B32924D3225K TDK Corporation | In Stock | - | - | Through Hole | Radial | - | - | - | Bulk | 10% | PC Pins | 110°C | -40°C | 2.2μF | 630V | - | 305V | 27.5082mm | - | PP | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B32676E8335K TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 10% | Radial | 105°C | -40°C | 3.3μF | 875V | - | 400V | 37.5mm | - | PP | 6.5mOhm | - | - | - | - | 39.5mm | 39.497mm | 42.0116mm | 20mm | No | - | RoHS Compliant | Lead Free | ||
![]() B32652A223J289 TDK Corporation | In Stock | - | - | Through Hole | Radial | - | - | - | - | 5% | Radial | 100°C | -55°C | 22nF | 2kV | 5mm | 700V | 15mm | - | PP | - | 800 μm | - | - | - | - | - | 18mm | - | - | - | RoHS Compliant | - | ||
![]() B32776G1805J TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 5% | PC Pins | 105°C | -40°C | 8μF | 1.3kV | - | - | 37.4904mm | - | - | 8mOhm | - | - | - | - | - | 39.497mm | 41.5036mm | 19.9898mm | - | - | RoHS Compliant | - | ||
![]() B32676E3156K TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | Bulk | 10% | Radial | 100°C | -40°C | 15μF | 300V | 20mm | 160V | 37.5mm | - | PP | 5.8mOhm | 1 mm | - | - | - | 39.5mm | 39.497mm | 42mm | 19.9898mm | - | - | RoHS Compliant | Lead Free | ||
![]() B32652A473K289 TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PP | - | - | 10% | Radial | 100°C | -55°C | 47nF | 1kV | 7mm | 250V | 15mm | - | PP | - | 800 μm | - | - | - | - | 12.4968mm | 18.0086mm | 7.0104mm | - | - | RoHS Compliant | - | ||
![]() B32529C822K289 TDK Corporation | In Stock | - | - | Through Hole | Radial | - | Polyester | - | Tape & Box (TB) | 10% | PC Pins | 125°C | -55°C | 8.2nF | 63V | - | 40V | 5mm | 6mm | PET | - | 500 μm | - | - | General Purpose | 6.5mm | 6.5024mm | 7.1882mm | 2.4892mm | - | - | RoHS Compliant | Lead Free | ||
![]() B32522Q8683K TDK Corporation | In Stock | - | - | Through Hole | Radial | - | PET | - | Bulk | 10% | Radial | 125°C | -55°C | 68nF | 630V | 6mm | 200V | 15mm | - | PET | - | 800 μm | - | - | - | - | - | 18mm | - | No | - | RoHS Compliant | - |