- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Depth | Voltage - Rated AC | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Voltage | Cable Length | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32654A1473K TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | PP | - | - | Bulk | - | - | 10% | - | - | Radial | - | 100°C | -55°C | - | 47nF | 1.6kV | 11mm | 500V | 27.5mm | - | PP | - | - | 800 μm | - | - | - | - | - | 21.0058mm | 31.496mm | 10.9982mm | No | RoHS Compliant | - | - | ||
![]() B32620A4682J TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | Polypropylene | 400V | - | Bulk | - | - | 5% | - | - | Radial | - | 105°C | -55°C | - | 6.8nF | 400V | 4mm | 200V | 7.5mm | 6mm | PP | - | - | 500 μm | - | - | - | - | - | 8.509mm | 10mm | 3.9878mm | No | RoHS Compliant | Lead Free | - | ||
![]() B32924C3824K TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | PP | - | - | Bulk | - | - | 10% | - | - | Radial | - | 110°C | -40°C | - | 820nF | 630V | 11mm | 305V | 27.5mm | - | PP | - | - | 800 μm | - | - | - | - | - | - | 31.5mm | - | - | RoHS Compliant | - | - | ||
![]() B32914A3155M TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | PP | 330V | - | Bulk | - | - | 20% | - | - | Radial | - | 110°C | -40°C | - | 1.5μF | 760V | 18mm | 330V | 27.5mm | 6mm | PP | - | - | 800 μm | 330V | - | - | - | 27.5mm | 27.5082mm | 31.496mm | 18.0086mm | No | RoHS Compliant | Lead Free | - | ||
![]() B32673Z5155K TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | PP | - | - | Bulk | - | - | 10% | - | - | PC Pins | - | 110°C | -55°C | - | 1.5μF | 520V | 12mm | 277V | 22.5mm | - | PP | - | - | 800 μm | - | - | - | - | - | 21.9964mm | 26.4922mm | 11.9888mm | No | RoHS Compliant | - | - | ||
![]() B32529C823K289 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | 10% | - | - | - | - | 125°C | -55°C | - | 82nF | 630V | - | 400V | 5mm | - | PET | - | - | 500 μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B32621A5683J TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | PP | - | - | Bulk | - | - | 5% | - | - | PC Pins | - | 105°C | -55°C | - | 68nF | 160V | 4mm | 90V | 10mm | 6mm | PP | - | - | 600 μm | - | - | - | - | - | 8.9916mm | 13.0048mm | 3.9878mm | - | RoHS Compliant | Lead Free | - | ||
![]() B32653A1682K TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | - | 1.6kV | - | Bulk | - | - | 10% | - | - | Radial | - | 100°C | -55°C | - | 6.8nF | 1.6kV | 6mm | 500V | 22.5mm | - | PP | - | - | 800 μm | - | - | - | - | - | - | 26.5mm | - | - | RoHS Compliant | - | - | ||
![]() B32676E4156K TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | PP | - | - | Bulk | - | - | 10% | - | - | Radial | - | 100°C | -40°C | - | 15μF | 450V | 28mm | 275V | 37.5mm | - | PP | 4.1mOhm | - | 1 mm | - | - | - | - | 42.5mm | 42.4942mm | 42mm | 27.9908mm | No | RoHS Compliant | Lead Free | - | ||
![]() B32656S125K562 TDK Corporation | In Stock | - | - | - | - | Chassis Mount | - | - | Polypropylene | - | - | Bulk | - | - | 10% | - | - | Screw | Power | 110°C | -55°C | - | 1.2μF | 1kV | - | 480V | 37.4904mm | - | PP | 5mOhm | - | - | - | 500mm | Straight | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B32674D4685K TDK Corporation | 14 |
| - | - | - | Through Hole | - | Radial | PP | - | - | Bulk | - | - | 10% | - | - | Radial | - | 105°C | -40°C | - | 6.8μF | 450V | - | 275V | 27.5mm | - | PP | 4mOhm | - | - | - | - | - | - | 36.5mm | 36.4998mm | 31.496mm | 21.9964mm | - | RoHS Compliant | Lead Free | - | ||
![]() B32621A3332J TDK Corporation | 19 |
| - | - | - | Through Hole | - | Radial | Polypropylene | - | - | Bulk | - | - | 5% | - | - | Radial | - | 105°C | -55°C | - | 3.3nF | 250V | 4mm | 140V | 10mm | 6mm | PP | - | - | 600 μm | - | - | - | - | - | 8.9916mm | 13.0048mm | 3.9878mm | No | RoHS Compliant | Lead Free | - | ||
![]() B25620B1427K101 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Chassis Mount | Radial, Can | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | B2562 | 3.346Dia 85.00mm | ±10% | Active | - | Screw Terminals | - | - | - | DC Link, DC Filtering | 420μF | 1100V 1.1kV | - | - | - | - | - | 1.7mOhm | 1.260 32.00mm | - | - | - | - | - | - | 6.417 163.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() B25620C1427K101 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Chassis Mount | Radial, Can | Polypropylene (PP), Metallized | - | -55°C~85°C | Bulk | B2562 | 3.346Dia 85.00mm | ±10% | Active | - | Threaded, Female | - | - | - | DC Link, DC Filtering | 420μF | 1100V 1.1kV | - | - | - | - | - | 1.7mOhm | 1.260 32.00mm | - | - | - | - | - | - | 6.417 163.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() B32774D8305K189 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | -40°C~105°C | Tape & Reel (TR) | B32774 | 1.240Lx0.433W 31.50mmx11.00mm | ±10% | Active | Not Applicable | PC Pins | - | - | - | DC Link, DC Filtering | 3μF | 800V | - | - | - | - | - | 24.8mOhms | 1.083 27.50mm | - | - | - | - | Long Life | - | 0.827 21.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() B32036B4334K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | Polypropylene (PP) | - | -40°C~110°C | Bulk | B32036 | 1.654Lx0.551W 42.00mmx14.00mm | ±10% | Active | - | PC Pins | - | - | - | Automotive; EMI, RFI Suppression | 0.33μF | 1000V 1kV | - | 350V | - | - | - | - | 1.476 37.50mm | - | - | - | - | - | - | 0.984 25.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200, Y2 | ||
![]() B32682A2222K000 TDK Corporation | In Stock | - | - | - | PRODUCTION (Last Updated: 2 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32560J1474J TDK Corporation | 25 |
| - | - | - | Through Hole | - | DIP | PET | 100V | - | Bulk | - | - | 5% | - | - | PC Pins | - | 125°C | -55°C | - | 470nF | 100V | 3.4mm | 63V | 7.5mm | - | PET | - | - | 500 μm | - | - | - | - | - | 10.9982mm | 8.9916mm | 9.4996mm | No | RoHS Compliant | Lead Free | - | ||
![]() B32529C823J189 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | 5% | - | - | - | - | 125°C | -55°C | - | 82nF | 63V | - | 40V | 5mm | - | PET | - | - | 500 μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B32529C273J189 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | 5% | - | - | - | - | 125°C | -55°C | - | 27nF | - | - | - | 5mm | - | PET | - | - | 500 μm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |