- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Dielectric Material | Capacitance Tolerance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pitch Spacing | Product Status | RoHS | Safety Rating | Suppression Class | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32521C6103M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32914A5334M TDK | In Stock | - | - | - | 2 Pin | - | - | + 110 C | - | - 40 C | - | - | - | - | X1 | - | - | - | 1 kVDC | - | - | 20 % | - | EMI Suppression Capacitors (MKP) | - | - | 0.33 uF | Capacitors | Radial | - | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Safety Capacitors | - | Safety Film Capacitors | - | 19 mm | - | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 5 Pin | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | 1.3 kVDC | - | B32320I | 10 % | - | Metallized Polypropylene Film Capacitor | - | - | 66 uF | Capacitors | Wire | - | Polypropylene (PP) | - | 1.2 mm, 2 mm | Straight | Film Capacitors | 5 mOhms | DC Link Film Capacitors | 50 mm | - | - | 120 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | ||
![]() B32656A684J TDK | In Stock | - | - | Through Hole | - | PP | - | - | - | - | - | - | - | Compliant | - | - | 500 V | 1 kV | - | Bulk | - | 5 % | PC Pins | - | 100 °C | -55 °C | 680 nF | - | - | 37.4904 mm | PP | - | - | - | - | - | - | - | - | 28.4988 mm | 42.0116 mm | 16.002 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | 580 VDC | - | B32756C | 10 % | - | - | - | - | 5 uF | Capacitors | Radial | - | Polypropylene (PP) | 37.5 mm | 0.8 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 32.5 mm | - | 42 mm | 18 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | + 110 C | - | - 55 C | - | - | - | - | - | - | - | - | 1 kVDC | - | B32641B | 5 % | - | - | - | - | 8200 pF | Capacitors | Radial | - | Polypropylene (PP) | 10 mm | - | Straight | Film Capacitors | - | General Film Capacitors | - | 5 mm | - | 13 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | + 110 C | - | - | - | - | - | - | X2 | - | - | - | 500 VDC | - | B3292 X/Y - X2 Compact | 10 % | - | - | - | - | 1 uF | Capacitors | Radial | - | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Capacitors | - | Safety Film Capacitors | - | 16.5 mm | - | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | + 75 C | - | - 40 C | - | - | - | - | - | - | - | - | 3 kVDC | - | - | 10 % | - | Power Electronic Capacitor | - | - | 320 uF | Capacitors | Stud Threaded | - | - | 50 mm | 14 mm | Straight | Film Capacitors | 1.3 mOhms | General Film Capacitors | - | 345 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | - | - | + 105 C | - | - 40 C | - | 10.2 mm | - | - | - | - | - | - | 500 VDC | - | - | 10 % | - | Metallized polypropylene film capacitor | - | - | 40 uF | Capacitors | Radial | - | Polypropylene (PP) | 37.5 mm | 1.2 mm | Straight | Film Capacitors | 5.3 mOhms | General Film Capacitors | - | 37 mm | - | 42.0 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | 900 VDC | - | - | 10 % | - | Metallized polypropylene film capacitor | - | - | 3 uF | Capacitors | Radial | - | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Film Capacitors | 22 mOhms | General Film Capacitors | - | 23 mm | - | 31.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | EMI Suppression | - | - | 0.047 uF | Capacitors | Radial | - | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 14.5 mm | - | 18 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32912A5104K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32934A3105M TDK | In Stock | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | X2 | - | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | - | - |