- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Capacitor Type | Lead Spacing | Rated (DC) Voltage (URdc) | Features | Diameter | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32669C3106J TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.846Diax1.850L 21.50mmx47.00mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 10μF | - | 250V | FILM CAPACITOR | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32674F4225J000 TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~105°C | Bulk | 2013 | B32674 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering | RATED AC VOLTAGE (V): 275 | 8532.25.00.80 | 2.2μF | 630V | - | FILM CAPACITOR | 1.083 27.50mm | 450V | Long Life | - | - | - | ROHS3 Compliant | ||
![]() B32674F6475K000 TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~105°C | Bulk | - | B32674 | - | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering | - | - | 4.7μF | 800V | - | - | 1.083 27.50mm | - | Long Life | - | - | - | ROHS3 Compliant | ||
![]() B32669C3605K TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.669Diax1.850L 17.00mmx47.00mm | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 6μF | - | 250V | FILM CAPACITOR | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32669C3106K TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.846Diax1.850L 21.50mmx47.00mm | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 10μF | - | 250V | FILM CAPACITOR | - | 250V | - | 21.5mm | - | 47mm | ROHS3 Compliant | ||
![]() B32669C3205K TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.492Diax1.260L 12.50mmx32.00mm | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 2μF | - | 250V | FILM CAPACITOR | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32674F6225K000 TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~105°C | Bulk | - | B32674 | - | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering | - | - | 2.2μF | 800V | - | - | 1.083 27.50mm | - | Long Life | - | - | - | ROHS3 Compliant | ||
![]() B32669C3205J TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.492Diax1.260L 12.50mmx32.00mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 2μF | - | 250V | FILM CAPACITOR | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32653A2392J000 TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | - | B32653 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | - | 3900pF | 2000V 2kV | 700V | - | 0.886 22.50mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32360A3106J30 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.087Dia 53.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 10μF | - | 330V | - | 0.256 6.50mm | - | - | - | 2.835 72.00mm | - | ROHS3 Compliant | ||
![]() B32360A2606J50 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.087Dia 53.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 60μF | - | 250V | - | 0.256 6.50mm | - | - | - | 3.307 84.00mm | - | ROHS3 Compliant | ||
![]() B32360A3256J30 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.087Dia 53.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 25μF | - | 330V | - | 0.256 6.50mm | - | - | - | 2.835 72.00mm | - | ROHS3 Compliant | ||
![]() B32360A2706J50 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.500Dia 63.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 70μF | - | 250V | - | 0.256 6.50mm | - | - | - | 3.307 84.00mm | - | ROHS3 Compliant | ||
![]() B32360A2306J50 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.087Dia 53.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 30μF | - | 250V | - | 0.256 6.50mm | - | - | - | 2.835 72.00mm | - | ROHS3 Compliant | ||
![]() B32360A2806J50 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.500Dia 63.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 80μF | - | 250V | - | 0.256 6.50mm | - | - | - | 3.307 84.00mm | - | ROHS3 Compliant | ||
![]() B32360A3306J30 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.087Dia 53.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 30μF | - | 330V | - | 0.256 6.50mm | - | - | - | 3.307 84.00mm | - | ROHS3 Compliant | ||
![]() B32360A3206J30 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.087Dia 53.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 20μF | - | 330V | - | 0.256 6.50mm | - | - | - | 2.835 72.00mm | - | ROHS3 Compliant | ||
![]() B32360A4206J80 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 2.087Dia 53.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 20μF | - | 480V | - | 0.256 6.50mm | - | - | - | 3.307 84.00mm | - | ROHS3 Compliant | ||
![]() B32360A4505J80 TDK Electronics Inc. | In Stock | - | Datasheet | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 1.575Dia 40.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 5μF | - | 480V | - | 0.256 6.50mm | - | - | - | 2.756 70.00mm | - | ROHS3 Compliant | ||
![]() B32522C3564J000 TDK Electronics Inc. | In Stock | - | Datasheet | Through Hole | Radial | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | 2013 | B32522 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | Automotive; EMI, RFI Suppression | - | - | 0.56μF | 250V | 160V | - | 0.591 15.00mm | - | - | - | - | - | ROHS3 Compliant |