- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Capacitor Type | Lead Spacing | Rated (DC) Voltage (URdc) | Rated (AC) Voltage (URac) | Custom Capabilities | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32529C0393K000 TDK Electronics Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Radial | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | - | B32529 | - | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | Automotive; EMI, RFI Suppression | - | - | 0.039μF | 63V | - | - | - | - | 40V | - | 0.197 5.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32529C0392J189 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2013 | B32529 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | Automotive; EMI, RFI Suppression | - | - | 3900pF | 63V | - | - | - | - | 40V | - | 0.197 5.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32360A2156J50 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | B32360 | 1.575Dia 40.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | General Purpose | - | - | 15μF | - | - | - | - | - | 250V | - | 0.256 6.50mm | - | - | - | 2.756 70.00mm | - | - | ROHS3 Compliant | - | ||
![]() B32537B1476K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.815Diax1.339L 20.70mmx34.00mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 35 | 8532.25.00.60 | 47μF | 100V | AMMO PACK | - | - | - | 35V | FILM CAPACITOR | - | 100V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32936A3155K000 TDK Electronics Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Metallized | -40°C~105°C | Bulk | - | B32936 | 1.634Lx0.472W 41.50mmx12.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Automotive; EMI, RFI Suppression | RATED AC VOLTAGE (V): 305, SAFETY CLASS X2, STANDARD: IEC60384-14 | 8532.25.00.70 | 1.5μF | - | - | 37.5mm | - | - | 305V | FILM CAPACITOR | 1.476 37.50mm | - | 305V | - | 0.866 22.00mm | 41.5mm | 12mm | ROHS3 Compliant | AEC-Q200, X2 | ||
![]() B32656J1104J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | - | B32656 | 1.654Lx0.472W 42.00mmx12.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.1μF | 1600V 1.6kV | - | 37.5mm | not_compliant | - | 600V | FILM CAPACITOR | 1.476 37.50mm | 1600V | 600V | - | 0.866 22.00mm | 42mm | 12mm | ROHS3 Compliant | - | ||
![]() B32526R6475K000 TDK Electronics Inc. | In Stock | - | Datasheet | 40 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~125°C | Bulk | - | B32526 | 1.634Lx0.472W 41.50mmx12.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Automotive; EMI, RFI Suppression | - | 8532.25.00.70 | 4.7μF | 400V | - | 37.5mm | - | AEC-Q200 | 200V | FILM CAPACITOR | 1.476 37.50mm | 400V | 200V | Special Lead Length Available On Request | 0.866 22.00mm | 41.5mm | 12mm | ROHS3 Compliant | - | ||
![]() B32936A3225M000 TDK Electronics Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Metallized | -40°C~105°C | Bulk | - | B32936 | 1.634Lx0.551W 41.50mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Automotive; EMI, RFI Suppression | RATED AC VOLTAGE (V): 305, SAFETY CLASS X2, STANDARD: IEC60384-14 | 8532.25.00.70 | 2.2μF | - | - | 37.5mm | - | - | 305V | FILM CAPACITOR | 1.476 37.50mm | - | 305V | - | 0.984 25.00mm | 41.5mm | 14mm | ROHS3 Compliant | AEC-Q200, X2 | ||
![]() B32652A3524J000 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | - | B32652 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | - | 0.52μF | 250V | - | - | - | - | 160V | - | 0.591 15.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32652A1692J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | 2013 | B32652 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | - | 6900pF | 1600V 1.6kV | - | - | - | - | 500V | - | 0.591 15.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32652A4184K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | 2013 | B32652 | - | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | - | 0.18μF | 400V | - | - | - | - | 200V | - | 0.591 15.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32653A1662J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | 2013 | B32653 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | - | 6600pF | 1600V 1.6kV | - | - | - | - | 500V | - | 0.886 22.50mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32652A3564K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | 2013 | B32652 | - | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | - | 0.56μF | 250V | - | - | - | - | 160V | - | 0.591 15.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32653A1962J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | - | B32653 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | - | 9600pF | 1600V 1.6kV | - | - | - | - | 500V | - | 0.886 22.50mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32652J1272J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | 2013 | B32652 | - | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | - | 2700pF | 1600V 1.6kV | - | - | - | - | 700V | - | 0.591 15.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32669B6105J TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.512Diax1.260L 13.00mmx32.00mm | ±5% | e3 | yes | Obsolete | Not Applicable | - | PC Pins | - | TIN | EMI, RFI Suppression | RATED AC VOLTAGE(V):400 | - | 1μF | - | - | - | - | - | 400V | FILM CAPACITOR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32669B6155J TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.591Diax1.260L 15.00mmx32.00mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):400 | 8532.25.00.60 | 1.5μF | - | - | - | - | - | 400V | FILM CAPACITOR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32669B6205K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.748Diax1.260L 19.00mmx32.00mm | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):400 | 8532.25.00.60 | 2μF | - | - | - | - | - | 400V | FILM CAPACITOR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32669B6155K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.591Diax1.260L 15.00mmx32.00mm | ±10% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):400 | 8532.25.00.60 | 1.5μF | - | - | - | - | - | 400V | FILM CAPACITOR | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32669C3255J TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | - | B32669 | 0.551Diax1.260L 14.00mmx32.00mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 2.5μF | - | - | - | - | - | 250V | FILM CAPACITOR | - | - | - | - | - | - | - | ROHS3 Compliant | - |