- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Base Product Number | Dimensions | ElectricalLife | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Tolerance | Pbfree Code | ECCN Code | Type | Color | HTS Code | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Function | Actuator Type | Capacitor Type | Dielectric | Circuit | Switch Function | Lead Spacing | Lead Diameter | Max Supply Voltage | Min Supply Voltage | Lead Style | Accessory Type | Number of Poles | Input Type | Positive Tolerance | Negative Tolerance | Mechanical Life | Operating Force | Product Type | ESR | Coil Voltage | Rated (AC) Voltage (URac) | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Self Resonant Frequency | Product | Features | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | - | DILM | 10 % | - | - | EMI Suppression Capacitor | - | - | 0.033 uF | Capacitors | 11 kW | - | - | - | Radial | Reversing | - | - | Polypropylene (PP) | - | - | 15 mm | 0.8 mm | - | - | Straight | - | 3 | - | - | - | - | - | Film Capacitors | - | 110 → 120 V ac | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | 10.5 mm | 18 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 90 x 40 x 87 mm | - | MicroLogix 1100 Series | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | - | B3292 P/Q - X2 High Temp | 10 % | - | - | EMI Suppression Capacitor | - | - | 0.47 uF | Capacitors | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | - | 22.5 mm | 0.8 mm | - | - | Straight | PLC I/O Module | - | Digital | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | 16.5 mm | 26.5 mm | 8.5 mm | - | ||
Tiny WHSL | 1674 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | - | DILM | 10 % | - | - | EMI Suppression Capacitor | - | - | 1 uF | Capacitors | 17 kW | - | - | - | Radial | Reversing | - | - | Polypropylene (PP) | - | - | 22.5 mm | 0.8 mm | - | - | Straight | - | 3 | - | - | - | - | - | Film Capacitors | - | 220 V ac, 230 V ac | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | 20.5 mm | 26.5 mm | 11 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 630 VDC | - | DILM | 20 % | - | - | EMI Suppression Capacitor | - | - | 3.3 uF | Capacitors | 6.5 kW | - | - | - | Radial | Reversing | - | - | Polypropylene (PP) | - | - | 27.5 mm | 0.8 mm | - | - | Straight | - | 3 | - | - | - | - | - | Film Capacitors | - | 24 V ac | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | 27.5 mm | 31.5 mm | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 4 Pin | - | - | - | - | - | - | - | - | HOLYSTONE INTERNATIONAL | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 800 VDC | - | B32778Z | 10 % | - | - | Metallized polypropylene film capacitor | - | - | 55 uF | Capacitors | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | - | 52.5 mm | 1.2 mm | - | - | Straight | - | - | - | - | - | - | - | Film Capacitors | 5.6 mOhms | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | 50 mm | 57.5 mm | 35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | SS5M0111 | - | 200,000 Cycles | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | Box | - | - | - | Active | - | - | - | 125 V | - | -25°C ~ 85°C | SS | - | - | - | - | - | - | - | - | - | 5A (AC) | IP40 | - | Solder Lug | - | Lever, Roller | - | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | 30,000,000 Cycles | 50gf | - | - | - | - | 0.047 (1.20mm) | 0.031 (0.80mm) | - | 0.571 (14.50mm) | 6.118gf | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 kHz | - | - | - | - | - | - | No SVHC | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32362C5107J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32654A6155K TDK | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | - | PLASTIC | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B25832C4336K009 | - | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Obsolete | - | 5.92 | - | No | - | - | - | - | - | No | EAR99 | - | - | 8532.25.00.80 | 33 µF | - | - | - | - | compliant | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | 640 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66359S2000X TDK | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |