- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Capacitor Type | Lead Spacing | Rated (DC) Voltage (URdc) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B25856K7205K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | 3.465Dia 88.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 2μF | 3000V 3kV | - | 2500V 2.5kV | - | - | - | 3.937 100.00mm | ROHS3 Compliant | ||
![]() B25856K405K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | 2.874Dia 73.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 4μF | 1700V 1.7kV | - | 1400V 1.4kV | - | - | - | 3.937 100.00mm | ROHS3 Compliant | ||
![]() B25856J7305J13 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | - | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 3μF | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B25838L6106K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | - | B25838 | 3.118Dia 79.20mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Damping | - | - | 10μF | - | - | 900V | - | 1.378 35.00mm | - | 7.638 194.00mm | ROHS3 Compliant | ||
![]() B25856J7355J13 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | - | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 3.5μF | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B25835M7224K7 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | - | B25835 | 0.984Dia 25.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | Damping; Snubber | - | - | 0.22μF | - | - | 1700V 1.7kV | - | - | - | 2.756 70.00mm | ROHS3 Compliant | ||
![]() B25835M1684K7 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | - | B25835 | 1.575Dia 40.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | Damping; Snubber | - | - | 0.68μF | - | - | 2100V 2.1kV | - | - | - | 3.740 95.00mm | ROHS3 Compliant | ||
![]() B25856K7505K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | 4.252Dia 108.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 5μF | 3000V 3kV | - | 2500V 2.5kV | - | - | - | 5.591 142.00mm | ROHS3 Compliant | ||
![]() B25838L6336K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | - | B25838 | 3.516Dia 89.30mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Damping | - | - | 33μF | - | - | 900V | - | 1.378 35.00mm | - | 7.638 194.00mm | ROHS3 Compliant | ||
![]() B25856J7355J3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | - | B25856 | - | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 3.5μF | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32537B8155K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.697Diax1.339L 17.70mmx34.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 200 | 8532.25.00.60 | 1.5μF | 630V | - | 200V | FILM CAPACITOR | - | 630V | - | ROHS3 Compliant | ||
![]() B32537B3154K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.291Diax0.728L 7.40mmx18.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 90 | 8532.25.00.60 | 0.15μF | 250V | - | 90V | FILM CAPACITOR | - | 250V | - | ROHS3 Compliant | ||
![]() B32537B2224K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.291Diax0.728L 7.40mmx18.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | RATED AC VOLTAGE(V) : 60 | 8532.25.00.60 | 0.22μF | 160V | - | 60V | FILM CAPACITOR | - | 160V | - | ROHS3 Compliant | ||
![]() B32537B5105K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.291Diax0.728L 7.40mmx18.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 20 | 8532.25.00.60 | 1μF | 50V | AMMO PACK | 20V | FILM CAPACITOR | - | 50V | - | ROHS3 Compliant | ||
![]() B32537B8333K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.291Diax0.728L 7.40mmx18.50mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 200 | 8532.25.00.60 | 0.033μF | 630V | - | 200V | FILM CAPACITOR | - | 630V | - | ROHS3 Compliant | ||
![]() B32537B3684K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | - | B32537 | 0.370Diax0.827L 9.40mmx21.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 0.68μF | 250V | AMMO PACK | 90V | FILM CAPACITOR | - | 250V | - | ROHS3 Compliant | ||
![]() B32676G8505J500 TDK-EPC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B32563J3105J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | 2009 | SilverCap™ B32563 | - | ±5% | - | Not For New Designs | 1 (Unlimited) | - | PC Pins | - | - | General Purpose | - | - | 1μF | 250V | - | 160V | - | 0.886 22.50mm | - | - | ROHS3 Compliant | ||
![]() B32377A6306J000 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | FilterCap™ B3237x | 3.780Dia 96.00mm | ±5% | - | Active | Not Applicable | - | Terminal Block | - | - | 3 Phase | - | - | 30μF | 1500V 1.5kV | - | 600V | - | 0.591 15.00mm | - | 6.516 165.50mm | ROHS3 Compliant | ||
![]() B32377A4506J080 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | - | FilterCap™ B3237x | 2.953Dia 75.00mm | ±5% | - | Active | Not Applicable | - | Terminal Block | - | - | 3 Phase | - | - | 50μF | 1200V 1.2kV | - | 480V | - | 0.591 15.00mm | - | 9.744 247.50mm | ROHS3 Compliant |