- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Rated (AC) Voltage (URac) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32656S8335K577 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Rectangular Box | - | - | - | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | B32656S | 1.693Lx1.299W 43.00mmx33.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Screw Terminals | EAR99 | - | Snubber | - | - | 3.3μF | 850V | - | unknown | 450V | FILM CAPACITOR | 3.3mOhm | 1.457 37.00mm | 850V | 450V | Low ESL | 1.890 48.00mm | 43mm | 33mm | ROHS3 Compliant | ||
![]() B32794D2405J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.433W 31.50mmx11.00mm | ±5% | e3 | yes | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 4μF | 630V | 27.5mm | compliant | 250V | FILM CAPACITOR | 9.1mOhm | 1.083 27.50mm | 630V | 250V | - | 0.827 21.00mm | 31.5mm | 11mm | RoHS Compliant | ||
![]() B32794D3205J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.433W 31.50mmx11.00mm | ±5% | e3 | yes | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 2μF | 700V | 27.5mm | compliant | 300V | FILM CAPACITOR | 15.6mOhm | 1.083 27.50mm | 700V | 300V | - | 0.748 19.00mm | 31.5mm | 11mm | RoHS Compliant | ||
![]() B32794D8125J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.433W 31.50mmx11.00mm | ±5% | e3 | yes | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 1.2μF | 875V | 27.5mm | compliant | 350V | FILM CAPACITOR | 21.2mOhm | 1.083 27.50mm | 875V | 350V | - | 0.748 19.00mm | 31.5mm | 11mm | RoHS Compliant | ||
![]() B32794D8755J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.866W 31.50mmx22.00mm | ±5% | e3 | yes | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 7.5μF | 875V | 27.5mm | compliant | 350V | FILM CAPACITOR | 4.5mOhm | 1.083 27.50mm | 875V | 350V | - | 1.437 36.50mm | 31.5mm | 22mm | RoHS Compliant | ||
![]() B25832C4476K9 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | NO | LUG | CHASSIS MOUNT | - | -25°C~85°C | Bulk | B25832 | 2.362Dia 60.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Quick Connect - 0.250 (6.3mm) | EAR99 | - | General Purpose | RATED AC VOLTAGE (V):640 | 8532.25.00.80 | 47μF | - | - | - | 640V | FILM CAPACITOR | - | 0.945 24.00mm | - | - | - | 6.142 156.00mm | - | - | ROHS3 Compliant | ||
![]() B25832C4126K9 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | -25°C~85°C | Bulk | B25832 | 1.772Dia 45.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | - | 12μF | - | - | - | 640V | - | - | 0.945 24.00mm | - | - | - | 3.386 86.00mm | - | - | ROHS3 Compliant | ||
![]() B25832C4336K9 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | NO | LUG | CHASSIS MOUNT | - | -25°C~85°C | Bulk | B25832 | 1.969Dia 50.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Quick Connect - 0.250 (6.3mm) | EAR99 | - | General Purpose | RATED AC VOLTAGE (V):640 | 8532.25.00.80 | 33μF | - | - | - | 640V | FILM CAPACITOR | - | 0.945 24.00mm | - | - | - | 6.142 156.00mm | - | - | ROHS3 Compliant | ||
![]() B25832C4256K9 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | -25°C~85°C | Bulk | B25832 | 2.362Dia 60.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | - | 25μF | - | - | - | 640V | - | - | 0.945 24.00mm | - | - | - | 3.386 86.00mm | - | - | ROHS3 Compliant | ||
![]() B25832F4205K1 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | -25°C~85°C | Bulk | B25832 | 1.181Dia 30.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | - | 2μF | - | - | - | 640V | - | - | 0.945 24.00mm | - | - | - | 1.890 48.00mm | - | - | ROHS3 Compliant | ||
![]() B32794D8335J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.591W 31.50mmx15.00mm | ±5% | e3 | yes | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 3.3μF | 875V | 27.5mm | compliant | 350V | FILM CAPACITOR | 8.2mOhm | 1.083 27.50mm | 875V | 350V | - | 0.965 24.50mm | 31.5mm | 15mm | RoHS Compliant | ||
![]() B25832C4506K9 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | -25°C~85°C | Bulk | B25832 | 2.362Dia 60.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | - | 50μF | - | - | - | 640V | - | - | 0.945 24.00mm | - | - | - | 6.142 156.00mm | - | - | ROHS3 Compliant | ||
![]() B25832C4805K9 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | -25°C~85°C | Bulk | B25832 | 1.575Dia 40.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | - | 8μF | - | - | - | 640V | - | - | 0.945 24.00mm | - | - | - | 3.386 86.00mm | - | - | ROHS3 Compliant | ||
![]() B25832F4405K1 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | -25°C~85°C | Bulk | B25832 | 1.181Dia 30.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | - | 4μF | - | - | - | 640V | - | - | - | - | - | - | 3.150 80.00mm | - | - | ROHS3 Compliant | ||
![]() B25832F6205K1 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | -25°C~85°C | Bulk | B25832 | 1.181Dia 30.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | - | 2μF | - | - | - | 930V | - | - | - | - | - | - | 3.150 80.00mm | - | - | ROHS3 Compliant | ||
![]() B25832C6405K9 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | -25°C~85°C | Bulk | B25832 | 1.575Dia 40.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | General Purpose | - | - | 4μF | - | - | - | 930V | - | - | 0.945 24.00mm | - | - | - | 3.386 86.00mm | - | - | ROHS3 Compliant | ||
![]() B25834D1156K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -25°C~85°C | Bulk | B25834 | 3.516Dia 89.30mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Commutating; Damping | - | - | 15μF | - | - | - | 1700V 1.7kV | - | - | 1.378 35.00mm | - | - | - | 9.764 248.00mm | - | - | ROHS3 Compliant | ||
![]() B25834D2156K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -25°C~85°C | Bulk | B25834 | 3.909Dia 99.30mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Commutating; Damping | - | - | 15μF | - | - | - | 2100V 2.1kV | - | - | 1.378 35.00mm | - | - | - | 9.764 248.00mm | - | - | ROHS3 Compliant | ||
![]() B25834D2335K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -25°C~85°C | Bulk | B25834 | 2.528Dia 64.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Commutating; Damping | - | - | 3.3μF | - | - | - | 2100V 2.1kV | - | - | 1.378 35.00mm | - | - | - | 9.764 248.00mm | - | - | ROHS3 Compliant | ||
![]() B25834D3686K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -25°C~85°C | Bulk | B25834 | 3.909Dia 99.30mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Commutating; Damping | - | - | 68μF | - | - | - | 500V | - | - | 1.378 35.00mm | - | - | - | 4.094 104.00mm | - | - | ROHS3 Compliant |