- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Rated (AC) Voltage (URac) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B25856J6105K13 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | B25856 | - | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 1μF | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B25856K2105K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | B25856 | 3.465Dia 88.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 1μF | 4000V 4kV | - | - | 3400V 3.4kV | - | - | - | - | - | 4.134 105.00mm | - | - | ROHS3 Compliant | ||
![]() B25856K305K33 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | B25856 | - | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 3μF | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B25856K155K13 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | B25856 | 2.677Dia 68.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 1.5μF | - | - | - | - | - | - | - | - | - | 2.677 68.00mm | - | - | ROHS3 Compliant | ||
![]() B25835M1105K7 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | B25835 | 1.772Dia 45.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | Damping; Snubber | - | - | 1μF | - | - | - | 2100V 2.1kV | - | - | - | - | - | 3.740 95.00mm | - | - | ROHS3 Compliant | ||
![]() B25834D6226K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -25°C~85°C | Bulk | B25834 | 3.516Dia 89.30mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Commutating; Damping | - | - | 22μF | - | - | - | 900V | - | - | 1.378 35.00mm | - | - | 4.094 104.00mm | - | - | ROHS3 Compliant | ||
![]() B25838K8186K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | B25838 | - | ±10% | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | Damping | - | - | 18μF | - | - | - | 1100V 1.1kV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B25838L8475K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | B25838 | 2.528Dia 64.20mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Damping | - | - | 4.7μF | - | - | - | 1100V 1.1kV | - | - | 1.378 35.00mm | - | - | 7.638 194.00mm | - | - | ROHS3 Compliant | ||
![]() B25838L6126K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | B25838 | 3.118Dia 79.20mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Damping | - | - | 12μF | - | - | - | 900V | - | - | 1.378 35.00mm | - | - | 7.638 194.00mm | - | - | ROHS3 Compliant | ||
![]() B25856K2204K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | B25856 | 2.087Dia 53.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 0.2μF | 4000V 4kV | - | - | 3400V 3.4kV | - | - | - | - | - | 2.756 70.00mm | - | - | ROHS3 Compliant | ||
![]() B25838L8156K4 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | B25838 | 3.516Dia 89.30mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Male | - | - | Damping | - | - | 15μF | - | - | - | 1100V 1.1kV | - | - | 1.378 35.00mm | - | - | 7.638 194.00mm | - | - | ROHS3 Compliant | ||
![]() B25856J7405K3 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount, Requires Holder/Bracket | Axial, Can | - | - | - | -25°C~85°C | Bulk | B25856 | - | ±10% | - | Obsolete | 1 (Unlimited) | - | Threaded, Female | - | - | Snubber | - | - | 4μF | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32537B3106K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | B32537 | 0.815Diax1.339L 20.70mmx34.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 90 | 8532.25.00.60 | 10μF | 250V | - | - | 90V | FILM CAPACITOR | - | - | 250V | - | - | - | - | ROHS3 Compliant | ||
![]() B32537B3685K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | B32537 | 0.697Diax1.339L 17.70mmx34.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 90 | 8532.25.00.60 | 6.8μF | 250V | AMMO PACK | - | 90V | FILM CAPACITOR | - | - | 250V | - | - | - | - | ROHS3 Compliant | ||
![]() B25838K6105K1 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | -25°C~85°C | Bulk | B25838 | 1.575Dia 40.00mm | ±10% | - | Obsolete | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | - | Damping | - | - | 1μF | - | - | - | 900V | - | - | 1.378 35.00mm | - | - | 2.244 57.00mm | - | - | ROHS3 Compliant | ||
![]() B32537B2685K TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized | -55°C~85°C | Bulk | B32537 | 0.500Diax1.339L 12.70mmx34.00mm | ±10% | e3 | Obsolete | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V) : 60 | 8532.25.00.60 | 6.8μF | 160V | - | - | 60V | FILM CAPACITOR | - | - | 160V | - | - | - | - | ROHS3 Compliant | ||
![]() B32796T4275J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | 1.634Lx0.945W 41.50mmx24.00mm | ±5% | e3 | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 2.7μF | 1050V 1.05kV | - | 37.5mm | 400V | FILM CAPACITOR | 15mOhm | 1.476 37.50mm | 1050V | 400V | 0.591 15.00mm | 41.5mm | 24mm | - | ||
![]() B32796T8405J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | 1.634Lx0.945W 41.50mmx24.00mm | ±5% | e3 | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 4μF | 875V | - | 37.5mm | 350V | FILM CAPACITOR | 13mOhm | 1.476 37.50mm | 875V | 350V | 0.591 15.00mm | 41.5mm | 24mm | - | ||
![]() B32796T3565J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | 1.634Lx0.945W 41.50mmx24.00mm | ±5% | e3 | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 5.6μF | 700V | - | 37.5mm | 300V | FILM CAPACITOR | 12mOhm | 1.476 37.50mm | 700V | 300V | 0.591 15.00mm | 41.5mm | 24mm | - | ||
![]() B32377A6676K090 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis, Stud Mount | Radial, Can | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | FilterCap™ B3237x | - | ±10% | - | Active | Not Applicable | - | Terminal Block | - | - | 3 Phase | - | - | 67μF | - | - | - | 690V | - | - | - | - | - | - | - | - | ROHS3 Compliant |