- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Rated (AC) Voltage (URac) | Custom Capabilities | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32669B6405J TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32669 | 0.827Diax1.850L 21.00mmx47.00mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE(V):400 | 8532.25.00.60 | 4μF | - | - | - | - | - | - | 400V | - | FILM CAPACITOR | - | - | - | 400V | - | - | - | - | - | 21mm | - | - | 47mm | - | - | ROHS3 Compliant | - | ||
![]() B32923E3225M189 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP) | -40°C~110°C | Tape & Reel (TR) | B32923 | - | ±20% | - | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | EMI, RFI Suppression | - | - | 2.2μF | 630V | Bulk | 22.5mm | - | unknown | - | 305V | - | FILM CAPACITOR | - | - | 0.886 22.50mm | 500V | - | - | 305V | - | - | - | 22mm | - | 26.5mm | 12mm | - | ROHS3 Compliant | X2 | ||
![]() B32669C3805J TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32669 | 0.768Diax1.850L 19.50mmx47.00mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 8μF | - | - | - | - | - | - | 250V | - | FILM CAPACITOR | - | - | - | 250V | - | - | - | - | - | 19.5mm | - | - | 47mm | - | - | ROHS3 Compliant | - | ||
![]() B32669C3155J TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32669 | 0.433Diax1.260L 11.00mmx32.00mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 1.5μF | - | - | - | - | - | - | 250V | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32669C3155K TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32669 | - | ±10% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE(V):250 | 8532.25.00.60 | 1.5μF | - | - | - | - | - | - | 250V | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32669C3195K TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32669 | - | ±10% | - | - | Obsolete | Not Applicable | - | PC Pins | - | - | - | - | EMI, RFI Suppression | - | - | 1.9μF | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32796T4275J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | 1.634Lx0.945W 41.50mmx24.00mm | ±5% | e3 | - | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 2.7μF | 1050V 1.05kV | - | 37.5mm | - | - | - | 400V | - | FILM CAPACITOR | - | 15mOhm | 1.476 37.50mm | 1050V | - | - | 400V | - | - | - | - | 0.591 15.00mm | 41.5mm | 24mm | - | - | - | ||
![]() B32796T8405J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | 1.634Lx0.945W 41.50mmx24.00mm | ±5% | e3 | - | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 4μF | 875V | - | 37.5mm | - | - | - | 350V | - | FILM CAPACITOR | - | 13mOhm | 1.476 37.50mm | 875V | - | - | 350V | - | - | - | - | 0.591 15.00mm | 41.5mm | 24mm | - | - | - | ||
![]() B32796T3565J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | NO | WIRE | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | 1.634Lx0.945W 41.50mmx24.00mm | ±5% | e3 | - | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 5.6μF | 700V | - | 37.5mm | - | - | - | 300V | - | FILM CAPACITOR | - | 12mOhm | 1.476 37.50mm | 700V | - | - | 300V | - | - | - | - | 0.591 15.00mm | 41.5mm | 24mm | - | - | - | ||
![]() B32377A6676K090 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | FilterCap™ B3237x | - | ±10% | - | - | Active | Not Applicable | - | Terminal Block | - | - | - | - | 3 Phase | - | - | 67μF | - | - | - | - | - | - | 690V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32378A6706J000 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | FilterCap™ B3237x | 3.346Dia 85.00mm | ±5% | - | - | Active | Not Applicable | - | Terminal Block | - | - | - | - | 3 Phase | - | - | 70μF | 1500V 1.5kV | - | - | - | - | - | 600V | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | 13.878 352.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() B32377A5706J030 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | FilterCap™ B3237x | 4.567Dia 116.00mm | ±5% | - | - | Active | Not Applicable | - | Terminal Block | - | - | - | - | 3 Phase | - | - | 70μF | 1350V 1.35kV | - | - | - | - | - | 530V | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | 8.209 208.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() B32377A5107J050 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | FilterCap™ B3237x | 4.567Dia 116.00mm | ±5% | - | - | Active | Not Applicable | - | Terminal Block | - | - | - | - | 3 Phase | - | - | 100μF | - | - | - | - | - | - | 550V | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | 9.390 238.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() B32633A1223J010 TDK Corporation | In Stock | - | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | Matte Tin (Sn) | 110°C | -55°C | - | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 22nF | - | BULK | - | 11.5mm | - | - | - | 22.5mm | FILM CAPACITOR | PP | - | - | 1600V | 800 μm | - | - | - | - | - | - | - | 27.5mm | - | - | RoHS Compliant | - | ||
![]() B32572A3155K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | 2-DIP | NO | WIRE | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | SilverCap™ B32572 | 0.650Lx0.453W 16.50mmx11.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE(V): 160 | 8532.25.00.70 | 1.5μF | 250V | - | 15mm | - | - | - | 160V | - | FILM CAPACITOR | - | - | 0.591 15.00mm | 250V | - | 6545 | 160V | - | - | - | - | 0.532 13.50mm | 16.5mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() B32377A4696J040 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | FilterCap™ B3237x | - | ±5% | - | - | Active | Not Applicable | - | Terminal Block | - | - | - | - | 3 Phase | - | - | 69μF | - | - | - | - | - | - | 440V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32656S1105K577 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | Rectangular Box | - | - | - | Polypropylene (PP), Metallized | -55°C~110°C | Bulk | B32656S | - | ±10% | - | - | Active | 1 (Unlimited) | - | Screw Terminals | - | - | - | - | Snubber | - | - | 1μF | 100V | - | - | - | - | - | - | - | - | - | - | 1.457 37.00mm | - | - | - | - | - | Low ESL | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B32562J6105K3 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B32523Q6105K3 TDK Corporation | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | 1μF | - | - | - | - | - | - | - | 22.5mm | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() B32922A2224K289 TDK-EPC | In Stock | - | - | - | Through Hole | - | Radial | - | WIRE | - | - | - | - | B32922A/T(K TOL) | - | 10% | e3 | - | - | - | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -40°C | - | RATED AC VOLTAGE (V): 305, SAFETY CLASS X2 | 8532.25.00.70 | 220nF | 760V | AMMO PACK | - | - | - | IEC60384-14 | 305V | 15mm | FILM CAPACITOR | PP | - | - | - | - | 7133 | - | Other Lead Lengths Available On Request | - | - | 14.5mm | - | 18mm | 8.5mm | No | RoHS Compliant | - |