- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Rated (AC) Voltage (URac) | Custom Capabilities | Features | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32653A8153K000 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | B32653 | 1.043Lx0.571W 26.50mmx14.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 1000 | 8532.25.00.70 | 0.015μF | 2000V 2kV | - | 22.5mm | - | - | 1000V 1kV | FILM CAPACITOR | - | 0.886 22.50mm | 2000V | - | 1000V | - | Low ESL | 1.161 29.50mm | 26.5mm | 14.5mm | ROHS3 Compliant | - | ||
![]() B32523Q1685J289 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Box (TB) | B32523 | 1.043Lx0.335W 26.50mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | - | 8532.25.00.70 | 6.8μF | 100V | AMMO PACK | 22.5mm | - | AEC-Q200 | 63V | FILM CAPACITOR | - | 0.886 22.50mm | 100V | - | 63V | Special Lead Length Available On Request | - | 0.650 16.50mm | 26.5mm | 8.5mm | ROHS3 Compliant | - | ||
![]() B32522C0475M189 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | B32522 | 0.709Lx0.276W 18.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | - | 8532.25.00.70 | 4.7μF | 63V | TR | 15mm | - | AEC-Q200 | 40V | FILM CAPACITOR | - | 0.591 15.00mm | 63V | - | 40V | Special Lead Length Available On Request | - | 0.492 12.50mm | 18mm | 7mm | ROHS3 Compliant | - | ||
![]() B32524Q6155M000 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | B32524 | 1.240Lx0.433W 31.50mmx11.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | - | 8532.25.00.70 | 1.5μF | 400V | - | 27.5mm | not_compliant | AEC-Q200 | 200V | FILM CAPACITOR | - | 1.083 27.50mm | 400V | - | 200V | Special Lead Length Available On Request | - | 0.748 19.00mm | 31.5mm | 11mm | ROHS3 Compliant | - | ||
![]() B32913C5104K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | B32913 | 1.043Lx0.276W 26.50mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | EMI, RFI Suppression | - | - | 0.1μF | 1000V 1kV | - | - | - | - | 530V | - | - | 0.886 22.50mm | - | - | - | - | - | 0.630 16.00mm | - | - | ROHS3 Compliant | X1 | ||
![]() B32672P4155J289 TDK Electronics Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~110°C | Tape & Box (TB) | B32672P | 0.709Lx0.354W 18.00mmx9.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Power Factor Correction (PFC) | - | - | 1.5μF | 450V | - | - | unknown | - | 160V | FILM CAPACITOR | - | 0.591 15.00mm | - | - | - | - | - | 0.689 17.50mm | - | - | ROHS3 Compliant | - | ||
![]() B32654A7474K000 TDK Electronics Inc. | 32 |
| Datasheet | 16 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | B32654 | 1.240Lx0.827W 31.50mmx21.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 0.47μF | 1250V 1.25kV | - | 27.5mm | - | - | 500V | FILM CAPACITOR | - | 1.083 27.50mm | 1250V | - | 500V | - | Low ESL | 1.220 31.00mm | 31.5mm | 21mm | ROHS3 Compliant | - | ||
![]() B32654A0155K000 TDK Electronics Inc. | In Stock | - | Datasheet | 35 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Bulk | B32654 | 1.240Lx0.866W 31.50mmx22.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 1.5μF | 1000V 1kV | - | 27.5mm | - | - | 250V | FILM CAPACITOR | - | 1.083 27.50mm | 1000V | - | 250V | - | - | 1.437 36.50mm | 31.5mm | 22mm | ROHS3 Compliant | - | ||
![]() B32924A4185M000 TDK Electronics Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Radial | - | - | Polypropylene (PP) | -40°C~110°C | Bulk | B32924*4 | 1.240Lx0.709W 31.50mmx18.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | EMI, RFI Suppression | - | - | 1.8μF | 650V | - | - | - | - | 350V | - | - | 1.083 27.50mm | - | - | - | - | - | 1.083 27.50mm | - | - | ROHS3 Compliant | X2 | ||
![]() B32564J3106M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | B32564 | 1.142Lx0.543W 29.00mmx13.80mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.25.00.60 | 10μF | 250V | - | 27.5mm | - | IEC60384-2 | 160V | FILM CAPACITOR | - | 1.083 27.50mm | 250V | - | 160V | - | - | 0.886 22.50mm | 29mm | 13.8mm | ROHS3 Compliant | - | ||
![]() B32652A7333J289 TDK Electronics Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~100°C | Tape & Box (TB) | B32652 | 0.709Lx0.354W 18.00mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 0.033μF | 1250V 1.25kV | AMMO PACK | 15mm | not_compliant | - | 500V | FILM CAPACITOR | - | 0.591 15.00mm | 1250V | 7135 | 500V | - | Low ESL | 0.689 17.50mm | 18mm | 9mm | ROHS3 Compliant | - | ||
![]() B32672P6334K000 TDK Electronics Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~110°C | Bulk | B32672P | 0.709Lx0.276W 18.00mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Power Factor Correction (PFC) | - | - | 0.33μF | 630V | - | - | unknown | - | 200V | FILM CAPACITOR | - | 0.591 15.00mm | - | - | - | - | - | 0.492 12.50mm | - | - | ROHS3 Compliant | - | ||
![]() B32796S3256K592 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | - | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 25μF | 700V | - | - | - | - | 300V | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | - | - | ||
![]() B32796S2206K510M1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | - | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 20μF | 630V | - | - | - | - | 250V | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | - | - | ||
![]() B32796S3205J591Z1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | - | ±5% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 2μF | 700V | - | - | - | - | 300V | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | - | - | ||
![]() B32796S3475K585Z1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | - | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 4.7μF | 700V | - | - | - | - | 300V | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | - | - | ||
![]() B32796T3565KZ1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | 1.634Lx0.945W 41.50mmx24.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 5.6μF | 700V | - | - | - | - | 300V | - | 12mOhms | 1.476 37.50mm | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | ||
![]() B32798G4256JZ1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial - 4 Leads | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32798 | 2.264Lx1.378W 57.50mmx35.00mm | ±5% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 25μF | 1050V 1.05kV | - | - | - | - | 400V | - | 3.5mOhms | 2.067 52.50mm | - | - | - | - | - | 1.969 50.00mm | - | - | - | - | ||
![]() B32796S3475K585 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | - | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 4.7μF | 700V | - | - | - | - | 300V | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | - | - | ||
![]() B32796T3755KZ1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32796 | 1.634Lx0.945W 41.50mmx24.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 7.5μF | 700V | - | - | - | - | 300V | - | 10mOhms | 1.476 37.50mm | - | - | - | - | - | 0.748 19.00mm | - | - | - | - |