- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32796G3166KZ1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial - 4 Leads | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32796 | 1.654Lx0.787W 42.00mmx20.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 16μF | 700V | - | - | 300V | - | 3.9mOhms | 1.476 37.50mm | - | - | - | - | 1.555 39.50mm | - | - | - | ||
![]() B32796G8246J TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial - 4 Leads | NO | WIRE | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32796 | 1.673Lx1.299W 42.50mmx33.00mm | ±5% | e3 | yes | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 24μF | 875V | compliant | - | 350V | FILM CAPACITOR | 2.5mOhm | 1.476 37.50mm | 875V | - | - | 350V | 1.890 48.00mm | 42.5mm | 33mm | RoHS Compliant | ||
![]() B32796S2206K504 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32796 | - | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 20μF | 630V | - | - | 250V | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | ||
![]() B32796G8246K TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial - 4 Leads | NO | WIRE | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32796 | 1.673Lx1.299W 42.50mmx33.00mm | ±10% | e3 | yes | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 24μF | 875V | compliant | - | 350V | FILM CAPACITOR | 2.5mOhm | 1.476 37.50mm | 875V | - | - | 350V | 1.890 48.00mm | 42.5mm | 33mm | RoHS Compliant | ||
![]() B32796G8146J TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial - 4 Leads | NO | WIRE | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32796 | 1.654Lx1.102W 42.00mmx28.00mm | ±5% | e3 | yes | Obsolete | Vendor Undefined | 2 | PC Pins | EAR99 | Tin (Sn) | DC Link, DC Filtering; EMI, RFI Suppression | - | 8532.25.00.70 | 14μF | 875V | compliant | - | 350V | FILM CAPACITOR | 3.6mOhm | 1.476 37.50mm | 875V | - | - | 350V | 1.457 37.00mm | 42mm | 28mm | RoHS Compliant | ||
![]() B32796S2156K503 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32796 | - | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 15μF | 630V | - | - | 250V | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | ||
![]() B32796G4106KZ1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial - 4 Leads | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32796 | 1.654Lx1.102W 42.00mmx28.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 10μF | 1050V 1.05kV | - | - | 400V | - | 4.5mOhms | 1.476 37.50mm | - | - | - | - | 1.457 37.00mm | - | - | - | ||
![]() B32794D8125KN1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32794 | 1.240Lx0.433W 31.50mmx11.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 1.2μF | 875V | - | - | 350V | - | 21.2mOhms | 1.083 27.50mm | - | - | - | - | 0.748 19.00mm | - | - | - | ||
![]() B25620B1427K323 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~75°C | Bulk | B2562 | 4.567Dia 116.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | DC Link, DC Filtering | - | - | 420μF | 1320V 1.32kV | unknown | - | - | FILM CAPACITOR | 2.6mOhm | 1.969 50.00mm | - | - | - | - | 4.724 120.00mm | - | - | ROHS3 Compliant | ||
![]() B25620B1487K323 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~75°C | Bulk | B2562 | 4.567Dia 116.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | DC Link, DC Filtering | - | - | 480μF | 1320V 1.32kV | unknown | - | - | FILM CAPACITOR | 2.6mOhm | 1.969 50.00mm | - | - | - | - | 5.197 132.00mm | - | - | ROHS3 Compliant | ||
![]() B32798S2306K501M1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial - 4 Leads | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32798 | - | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 30μF | 630V | - | - | 250V | - | - | 2.067 52.50mm | - | - | - | - | - | - | - | - | ||
![]() B25620B0707K883 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~75°C | Bulk | B2562 | 4.567Dia 116.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | DC Link, DC Filtering | - | - | 700μF | 900V | unknown | - | - | FILM CAPACITOR | 1.3mOhm | 1.969 50.00mm | - | - | - | - | 3.740 95.00mm | - | - | ROHS3 Compliant | ||
![]() B32796S3205J592 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | B32796 | - | ±5% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 2μF | 700V | - | - | 300V | - | - | 1.476 37.50mm | - | - | - | - | - | - | - | - | ||
![]() B33352B4305J081 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | -25°C~85°C | Bulk | - | 1.457Lx0.709W 37.00mmx18.00mm | ±5% | - | - | Obsolete | Not Applicable | - | Quick Connect - 0.189 (4.8mm) | - | - | Motor Run | - | - | 3μF | - | - | - | 400V | - | - | - | - | - | - | - | 1.220 31.00mm | - | - | ROHS3 Compliant | ||
![]() B32231D3335J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 100°C | -40°C | - | Bulk | - | - | - | e3 | yes | Obsolete | Not Applicable | 2 | - | EAR99 | Matte Tin (Sn) | - | RATED AC VOLTAGE(V):160 | 8532.25.00.60 | 3.3μF | - | compliant | - | - | FILM CAPACITOR | - | - | 250V | 5% | 5% | - | - | - | - | RoHS Compliant | ||
![]() B25620B1577K203 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~75°C | Bulk | B2562 | 4.567Dia 116.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | DC Link, DC Filtering | - | - | 570μF | 1200V 1.2kV | unknown | - | - | FILM CAPACITOR | 2.2mOhm | 1.969 50.00mm | - | - | - | - | 5.236 133.00mm | - | - | ROHS3 Compliant | ||
![]() B25620B1947K103 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | Chassis, Stud Mount | Radial, Can | NO | BINDING POST | - | Polypropylene (PP), Metallized | - | - | -55°C~75°C | Bulk | B2562 | 4.567Dia 116.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | DC Link, DC Filtering | - | - | 940μF | 1100V 1.1kV | unknown | IEC61071 | - | FILM CAPACITOR | 1.2mOhm | 1.969 50.00mm | 1100V | - | - | - | 6.811 173.00mm | - | - | ROHS3 Compliant | ||
![]() B25620B1108K203 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~75°C | Bulk | B2562 | 4.567Dia 116.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | DC Link, DC Filtering | - | - | 1000μF | 1200V 1.2kV | unknown | - | - | FILM CAPACITOR | 1.4mOhm | 1.969 50.00mm | - | - | - | - | 8.780 223.00mm | - | - | ROHS3 Compliant | ||
![]() B25620B0128K743 TDK Electronics Inc. | In Stock | - | Datasheet | - | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~75°C | Bulk | B2562 | 4.567Dia 116.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | DC Link, DC Filtering | - | - | 1240μF | 700V | unknown | - | - | FILM CAPACITOR | 1.3mOhm | 1.969 50.00mm | - | - | - | - | 4.724 120.00mm | - | - | ROHS3 Compliant | ||
![]() B32377A8426J050 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis, Stud Mount | Radial, Can | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~70°C | Bulk | FilterCap™ B3237x | 5.354Dia 136.00mm | ±5% | - | - | Active | Not Applicable | - | Terminal Block | - | - | 3 Phase | - | - | 42μF | 2100V 2.1kV | - | - | 850V | - | - | 0.591 15.00mm | - | - | - | - | 7.972 202.50mm | - | - | ROHS3 Compliant |