- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Rated (AC) Voltage (URac) | Custom Capabilities | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32671P4105K189 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -55°C~110°C | Tape & Reel (TR) | B32671P | 0.512Lx0.315W 13.00mmx8.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | Power Factor Correction (PFC) | - | - | 1μF | 450V | - | - | - | - | 160V | - | - | 0.394 10.00mm | - | - | - | - | - | 0.689 17.50mm | - | - | ROHS3 Compliant | ||
![]() B32523Q3335M000 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | B32523 | 1.043Lx0.433W 26.50mmx11.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | - | 8532.25.00.70 | 3.3μF | 250V | - | 22.5mm | not_compliant | AEC-Q200 | 160V | FILM CAPACITOR | - | 0.886 22.50mm | 250V | - | 160V | Special Lead Length Available On Request | - | 0.807 20.50mm | 26.5mm | 11mm | ROHS3 Compliant | ||
![]() B32671L9472K000 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~110°C | Bulk | B32671L | 0.512Lx0.157W 13.00mmx4.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 4700pF | 1000V 1kV | - | 10mm | not_compliant | - | 250V | FILM CAPACITOR | - | 0.394 10.00mm | 1000V | 5116 | 250V | - | High Temperature | 0.354 9.00mm | 13mm | 4mm | ROHS3 Compliant | ||
![]() B32672L0103J289 TDK Electronics Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | Radial | NO | WIRE | Polypropylene (PP), Metallized | -55°C~110°C | Tape & Box (TB) | B32672L | 0.709Lx0.197W 18.00mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 10000pF | 1000V 1kV | AMMO PACK | 15mm | - | - | 250V | FILM CAPACITOR | - | 0.591 15.00mm | 1000V | 7120 | 250V | - | - | 0.413 10.50mm | 18mm | 5mm | ROHS3 Compliant | ||
![]() B32231D8334K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET) | -40°C~100°C | Bulk | B32231 | 0.512W 0.315 Tx1.063L 13.00mm 8.00mmx27.00mm | ±10% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | RATED AC VOLTAGE(V):200 | 8532.25.00.60 | 0.33μF | 630V | - | - | - | - | 200V | FILM CAPACITOR | - | - | 630V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32231D6104K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET) | -40°C~100°C | Bulk | B32231 | 0.335W 0.217 Tx0.748L 8.50mm 5.50mmx19.00mm | ±10% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | RATED AC VOLTAGE(V):200 | 8532.25.00.60 | 0.1μF | 400V | - | - | - | - | 200V | FILM CAPACITOR | - | - | 400V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32523Q3105M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | B32523 | 1.043Lx0.236W 26.50mmx6.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | Automotive; EMI, RFI Suppression | - | 8532.25.00.70 | 1μF | 250V | - | 22.5mm | not_compliant | AEC-Q200 | 160V | FILM CAPACITOR | - | 0.886 22.50mm | 250V | - | 160V | Special Lead Length Available On Request | - | 0.591 15.00mm | 26.5mm | 6mm | ROHS3 Compliant | ||
![]() B32524R3226M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Bulk | B32524 | 1.240Lx0.748W 31.50mmx19.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | Automotive; EMI, RFI Suppression | - | 8532.25.00.70 | 22μF | 250V | - | 27.5mm | - | AEC-Q200 | 160V | FILM CAPACITOR | - | 1.083 27.50mm | 250V | - | 160V | Special Lead Length Available On Request | - | 1.181 30.00mm | 31.5mm | 19mm | ROHS3 Compliant | ||
![]() B32561J6104M289 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | 2-DIP | NO | WIRE | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | -55°C~125°C | Tape & Box (TB) | SilverCap™ B32561 | 0.453Lx0.157W 11.50mmx4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.25.00.60 | 0.1μF | 400V | AMMO PACK | 10mm | - | IEC60384-2 | 200V | FILM CAPACITOR | - | 0.394 10.00mm | 400V | - | 200V | - | - | 0.272 6.90mm | 11.5mm | 4mm | ROHS3 Compliant | ||
![]() B25640H2748A004 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B25650C4977A004 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B25750C4587A008 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B32794D2255KN1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.433W 31.50mmx11.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 2.5μF | 630V | - | - | - | - | 250V | - | 14.1mOhms | 1.083 27.50mm | - | - | - | - | - | 0.748 19.00mm | - | - | - | ||
![]() B32794D3205KG1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.433W 31.50mmx11.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 2μF | 700V | - | - | - | - | 300V | - | 15.6mOhms | 1.083 27.50mm | - | - | - | - | - | 0.748 19.00mm | - | - | - | ||
![]() B32794D3805K26N1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.709W 31.50mmx18.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 8μF | 700V | - | - | - | - | 300V | - | 4.6mOhms | 1.083 27.50mm | - | - | - | - | - | 1.299 33.00mm | - | - | - | ||
![]() B32794D3505KN1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.551W 31.50mmx14.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 5μF | 700V | - | - | - | - | 300V | - | 6.7mOhms | 1.083 27.50mm | - | - | - | - | - | 0.965 24.50mm | - | - | - | ||
![]() B32794D3505KZ9 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.551W 31.50mmx14.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 5μF | 700V | - | - | - | - | 300V | - | 6.7mOhms | 1.083 27.50mm | - | - | - | - | - | 0.965 24.50mm | - | - | - | ||
![]() B32794D3805KN1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.709W 31.50mmx18.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 8μF | 700V | - | - | - | - | 300V | - | 4.6mOhms | 1.083 27.50mm | - | - | - | - | - | 1.299 33.00mm | - | - | - | ||
![]() B32794D4505KN1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.866W 31.50mmx22.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 5μF | 1050V 1.05kV | - | - | - | - | 400V | - | 5.5mOhms | 1.083 27.50mm | - | - | - | - | - | 1.437 36.50mm | - | - | - | ||
![]() B32794D8505KN1 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | B32794 | 1.240Lx0.709W 31.50mmx18.00mm | ±10% | - | - | Obsolete | Vendor Undefined | - | PC Pins | - | - | DC Link, DC Filtering; EMI, RFI Suppression | - | - | 5μF | 875V | - | - | - | - | 350V | - | 5.8mOhms | 1.083 27.50mm | - | - | - | - | - | 1.299 33.00mm | - | - | - |