- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pitch Spacing | Product Status | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | + 60 C | - | - 40 C | - | - | - | - | MKK | 5 % | PhaseCap Energy Plus | 154 uF | Capacitors | Quick Connect | Polypropylene (PP) | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | 116 mm | 224 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | + 110 C | - | - 40 C | - | - | - | - | B3202*H/J - Y2 Auto-Grade | 10 % | EMI Suppression | 6800 pF | Capacitors | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | MKP525-D | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | 51 | - | - | - | 4 Pin | + 75 C | - | - 40 C | - | 50 mm | - | 2 kVDC | B25645A-K | 10 % | - | 820 uF | Capacitors | Screw | Polypropylene (PP) | 50 mm | - | - | Film Capacitors | - | DC Link Film Capacitors | - | 215 mm | 220 mm | 115 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | TDK Corporation | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | + 110 C | - | - 40 C | - | - | - | - | B3202*H/J - Y2 Auto-Grade | 20 % | EMI Suppression | 0.01 uF | Capacitors | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
![]() B32682A1222K TDK | In Stock | - | - | - | 2 Pin | + 100 C | - | - 55 C | - | - | - | 1.6 kVDC | B32682 | 10 % | Metallized Polypropylene | 2200 pF | Capacitors | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 6 mm | 18 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 100 mm x 224 mm | - | + 60 C | - | - 40 C | - | - | - | - | - | 5 % | 3-Phase | 46.3 uF | Capacitors | Screw | Polypropylene (PP) | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | 100 mm | 224 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | + 85 C | - | - 40 C | - | - | - | 400 VDC | - | 10 % | Metallized Polypropylene Film Capacitor | 15 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | 1 mm | Straight | Film Capacitors | 12.5 mOhms | General Film Capacitors | - | 35 mm | 57.5 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | + 110 C | - | - 40 C | - | - | - | - | - | 20 % | EMI Suppression | 0.047 uF | Capacitors | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 14.5 mm | 18 mm | 8.5 mm | ||
Tiny WHSL | 217 |
| - | 42 mm x 28 mm | 4 Pin | + 105 C | - | - 55 C | - | - | - | 720 VDC | B32714H | 10 % | Metallized polypropylene Film Capacitor | 20 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | 1.2 mm | Straight | Film Capacitors | 4.3 mOhms | General Film Capacitors | - | 37 mm | 42 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | 42 mm x 18 mm | 4 Pin | + 105 C | - | - 55 C | - | - | - | 640 VDC | B32714H | 10 % | Metallized polypropylene Film Capacitor | 14 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | 1.2 mm | Straight | Film Capacitors | 6.4 mOhms | General Film Capacitors | - | 32.5 mm | 42 mm | 18 mm | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 22 mm | 2 Pin | + 105 C | - | - 55 C | - | - | - | 720 VDC | B32714H | 10 % | Metallized polypropylene Film Capacitor | 10 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Film Capacitors | 4.5 mOhms | General Film Capacitors | - | 36.5 mm | 31.5 mm | 22 mm | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | B33331* | - | Motor Run Capacitor | 5 uF | Capacitors | Quick Connect | Polypropylene (PP) | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | 30 mm | 55 mm | 73 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | + 60 C | - | - 40 C | - | - | - | - | MKK | 5 % | PhaseCap Energy Plus | 154 uF | Capacitors | Quick Connect | Polypropylene (PP) | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | 116 mm | 207 mm | - | - |