- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance Tolerance | Maximum Operating Temperature | Minimum Operating Temperature | Product Style | Safety Rating | Suppression Class | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Pitch | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Terminal Type | Product Type | ESR | RMS Current (Irms) | Product | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32033A4274M TDK | In Stock | - | - | - | 20% | - | - | Board to Board Connectors | - | Y2 | - | - | - | Through Hole Sockets Headers | 0.27 uF | - | - | - | - | 22.5 mm | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | ||
![]() B32682A7103K TDK | In Stock | - | - | 2 Pin | - | - | - | Board to Board Connectors | - | - | - | B32682 | - | Through Hole Sockets Headers | 0.01 uF | Capacitors | - | Radial | - | 15 mm | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | ||
![]() B32643B1224J TDK | In Stock | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | Socket Adapter Systems | - | - | 1.00mm Pitch | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | Socket Adapter Systems | - | - | 0.80mm Pitch | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | ||
![]() B32676E6335K TDK | In Stock | - | - | - | 10% | - | - | BGA Socketing Systems | - | - | - | - | - | Socket Adapter Systems | 3.3 uF | - | 1.00mm Pitch | - | - | 37.5 mm | - | - | - | Socket Adapter Systems | 9.3 mOhm | 10 A | - | 42 mm | 42 x 16 x 28.5 mm | - | - | - | - | ||
![]() B32652A4474J TDK | In Stock | - | - | - | 5% | - | - | BGA Socketing Systems | - | - | - | - | - | Socket Adapter Systems | 0.47 uF | - | 1.00mm Pitch | - | - | 15 mm | - | - | - | Socket Adapter Systems | - | - | - | 18 mm | 18 x 9 x 17.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32521C1104J TDK | 16 |
| - | - | 5% | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | 10 mm | - | - | - | - | - | - | - | 13 mm | 13 x 4 x 7 mm | - | - | - | - | ||
![]() B32776G8306K TDK | In Stock | - | - | 4 Pin | 10% | + 105 C | - 40 C | - | - | - | 800 VDC | - | 10 % | - | 30 uF | Capacitors | - | Radial | Polypropylene (PP) | 37.5 mm | - | Straight | - | Film Capacitors | 5.1 mOhm | 19.5 A | DC Link Film Capacitors | 42 mm | 42 x 30 x 45 mm | - | 45 mm | 42 mm | 30 mm | ||
![]() B32914A5684M TDK | In Stock | - | - | 2 Pin | 20% | + 110 C | - 40 C | - | X1 | X1 | 1 kVDC | B32914 | 20 % | EMI Suppression Capacitors (MKP) | 0.68 uF | Capacitors | - | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | - | Safety Capacitors | - | - | Safety Film Capacitors | - | - | - | 24.5 mm | 31.5 mm | 14 mm | ||
![]() B32529C1222J TDK | In Stock | - | - | 2 Pin | 5% | + 125 C | - 55 C | BGA Socketing Systems | - | - | 100 VDC | - | 5 % | SMT Adapters | 0.0022 uF | Capacitors | 1.00mm Pitch | Wire | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | - | SMT Adapters | - | - | General Film Capacitors | 7.3 mm | 7.2 x 2.5 x 6.5 mm | - | 6.5 mm | 7.3 mm | 2.5 mm | ||
![]() B32674D6155K TDK | In Stock | - | - | 2 Pin | 10% | + 105 C | - 55 C | BGA Socketing Systems | - | - | 630 VDC | B32674D | 10 % | SMT Adapters | 1.5 uF | Capacitors | 1.27mm Pitch | Radial | Polypropylene (PP) | 27.5 mm | - | Straight | - | SMT Adapters | 17.9 mOhm | 5.5 A | DC Link Film Capacitors | 31.5 mm | 31.5 x 12.5 x 21.5 mm | - | 21.5 mm | 31.5 mm | 12.5 mm | ||
![]() B32922C3684M TDK | 45 |
| - | - | 20% | - | - | BGA Socketing Systems | - | X2 | - | - | - | SMT Adapters | 0.68 uF | - | 1.00mm Pitch | - | - | 15 mm | - | - | - | SMT Adapters | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10% | + 110 C | - 55 C | Terminals Test Jacks | - | - | 1.6 kVDC | B32654 | 10 % | Screw Machined Terminals | 0.1 uF | Capacitors | - | Wire | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | - | Screw Machined Terminals | - | - | General Film Capacitors | 31.5 mm | 31.5 x 14 x 24.5 mm | - | 24.5 mm | 31.5 mm | 14 mm | ||
![]() B32652A6334J TDK | 46 |
| - | 2 Pin | - | + 100 C | - 55 C | - | - | - | 630 VDC | - | 5 % | - | 0.33 uF | Capacitors | - | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | - | - | Film Capacitors | - | - | AC and Pulse Film Capacitors | 18 mm | 18 x 11 x 18.5 | - | - | - | - | ||
![]() B32022B3473M TDK | In Stock | - | - | 2 Pin | 20% | + 110 C | - 40 C | IC Socket Adapters | Y2 | Y2 | 1.5 kVDC | - | 20 % | PGA Sockets Adapters | 0.047 uF | Capacitors | 2.54mm Pitch | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | - | PGA Sockets Adapters | - | - | Safety Film Capacitors | - | - | - | 9 mm | 18 mm | 17.5 mm | ||
![]() B32672L104J TDK | 16 |
| - | - | 5% | - | - | IC Socket Adapters | - | - | - | - | - | SIP Sockets Adapters | 0.1 uF | - | 2.54mm Pitch | - | - | 15 mm | - | - | 49 | SIP Sockets Adapters | - | - | - | 18 mm | 18(Max) x 9(Max) x 17.5(Max) mm | - | - | - | - | ||
![]() B32562J6224M TDK | In Stock | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | SIP Sockets Adapters | - | - | 2.54mm Pitch | - | - | - | - | - | 1 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | SIP Sockets Adapters | - | - | 2.54mm Pitch | - | - | - | - | - | 51 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | ||
![]() B32524R3336K TDK | 46 |
| - | 2 Pin | 10% | + 125 C | - 55 C | IC Socket Adapters | - | - | 250 VDC | B32524 | 10 % | SIP Sockets Adapters | 33 uF | Capacitors | 2.54mm Pitch | Wire | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | 448 | SIP Sockets Adapters | - | - | General Film Capacitors | 31.5 mm | 31.5(Max) X 22(Max) X 36.5(Max) mm | - | 36.5 mm | 31.5 mm | 22 mm |