- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (AC) | Voltage Rating DC | Series | Tolerance | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Product | Product Category | Product Length | Product Width | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32671L472J TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kVDC | - | 5 % | - | - | - | - | - | - | 4700 pF | Capacitors | - | Radial | - | Polypropylene (PP) | 10 mm | 0.6 mm | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | - | - | - | - | 9 mm | 13 mm | 4 mm | ||
![]() B32522N6224J TDK | 18 |
| - | - | - | - | - | 2 Pin | - | - | - | 5% | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 450 VDC | - | 5 % | - | - | - | - | - | - | 0.22 uF | Capacitors | - | Wire | - | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | - | - | Film Capacitors | - | General Film Capacitors | - | 18 mm | 18 x 6 x 11 mm | - | - | 11 mm | 18 mm | 6 mm | ||
![]() B32521C1474K TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Internal Through Holes | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | 10 % | - | - | STD | - | - | - | 0.47 uF | Capacitors | - | Wire | - | Polyethylene Terephthalate (PET) | 10 mm | 0.5 mm | Straight | - | - | Film Capacitors | - | General Film Capacitors | Die-cast Enclosures | - | - | IP66 | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 1638 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal Through Holes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Die-cast Enclosures | - | - | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Obsolete (Last Updated: 1 week ago) | NO | BINDING POST | STUD MOUNT | - | POLYPROPYLENE | 3.200094 kg | 2 | - | EPCOS AG | TDK Epcos | OBSOLETE (Last Updated: 1 week ago) | B25673A4282A080 | + 105 C | - | - 55 C | - | 55 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Active | - | 5.67 | Compliant | 480 V | - | - | 10 % | Quick Connect | EAR99 | - | 105 °C | -55 °C | 8532.25.00.80 | 129 µF | Capacitors | unknown | Quick Connect | FILM CAPACITOR | PP | - | - | - | 10% | 5% | Film Capacitors | 480 V | Power Factor Correction Film Capacitors | - | - | - | - | 136 mm | - | 200 mm | - | ||
![]() B32562J6105K TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 400 VDC | - | 10 % | - | - | Metallized Polyester Film Capacitors | - | - | - | 1 uF | Capacitors | - | Radial | - | Polyester | 15 mm | 0.6 mm | Straight | - | - | Film Capacitors | - | General Film Capacitors | - | - | - | - | - | 12.5 mm | 16.5 mm | 10.9 mm | ||
![]() B32529C684J TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | 5 % | - | - | Metallized Polyester Film Capacitors | - | - | - | 0.68 uF | Capacitors | - | Wire | - | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | - | - | Film Capacitors | - | General Film Capacitors | - | - | - | - | - | 9.5 mm | 7.3 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32673P6334K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - 5 %, + 10 % | - | - | PhiCap Capacitors | - | - | - | 150 uF | Capacitors | - | Stud Threaded | - | Polypropylene (PP) | - | - | - | - | - | Film Capacitors | - | Power Factor Correction Film Capacitors | - | - | - | - | 63.5 mm | 142 mm | - | - | ||
![]() B32529C1103K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | 7.3 mm | 7.2 x 2.5 x 6.5 mm | - | - | - | - | - | ||
![]() B32654A2333J TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | 5% | - | - | - | - | + 110 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 2 kVDC | - | 5 % | - | - | - | - | - | - | 0.033 uF | Capacitors | - | Wire | - | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | - | - | Film Capacitors | - | General Film Capacitors | - | 31.5 mm | 31.5 x 13.5 x 23 mm | - | - | 23 mm | 31.5 mm | 13.5 mm | ||
![]() B32684A0473K TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 1 kVDC | - | 10 % | - | - | Metallized Polypropylene | - | - | - | 0.047 uF | Capacitors | - | Radial | - | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | - | - | - | - | 11 mm | 31.5 mm | 19 mm | ||
![]() B32559C6103K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 x 3 x 7.5 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32654A684J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68 uF | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | 31.5 mm | 31.5 x 18 x 27.5 mm | - | - | - | - | - | ||
![]() B32522C3104K TDK | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32559C3104K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Box | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |