- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Actuator Material | Base Product Number | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Safety Rating | Suppression Class | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Lead Spacing | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Lead Diameter | Illumination Voltage (Nominal) | Illumination Type, Color | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Illumination | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Mechanical Life | Cable Opening | Operating Force | Product Type | ESR | Actuator Orientation | RMS Current (Irms) | Rated (AC) Voltage (URac) | Outline | Contact Rating @ Voltage | Absolute Pull Range (APR) | Switch Travel | Actuator Height off PCB, Vertical | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32914B3684K TDK | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Olive Drab | - | - | - | Threaded | - | - | - | - | B | - | - | - | - | - | - | Olive Drab Cadmium | 19-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32529C3473J TDK | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Glenair | - 55 C | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | 250 VDC | - | - | * | - | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.047 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 5 mm | - | - | 0.5 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | 8 mm | - | 7.3 mm | 3.5 mm | - | - | - | - | ||
![]() B32522C1225J TDK | 2744 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | 2 Pin | - | - | - | - | - | - | SG-8101 | 5% | - | - | - | - | - | + 125 C | EPSON | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 100 VDC | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 5 % | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.2 uF | - | Capacitors | - | - | 1.8V ~ 3.3V | - | - | - | - | 2.4576 MHz | ±20ppm | CMOS | - | - | Wire | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | Polyethylene Terephthalate (PET) | - | - | - | 15 mm | 1.1µA | - | 0.8 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 18 mm | 18 x 7 x 12.5 mm | - | 12.5 mm | 0.055 (1.40mm) | 7 mm | 7 mm | - | - | - | - | ||
![]() B32529C3104J TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | 2 Pin | Aluminum Alloy | - | - | - | - | - | CA310 | 5% | Silver | - | - | - | - | + 125 C | ITT Cannon, LLC | - 55 C | - | - | Bulk | - | - | - | Metal | Active | - | - | - | - | 250 VDC | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | 5 % | - | - | Solder | - | Plug, Female Sockets | Metallized Polyester Film Capacitors | 2 | - | Olive Drab | - | - | 0.1 uF | Threaded | Capacitors | 22A | - | - | N (Normal) | Shielded | IP65 - Dust Tight, Water Resistant | - | - | - | - | Olive Drab Cadmium | 14S-9 | Wire | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 5 mm | - | - | 0.5 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | General Film Capacitors | Strain Relief | 7.3 mm | 7.3 x 4.5 x 9.5 mm | - | 9.5 mm | - | 7.3 mm | 4.5 mm | - | - | - | - | ||
![]() B32674F4225J TDK | In Stock | - | - | Panel Mount | - | - | - | Flange | - | Aluminum Alloy | - | - | - | - | - | CA310 | - | Silver | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | Metal | Active | - | - | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 6 | - | Olive Drab | - | - | - | Threaded | - | 22A, 74A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Olive Drab Cadmium | 20-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32923C3684M TDK | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 20% | - | - | - | - | - | + 110 C | Glenair | - 40 C | - | - | Retail Package | - | - | - | - | Active | - | - | X2 | X2 | 630 VDC | - | - | * | - | 20 % | - | - | - | - | - | EMI Suppression Capacitors (MKP) | - | - | - | - | - | 0.68 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | - | - | 22.5 mm | - | - | 0.8 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 16.5 mm | - | 26.5 mm | 10.5 mm | - | - | - | - | ||
![]() B32529V5155J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32776T1355K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32678G4256K TDK | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B32678G4256K | - | PEI-Genesis | - | 100 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | Active | - | Active | 5.63 | Yes | - | - | - | - | - | * | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | 8532.25.00.80 | 25 µF | - | - | - | BULK | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 450 V | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 275 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32522C3684J TDK | 19 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Glenair | - 55 C | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | 250 VDC | - | - | * | - | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.68 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | 15 mm | - | - | 0.8 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | 12.5 mm | - | 18 mm | 7 mm | - | - | - | - | ||
![]() B32776T8855K TDK | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 10% | - | - | - | - | - | + 105 C | PEI-Genesis | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 800 VDC | - | - | * | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 8.5 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | - | - | 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | 17.8 mOhm | - | 7.5 A | - | - | - | - | - | - | DC Link Film Capacitors | - | 41.5 mm | 24 mm | - | - | - | - | - | - | - | - | - | ||
![]() B32632A1471J TDK | In Stock | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | - | - | Threaded | - | - | - | - | F | - | - | - | - | - | - | Electroless Nickel | 40-44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32672L1822J TDK | 36 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | + 110 C | Glenair | - 55 C | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | 1.6 kVDC | - | - | * | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 8200 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | - | - | 15 mm | - | - | 0.8 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 11 mm | - | 18 mm | 6 mm | - | - | - | - | ||
![]() B32562J3155K TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 228CDVA | 10% | - | - | - | - | - | - | CTS Electrocomponents | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | -25°C ~ 70°C | 228C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round Button | - | - | - | SPST-NO | Off-Mom | 15 mm | - | - | - | 1.7 VDC | LED, Red | - | - | - | - | Illuminated | - | - | - | - | 100,000 Cycles | - | 160gf | - | - | Top Actuated | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | 16.5 mm | 16.5 x 8.7 x 11 mm | - | - | - | - | - | - | - | - | - | ||
![]() B32634A6224K TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 56.244 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() B32671L1272J TDK | 19 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | + 110 C | Glenair | - 55 C | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | 1.6 kVDC | - | - | * | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 2700 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | - | - | 10 mm | - | - | 0.6 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 11 mm | - | 13 mm | 5 mm | - | - | - | - | ||
![]() B32672L8562J TDK | 2989 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | + 110 C | PEI-Genesis | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 2 kVDC | - | - | * | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 5600 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | - | - | 15 mm | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32914A3225M TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 2 Pin | - | - | - | - | - | - | - | 20% | - | - | - | - | - | + 110 C | Suntsu Electronics, Inc. | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | X1 | X1 | 760 VDC | - | 0°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 20 % | - | - | - | - | - | MHz Crystal | - | - | - | - | - | 2.2 uF | - | Capacitors | - | - | - | - | - | - | - | 27.12 MHz | ±50ppm | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | 80 Ohms | - | - | 27.5 mm | - | - | - | - | - | 8pF | Fundamental | - | Straight | - | ±10ppm | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 19 mm | 0.026 (0.65mm) | 31.5 mm | 19 mm | - | - | - | - | ||
![]() B32529V3684J TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | CA310 | - | Silver | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | Metal | Active | - | - | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | - | Solder Cup | - | Plug, Male Pins | - | 8 | - | Olive Drab | - | - | - | Threaded | - | 22A, 245A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Olive Drab Cadmium | 36-A35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32922C3104K TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | 2 Pin | Aluminum | - | Thermoplastic | - | - | - | TV06RW | 10% | Gold | Copper Alloy | - | - | - | + 110 C | Amphenol Aerospace Operations | - 40 C | - | - | Bulk | - | - | - | Metal | Active | - | - | X2 | X2 | 630 VDC | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 10 % | - | - | Crimp | - | Plug, Male Pins | EMI Suppression Capacitors (MKP) | 21 | - | Olive Drab | Aviation, Marine, Military | - | 0.1 uF | Threaded | Capacitors | - | - | - | D | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 23-21 | Radial | - | - | - | - | - | Polypropylene (PP) | - | - | - | 15 mm | - | - | 0.8 mm | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | Coupling Nut, Self Locking | - | - | - | 10.5 mm | - | 18 mm | 5 mm | 50.0µin (1.27µm) | - | - | - |