- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Dielectric Material | Weight | Insert Material | Material - Frame | Material - Blade | Panel Cutout Shape | Approvals | Capacitance Tolerance | Contact Sizes | Depth / Thickness | Lead Free Status / RoHS Status | Length / Height | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Suppression Class | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Lead Pitch | Housing Color | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Panel Cutout Dimensions | Note | Lead Diameter | Voltage | Current | Shell Size, MIL | Lead Style | Viewing Angle | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | RPM | Includes | Bearing Type | Fan Type | Air Flow | Lens Color | Noise | Voltage Range | Static Pressure | Lamp Color | Product | Features | Lens Style/Size | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32672P5105J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32524R336K TDK | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | 10% | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | -- | - | - | Incandescent | - | - | - | - | - | 33 uF | - | - | - | - | - | -- | - | - | - | Wire Leads - 8 (203.20mm) | - | - | - | - | 27.5 mm | 0.50 (12.70mm) | - | - | 24V | -- | - | - | -- | - | -- | Diffused | -- | - | - | - | - | - | Green | - | - | - | Green | - | -- | Round with Flat Top | 31.5 mm | 31.5 x 12.5 x 21.5 mm | - | - | - | - | - | -- | ||
![]() B32676E3206J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 0.749 lb (339.74g) | - | Aluminum | Plastic | - | CE, cURus, TUV | - | - | - | -- | - | -- | - | - | - | - | 115VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAA1-12025 | Square - 120mm L x 120mm H | - | Active | -- | 2 Terminals | - | - | - | - | - | - | 20.70W | - | - | - | - | - | - | -- | 0.180A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2300 RPM | - | Ball | Tubeaxial | 71.0 CFM (1.99m³/min) | - | 44.1 dB(A) | -- | 0.156 in H2O (38.8 Pa) | - | - | -- | - | - | - | - | - | - | 25.00mm | - | - | ||
![]() B32653A6684J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 1.8 lbs (816.5g) | - | Aluminum | Plastic | - | CE, cURus, TUV | - | - | - | -- | - | 50000 Hrs @ 25°C | - | - | - | - | 230VAC | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | -- | 2 Terminals | - | - | - | - | - | - | 27.00W | - | - | - | - | - | - | IP56M - Dust Protected, Water Resistant | 0.120A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | 240.0 CFM (6.72m³/min) | - | 61.0 dB(A) | -- | 0.531 in H2O (132.3 Pa) | - | - | -- | - | - | - | - | - | - | 55.00mm | - | - | ||
![]() B32674D3505J TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | PP | 2.3 lbs (1kg) | - | Aluminum | Plastic | - | CE, cURus, TUV | - | - | - | -- | - | -- | - | - | Compliant | - | 230VAC | 300 V | - | - | 14 ~ 158°F (-10 ~ 70°C) | Bulk | FKA2-17251 | Rectangular/Rounded - 172mm L x 150mm H | 5 % | Active | -- | 2 Terminals | - | - | - | 105 °C | -40 °C | - | 20.70W | 5 µF | - | - | - | - | - | -- | 0.100A | - | - | - | 27.5082 mm | - | - | 8.4 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 RPM | - | Ball | Tubeaxial | 155.0 CFM (4.34m³/min) | - | 56.6 dB(A) | -- | 0.400 in H2O (99.6 Pa) | - | - | -- | - | - | - | - | 24.511 mm | 31.496 mm | 50.80mm | - | - | ||
![]() B32653A334J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 1.8 lbs (816.5g) | - | Aluminum | Plastic | - | CE, cURus, TUV | - | - | - | -- | - | 100000 Hrs @ 25°C | - | - | - | - | 230VAC | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | -- | 2 Terminals | - | - | - | - | - | - | 27.00W | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | 0.120A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | 240.0 CFM (6.72m³/min) | - | 59.0 dB(A) | -- | 0.571 in H2O (142.2 Pa) | - | - | -- | - | - | - | - | - | - | 38.50mm | - | - | ||
![]() B32671P6394K TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32683A6154J TDK | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | - | 16 | - | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Female Sockets | 26 | - | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Proof | - | Zinc Cobalt | 28-12 | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B32656T7394K TDK | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F1778X2 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±20% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 0.033µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.394 (10.00mm) | - | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F339M | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 6800pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.394 (10.00mm) | - | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 310V | 630V | -40°C ~ 110°C | Bulk | F1772 | 1.024 L x 0.394 W (26.00mm x 10.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 0.33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.768 (19.50mm) | - | - | - | X2 | ||
![]() B32928C3256K TDK | In Stock | - | - | - | Through Hole | Radial | - | 4 Pin | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | 10% | - | - | -- | - | - | + 110 C | - 40 C | - | X2 | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F1778X2 | 1.024 L x 0.236 W (26.00mm x 6.00mm) | ±20% | Active | -- | PC Pins | - | EMI Suppression Capacitors (MKP) | - | - | - | EMI, RFI Suppression | - | 0.15µF | - | Capacitors | - | - | - | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | 0.886 (22.50mm) | - | - | 1.2 mm | - | - | - | Straight | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | -- | - | - | - | 50 mm | 0.610 (15.50mm) | 57.5 mm | 35 mm | - | X2 | ||
![]() B32676G4256K TDK | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | - | 18 | - | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Male Pins | 10 | - | - | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Proof | - | Chromate over Cadmium | 16-A10 | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | - | - | - | Flame Retardant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | 30 mm | -- | 52 mm | - | + 85 C | - 25 C | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F1778X2 | 1.024 L x 0.236 W (26.00mm x 6.00mm) | ±10% | Active | -- | PC Pins | - | Round Metal Can, Resin-Filled | - | - | - | EMI, RFI Suppression | - | 0.33µF | - | Capacitors | - | - | - | - | - | - | - | Quick Connect 0.250 | - | - | Polypropylene (PP) | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | Motor Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Run Capacitors | -- | - | - | - | - | 0.610 (15.50mm) | - | 30 mm | - | X2 | ||
![]() B32684A7104K TDK | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Tape & Reel (TR) | F339M | - | ±20% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 3.3µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | X2 | ||
![]() B32683A6473K TDK | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Tray | F339M | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±20% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 1.5µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.827 (21.00mm) | - | - | - | X2 | ||
![]() B32676T6355K TDK | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F339M | 1.634 L x 0.492 W (41.50mm x 12.50mm) | ±20% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 3.3µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.886 (22.50mm) | - | - | - | X2 | ||
![]() B32933A3684K TDK | In Stock | - | - | - | Through Hole | Radial | - | 2 Pin | - | - | Polyester | - | - | - | - | - | - | 10% | - | - | -- | - | - | + 105 C | - 40 C | - | X2 | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F1772S | 1.220 L x 0.827 W (31.00mm x 21.00mm) | ±10% | Active | -- | PC Pins | - | AEC-Q200 Automotive | - | - | - | EMI, RFI Suppression | - | 2.2µF | - | Capacitors | - | - | - | - | - | - | - | Radial | - | - | Polyester | - | 1.083 (27.50mm) | - | - | 0.8 mm | - | - | - | Straight | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | -- | - | - | - | 18.5 mm | 1.220 (31.00mm) | 26.5 mm | 10.5 mm | - | X2 | ||
![]() B32683A1223K TDK | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 310V | 450V | -55°C ~ 110°C | Tray | F339M | 1.654 L x 1.181 W (42.00mm x 30.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 15µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 1.772 (45.00mm) | - | - | - | X2 | ||
![]() B32523Q3105M TDK | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 310V | 450V | -55°C ~ 110°C | Bulk | F339M | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 25µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.067 (52.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 1.772 (45.00mm) | - | - | - | X2 |