- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Weight | Insert Material | Material - Insulation | Conductor Material | Jacket (Insulation) Material | Approvals | Cable Types | Capacitance Tolerance | Class | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Current-IEC | Current-UL | Depth / Thickness | Drive Voltage (Max Rds On, Min Rds On) | For Use With/Related Products | Lead Free Status / RoHS Status | Length / Height | Maximum Operating Temperature | Minimum Operating Temperature | Power Dissipation (Max) | Torque-Screw | Voltage Rating AC | Voltage Rating DC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Technology | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Current Rating | Shell Finish | Number of Conductors | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | Dielectric | Lead Spacing | Wire Gauge | Card Type | Read Out | Number of Positions/Bay/Row | Note | Flange Feature | Lead Diameter | Voltage | Contact Tail Length | Number of Levels | Speed | Diode Type | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Contact Mating Finish | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Response Time | Wire Gauge or Range - AWG | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Fuse Type | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Plug Wire Entry | Header Orientation | Drain to Source Voltage (Vdss) | Vgs (Max) | Breaking Capacity @ Rated Voltage | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | ESR | Number of Positions/Contacts | Includes | Capacitance @ Vr, F | Screw Size | RMS Current (Irms) | Shipping Info | Design | Container Type | Area (L x W) | Cable Diameter | Legend | For Measuring | FET Feature | Product | Features | Product Length | Product Width | Height | Length | Width | Contact Finish Thickness | Thickness | Card Thickness | Jacket (Insulation) Thickness | Length - Exposed Ends | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32522N3105M TDK | In Stock | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Female Sockets | 10 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | N (Normal) | Unshielded | Environment Proof | - | - | - | Zinc Cobalt | - | 18-19 | - | - | Black | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B32522N6104M TDK | In Stock | - | - | Free Hanging (In-Line) | - | -- | 2 Pin | Circular | Aluminum Alloy | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | -- | - | + 125 C | - 55 C | - | - | - | 450 VDC | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | 20 % | Active | - | - | Plug Housing | For Female Sockets | 38 | - | - | - | - | 0.1 uF | Bayonet Lock | Capacitors | Crimp | - | - | X | Unshielded | Environment Proof | - | - | - | Anodized | - | 40-A38 | - | Wire | Black | Polyethylene Terephthalate (PET) | 15 mm | - | - | - | - | Contacts Not Included | - | 0.8 mm | - | - | - | - | - | -- | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | Backshell, Cable Clamp, Coupling Nut | - | - | 10.5 mm | 18 mm | 5 mm | - | - | - | - | - | Flame Retardant | - | ||
![]() B32526R1156K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Polyester | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 135°C | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | White | 19/32 | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | 0.006 (0.15mm) | - | - | -- | ||
![]() B32776T1275K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexstrip | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 5 | - | - | Completely Exposed Wires on Both Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.000 (50.80mm) | - | - | - | - | - | 0.125 (3.18mm) | - | - | ||
![]() B32526T3156K TDK | 39 |
| - | - | - | - | 2 Pin | - | - | - | Metal, Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Pac Series | -- | - | + 125 C | - 55 C | - | - | - | 250 VDC | - | - | - | Uni-Pac | 16.750 L x 10.313 W x 0.063 H (425.45mm x 261.95mm x 1.60mm) | 10 % | Active | -- | - | - | Panel, Front | - | Unpainted | - | - | - | 15 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | Polyethylene Terephthalate (PET) | 37.5 mm | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | -- | - | - | 15 mm | 41.5 mm | 24 mm | - | - | - | - | - | - | - | ||
![]() B32652A1702J TDK | In Stock | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Female Sockets | 37 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | Z | Unshielded | -- | - | - | - | Zinc Nickel | - | 28-21 | - | - | Blue Gray | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Flame Retardant | - | ||
![]() B32524R106K TDK | In Stock | - | - | - | - | - | - | - | - | - | Metal, Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45320140, 45320145 | -- | - | - | - | - | - | - | - | - | - | - | UMP | 5.870 L x 3.230 W (149.10mm x 82.04mm) | - | Active | - | - | - | Panel, Rear | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32674D8305J TDK | In Stock | - | - | Holder | Cylindrical, Alarm Indicating | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 32V | - | - | -- | Bulk | FNA | - | - | Active | -- | - | - | - | - | - | Electrical, Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slow | - | - | - | - | Cartridge | - | - | - | - | - | - | - | - | - | 1kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicating | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32683A7333K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700G | - | - | Active | - | - | - | Manometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter, Battery, Holster, Manual | - | - | - | - | - | - | - | - | - | Pressure (Liquid) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32678G6256J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | Active | - | - | - | Manometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter, Manual, Strap | - | - | - | - | - | - | - | - | - | Pressure (Air) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32653A7224J TDK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | -- | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.4V @ 165A | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | 55A (DC) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-3 Full Pack | - | - | - | - | TO-220F | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A (Ta) | - | - | 35 mm | 10V | - | - | 93 mm | + 85 C | - 25 C | 40W (Tc) | - | - | - | - | 150°C (TJ) | Bulk | -- | - | 5 % | Active | - | - | - | Round Metal Can, Resin-Filled | - | - | - | - | - | 25 uF | - | Capacitors | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | Quick Connect 0.250 | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 75 mOhm @ 12A, 10V | 4.5V @ 1mA | - | - | 2000pF @ 25V | - | - | - | - | - | 250V | ±30V | - | - | Motor Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Motor Run Capacitors | - | - | - | - | - | 35 mm | - | - | - | - | - | - | - | ||
![]() B32683A2472J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32778H396K TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Diallyl Phthalate (DAP) | - | - | - | - | 10% | - | Phosphor Bronze | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | EB8 | - | - | Active | -- | Solder | - | - | 20 | Green | - | 2 | Female | 39 uF | - | - | Loop Bellows | 0.156 (3.96mm) | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 52.5 mm | - | Non Specified - Dual Edge | Dual | 10 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 mOhm | - | - | - | - | 21.5 A | - | - | - | - | - | - | - | - | - | -- | 57.5 mm | 35 mm | - | - | - | -- | - | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | - | - | - | - | ||
![]() B32778G8506K TDK | In Stock | - | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -45°C ~ 70°C | 1000 per Roll | Z | - | - | Active | - | - | - | Wire Marker, Push On | - | Yellow | - | - | - | 50 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 L (4.5mm) | - | - | - | - | - | - | - | - | 6.3 mOhm | - | - | - | - | 20 A | - | - | - | - | 0.098 ~ 0.157 (2.50mm ~ 4.00mm) | Earth Symbol | - | - | - | - | 57.5 mm | 30 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() B32653A7154J TDK | In Stock | - | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -45°C ~ 70°C | 1000 per Box | Z | - | - | Active | -- | - | - | Wire Marker, Push On | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 L (4.5mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 ~ 0.126 (2.00mm ~ 3.20mm) | + | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32521C3683M TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | -- | - | + 125 C | - 55 C | - | - | - | 250 VDC | - | - | - | RJ-Lnxx® | - | 20 % | Obsolete | - | - | Plug to Plug | - | - | Black | - | - | - | 0.068 uF | - | Capacitors | - | - | - | - | Unshielded | - | - | Cat5, Industrial Environments - IP67 | - | - | - | - | - | Wire | - | Polyethylene Terephthalate (PET) | 10 mm | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | Circular Threaded Coupling | - | - | 7 mm | 16.40 (5.00m) | 4 mm | - | - | - | - | - | - | - | ||
![]() B32529D5335J TDK | In Stock | - | - | - | - | - | - | - | - | - | Metal, Aluminum | - | 0.45 lb (204.12g) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | EXN | 5.079 L x 2.705 W (129.00mm x 68.70mm) | - | Active | - | - | - | - | - | Black, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shipped from Digi-Key | End Panel(s) | Box | 13.6 in² (88 cm²) | - | - | - | - | - | Card Guides, Sealing Gaskets | - | - | 1.386 (35.20mm) | - | - | - | 0.091 (2.30mm) | - | - | - | -- | IP66 | ||
![]() B32523Q3225M TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | Brass | - | - | -- | 15A | - | - | - | - | - | - | - | - | -- | - | - | 300V | -40°C ~ 105°C | Tray | ELFH | - | - | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Black | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | -- | 0.475 (12.07mm) | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 0.155 (3.94mm) | 1 | - | - | - | - | - | Tin | - | - | - | - | -- | - | - | - | - | 7 | - | - | - | - | -- | Vertical | - | - | - | -- | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - |